- Capacitance
- Tolerance
- Type
- Length
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Voltage - Rated DC
- Termination
- Dissipation Factor
- Height
- Width
Attribute column
Manufacturer
Xicor Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Published | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Voltage - Rated DC | Termination Style | Lead Pitch | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Dissipation Factor | Product Type | Product | Product Category | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 23PS239 Xicon | In Stock | - | - | - | 2 Pin | - | - | 3.9 nF | - | 0.0039 uF | 100 | - | + 85 C | - | - 40 C | - | - | N | 0.016686 oz | - | 50 VDC | - | Bulk | - | 23P | 5 % | - | Polystyrene Capacitors | - | - | 3900 pF | - | - | Axial | - | Polystyrene (PS) | - | - | Straight | - | - | General Film Capacitors | - | 7.5 mm | - | 12 mm | - | - | ||
![]() 23PS282 Xicon | 1037 |
| - | - | 2 Pin | - | - | 8.2 nF | - | 0.0082 uF | 100 | - | + 85 C | - | - 40 C | - | - | N | 0.019999 oz | - | 50 VDC | - | Bulk | - | 23P | 5 % | - | Polystyrene Capacitors | - | - | 8200 pF | - | - | Axial | - | Polystyrene (PS) | - | - | Straight | - | - | General Film Capacitors | - | 9.5 mm | - | 12 mm | - | - | ||
![]() 23PW247 Xicon | In Stock | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 100 | - | + 85 C | - | - 40 C | - | - | N | 0.014462 oz | - | 50 VDC | - | Bulk | - | 23P | 5 % | - | Polystyrene Capacitors | - | - | 4700 pF | - | - | Radial | - | Polystyrene (PS) | - | - | Straight | - | - | General Film Capacitors | - | 8 mm | - | 12 mm | - | - | ||
![]() 23PW220 Xicon | 965 |
| - | - | 2 Pin | - | - | 2 nF | - | 0.002 uF | 100 | - | + 85 C | - | - 40 C | - | - | N | 0.014462 oz | - | 50 VDC | - | - | - | 23P | 5 % | - | Polystyrene Capacitors | - | - | 2000 pF | - | - | Radial | - | Polystyrene (PS) | - | - | Straight | - | - | General Film Capacitors | - | 6.5 mm | - | 12 mm | - | - | ||
![]() 1430-1475 Xicon | 990 |
| - | - | 2 Pin | - | - | 4700 nF | - | - | 100 | - | + 85 C | - | - 40 C | - | - | N | - | - | 100 VDC | - | - | - | MEB | 10 % | - | Metallized Polyester Film Box Capacitors | - | - | 4.7 uF | - | - | Radial | - | Polyester | 27.5 mm | 0.8 mm | Straight | - | - | General Film Capacitors | - | - | 20 mm | 32 mm | 11 mm | - | ||
![]() 1429-4473 Xicon | In Stock | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 200 | - | + 85 C | - | - 40 C | - | - | N | 0.024339 oz | - | 400 VDC | - | Bulk | - | MPP | 10 % | - | Radial Leads | - | - | 0.047 uF | - | - | Radial | - | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | - | - | General Film Capacitors | - | - | 12.5 mm | 13 mm | 7.5 mm | - | ||
![]() 23PS215 Xicon | In Stock | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 100 | - | + 85 C | - | - 40 C | - | - | N | 0.009207 oz | - | 50 VDC | - | Bulk | - | 23P | 5 % | - | Polystyrene Capacitors | - | - | 1500 pF | - | - | Axial | - | Polystyrene (PS) | - | - | Straight | - | - | General Film Capacitors | - | 6 mm | - | 12 mm | - | - | ||
![]() 13PS168 Xicon | 6741 |
| - | - | 2 Pin | - | - | 0.68 nF | - | - | 1000 | - | + 85 C | - | - 40 C | - | - | N | 0.009652 oz | - | 125 VDC | - | Bulk | - | PS | 5 % | - | Polystyrene Capacitors | - | - | 680 pF | - | - | Axial | - | Polystyrene (PS) | - | 0.4 mm | Straight | - | - | General Film Capacitors | - | 6 mm | - | 12 mm | - | - | ||
![]() 1429-6473 Xicon | In Stock | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 100 | - | + 85 C | - | - 40 C | - | - | N | - | - | 630 VDC | - | - | - | MPP | 10 % | - | Radial Leads | - | - | 0.047 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | 0.8 mm | Straight | - | - | General Film Capacitors | - | - | 14 mm | 18.5 mm | 8.5 mm | - | ||
![]() 23PS115 Xicon | In Stock | - | - | - | 2 Pin | - | - | 0.15 nF | - | - | 100 | - | + 85 C | - | - 40 C | - | - | N | 0.017637 oz | - | 50 VDC | - | Bulk | - | 23P | 5 % | - | Polystyrene Capacitors | - | - | 150 pF | - | - | Axial | - | Polystyrene (PS) | - | - | Straight | - | - | General Film Capacitors | - | 5.5 mm | - | 12 mm | - | - | ||
![]() 1431-4332K Xicon | 600 |
| - | - | 2 Pin | 1431-4332 | Xicon | 3.3 nF | - | 0.0033 uF | 3000 | Xicon | + 85 C | Xicon | - 40 C | Bulk | Active | N | - | - | 400V | - | Bulk | - | - | 10 % | - | Radial Leads | - | - | 3300 pF | Capacitors | - | Radial | - | Polypropylene (PP) | 10 mm | 0.6 mm | Straight | - | Film Capacitors | General Film Capacitors | Film Capacitors | - | 9.5 mm | 14 mm | 6 mm | - | ||
![]() CP-XI-0047-630V Xicon | In Stock | - | - | - | - | CP-XI-0047 | - | - | - | - | - | - | - | Xicon | - | Bulk | Active | - | - | - | 630V | - | - | - | - | - | - | - | - | - | 4700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 146-250V.68K Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 250 V | - | 250 V | - | - | - | 10 % | Radial | General Purpose | 85 °C | -40 °C | 680 nF | - | - | - | 20 mm | - | - | - | - | - | - | - | - | - | 14 mm | 23 mm | 7.5 mm | - | ||
![]() 1431-6222K Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1430-1105 Xicon | 689 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | Radial | General Purpose | 85°C | -40°C | 1μF | - | 100V | - | 15mm | - | - | 800 μm | - | 1 % | - | - | - | - | 14mm | 18mm | 7.5mm | Non-RoHS Compliant | ||
1431-6102K Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | 10% | Radial | General Purpose | 85°C | -40°C | 1nF | - | 630V | - | 10mm | PP | - | 600 μm | - | 0.1 % | - | - | - | - | 8.5mm | 14mm | 6mm | Non-RoHS Compliant | ||
1430-1224 Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | Radial | General Purpose | 85°C | -40°C | 220nF | - | 100V | - | 10mm | - | - | 600 μm | - | 1 % | - | - | - | - | 11mm | 13mm | 5mm | Non-RoHS Compliant | ||
1429-4104 Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | 10% | Radial | General Purpose | 85°C | -40°C | 100nF | - | 400V | - | 15mm | PP | - | 800 μm | - | 0.1 % | - | - | - | - | 13.5mm | 18.5mm | 8mm | Non-RoHS Compliant | ||
![]() 23PS168 Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | Axial | General Purpose | 85°C | -40°C | 680pF | - | 50V | - | - | - | - | - | - | 0.1 % | - | - | - | - | - | 12mm | - | Non-RoHS Compliant | ||
1429-6474 Xicon | In Stock | - | - | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | 10% | Radial | General Purpose | 85°C | -40°C | 470nF | - | 630V | - | 27.5mm | PP | - | 800 μm | - | 0.1 % | - | - | - | - | 24.5mm | 32mm | 15mm | Non-RoHS Compliant |