- Frequency Range
- Height
- Length
- Product
- Width
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Isolation Voltage
- Type
- Primary Impedance
- Secondary Impedance
- Unit Weight
Attribute column
Manufacturer
Xicor Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Primary Resistance | Risk Rank | RoHS | Rohs Code | Samacsys Description | Secondary Resistance | Unit Weight | Packaging | Series | ECCN Code | Type | Applications | Power Rating | Shielding | Reach Compliance Code | Termination Style | Physical Dimension | Inductance | Frequency Range | Operating Frequency-Min | Isolation Voltage | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Product | Turns Ratio (NpNs) | Load Resistance | Secondary Impedance | Primary Impedance | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42IF102-F-2-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Pin Terminal Transformers | - | - | - | - | - | - | - | 455 kHz | - | - | - | - | - | IF | - | - | - | - | 13.5 mm | 10.5 mm | 10.5 mm | ||
![]() 42TL016-RC Xicon | 12174 |
| - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL016-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | - | - | ROHS COMPLIANT | Contact Manufacturer | 65 Ohms | 4.71 | Details | Yes | - | 55 Ohms | 0.239863 oz | Tray | 42TL | EAR99 | Pin Terminal Transformers | SIGNAL | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | - | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | 1 | 1 | Audio | 1:1 | 55 Ω | 600 Ohms | 600 Ohms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TM016-RC Xicon | 4570 |
| - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | 65 Ohms | - | Details | - | - | 55 Ohms | 1.481506 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | - | 300 Hz to 3.4 kHz | - | 100 V | - | - | - | Audio | - | - | 600 Ohms | 600 Ohms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TL026-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL026-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | - | - | ROHS COMPLIANT | Contact Manufacturer | - | 5.57 | - | Yes | - | - | - | - | 42TL | EAR99 | - | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | - | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | Audio | - | - | 16 Ohms | 500 Ohms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TL002-RC Xicon | 4909 |
| - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL002-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | - | - | ROHS COMPLIANT | Contact Manufacturer | 500 Ohms | 5.29 | Details | Yes | - | 200 Ohms | 0.811301 oz | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | - | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | Audio | - | - | 2 kOhms | 10 kOhms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TM002-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | 600 Ohms | - | Details | - | - | 155 Ohms | 0.826217 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | - | 300 Hz to 3.4 kHz | - | 100 V | - | - | - | Audio | - | - | 2 kOhms | 10 kOhms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TM011-RC Xicon | 649 |
| - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | 120 Ohms | - | Details | - | - | 50 Ohms | 1.481506 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | - | 300 Hz to 3.4 kHz | - | 100 V | - | - | - | Audio | - | - | 500 Ohms | 1.5 kOhms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42IF100-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | - | - | Details | - | - | - | 0.077603 oz | Bulk | - | - | Pin Terminal Transformers | - | - | - | - | Radial | - | 360 uH | 796 kHz | - | 100 V | - | - | - | IF | - | - | - | - | 13.49 mm | 10.49 mm | 10.49 mm | ||
![]() 42TL004-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL004-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | - | - | ROHS COMPLIANT | Contact Manufacturer | 12 Ohms | 5.28 | - | Yes | - | 1 Ohms | 0.811301 oz | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | - | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | Audio | - | - | 8 Ohms | 200 Ohms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TM026-RC Xicon | 373 |
| - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | 50 Ohms | - | Details | - | - | 5 Ohms | 1.481506 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | - | 300 Hz to 3.4 kHz | - | 100 V | - | - | - | Audio | - | - | 16 Ohms | 500 Ohms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TU013-RC Xicon | 922 |
| - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TU013-RC | - | - | - | 0.3 kHz | - | - | - | Contact Manufacturer | 75 Ohms | 5.31 | Details | Yes | Audio Transformers / Signal Transformers XFMR EI-24 1KCT-PCT | 1 Ohms | 2.292808 oz | Bulk | 42TU | - | Pin Terminal Transformers | GENERAL PURPOSE | 460 mW | - | unknown | Radial | - | - | 300 Hz to 3.4 kHz | 3.4 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | Audio | - | - | 8 Ohms | 1 kOhms | 18.8 mm | 24.89 mm | 18.29 mm | ||
![]() 42TU500-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TU500-RC | - | - | - | 0.3 kHz | - | - | - | Contact Manufacturer | 35 Ohms | 5.35 | Details | Yes | - | 28 Ohms | 1 oz | Bulk | 42TU | - | Pin Terminal Transformers | GENERAL PURPOSE | 460 mW | - | unknown | Radial | - | - | 300 Hz to 3.4 kHz | 3.4 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | Audio | - | - | 500 Ohms | 500 Ohms | 18.8 mm | 24.89 mm | 18.29 mm | ||
![]() 42XL003-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | 1 Ohms | - | Details | - | - | 80 Ohms | 0.194007 oz | Bulk | 42XL | - | Pin Terminal Transformers | - | 75 mW | - | - | Radial | - | - | 300 Hz to 3.4 kHz | - | 100 V | - | - | - | Power | - | - | 8 Ohms | 1.2 kOhms | 11.51 mm | 15.01 mm | 11.99 mm | ||
![]() 42XL016-RC Xicon | 4019 |
| - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | 55 Ohms | - | Details | - | - | 65 Ohms | 0.176370 oz | Bulk | 42XL | - | Pin Terminal Transformers | - | 75 mW | - | - | Radial | - | - | 300 Hz to 3.4 kHz | - | 100 V | - | - | - | Power | - | - | 600 Ohms | 600 Ohms | 11.51 mm | 15.01 mm | 11.99 mm | ||
![]() 42IF104-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | - | - | - | - | - | - | 0.077603 oz | Bulk | - | - | Pin Terminal Transformers | - | - | - | - | Radial | - | - | 455 kHz | - | 100 V | - | - | - | IF | - | - | 500 Ohms | 50 kOhms | 12.95 mm | 10.16 mm | 10.03 mm | ||
![]() 42TL023-RC Xicon | 181 |
| - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | 30 Ohms | - | Details | - | - | 35 Ohms | 0.291223 oz | Bulk | 42TL | - | Pin Terminal Transformers | - | 75 mW | Unshielded | - | Through Hole | - | - | 300 Hz to 3.4 kHz | - | 100 V | - | - | - | Audio | - | - | 600 Ohms | 300 Ohms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TL013-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL013-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | - | - | ROHS COMPLIANT | Contact Manufacturer | 60 Ohms | 5.57 | Details | Yes | - | 1 Ohms | 0.776027 oz | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | - | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | Audio | - | - | 8 Ohms | 1 kOhms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TU048-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TU048-RC | - | - | - | 0.3 kHz | - | - | - | Contact Manufacturer | 2.5 Ohms | 4.73 | Details | Yes | - | 500 mOhms | 2.292808 oz | Bulk | 42TU | - | Pin Terminal Transformers | GENERAL PURPOSE | 460 mW | - | unknown | Radial | - | - | 300 Hz to 3.4 kHz | 3.4 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | Audio | - | - | 8 Ohms | 48 Ohms | 18.8 mm | 24.89 mm | 18.29 mm | ||
![]() 42TM001-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TM001-RC | 42TM | + 80 C | - 30 C | 3.4 kHz | 80 °C | -30 °C | ROHS COMPLIANT | Contact Manufacturer | 26 Ohms | 5.31 | Details | Yes | - | 1 Ohms | 1.481506 oz | Bulk | 42TM | EAR99 | Pin Terminal Transformers | - | 200 mW | - | unknown | Radial | L22.0XB15.01XH16.99 (mm) | - | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | Audio | - | - | 8 Ohms | 500 Ohms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TL021-RC Xicon | 2082 | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL021-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | - | - | ROHS COMPLIANT | Contact Manufacturer | 148 Ohms | 5.57 | Details | Yes | - | 64 Ohms | 0.811301 oz | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | - | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | - | - | Audio | - | - | 600 Ohms | 4 kOhms | 12.7 mm | 15 mm | 15 mm |