- Frequency Range
- Height
- Length
- Product
- Width
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Isolation Voltage
- Type
- Primary Impedance
- Secondary Impedance
- Unit Weight
Attribute column
Manufacturer
Xicor Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency (Max) | Package Description | Part Life Cycle Code | Primary Resistance | Risk Rank | RoHS | Rohs Code | Samacsys Description | Secondary Resistance | Unit Weight | Packaging | Series | ECCN Code | Type | Applications | Power Rating | Shielding | Reach Compliance Code | Termination Style | Physical Dimension | Frequency Range | Operating Frequency-Min | Isolation Voltage | Transformer Type | Product | Secondary Impedance | Primary Impedance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42TM026-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 50 Ohms | - | Details | - | - | 5 Ohms | 1.481506 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 16 Ohms | 500 Ohms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TM002-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 600 Ohms | - | Details | - | - | 155 Ohms | 0.826217 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 2 kOhms | 10 kOhms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TM018-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 550 Ohms | - | Details | - | - | 500 Ohms | 0.472671 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 10 kOhms | 10 kOhms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TL030-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL030-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | ROHS COMPLIANT | Contact Manufacturer | 10.9 Ohms | 4.71 | Details | Yes | - | 9.1 Ohms | 0.811301 oz | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | Audio | 100 Ohms | 100 Ohms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TM114-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 300 Ohms | - | Details | - | - | 2 Ohms | 1.481506 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 20 Ohms | 4.6 kOhms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42IF124-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | - | - | - | - | 0.090662 oz | - | - | - | - | - | - | - | - | Radial | - | 796 kHz | - | - | - | IF | 300 Ohms | 15 kOhms | 13.49 mm | 10.49 mm | 7.01 mm | ||
![]() 42TM013-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 75 Ohms | - | Details | - | - | 1 Ohms | 0.557121 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 8 Ohms | 1 kOhms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TL009-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL009-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | ROHS COMPLIANT | Contact Manufacturer | 40 Ohms | 5.29 | Details | Yes | - | 38 Ohms | - | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | Audio | 500 Ohms | 500 Ohms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TM022-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 65 Ohms | - | Details | - | - | 45 Ohms | 1.481506 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 600 Ohms | 1.5 kOhms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TM008-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 40 Ohms | - | Details | - | - | 1 Ohms | 1.481506 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 8 Ohms | 800 Ohms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TL003-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL003-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | ROHS COMPLIANT | Contact Manufacturer | 80 Ohms | 5.29 | Details | Yes | Audio Transformers / Signal Transformers XFMR 1.2 KCT-8 | 1 Ohms | 0.811301 oz | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | Audio | 8 Ohms | 1.2 kOhms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42IF106-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | Details | - | - | - | 0.077603 oz | Bulk | - | - | Pin Terminal Transformers | - | - | - | - | Radial | - | 455 kHz | - | 100 V | - | IF | 5 kOhms | 20 kOhms | 13.49 mm | 10.49 mm | 7.01 mm | ||
![]() 42TL019-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL019-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | ROHS COMPLIANT | Contact Manufacturer | 450 Ohms | 5.57 | Details | Yes | - | 100 Ohms | 0.811301 oz | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | Audio | 600 Ohms | 10 kOhms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TM017-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 1 kOhms | - | Details | - | - | 80 Ohms | 0.652216 oz | - | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 600 Ohms | 25 kOhms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TU400-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TU400-RC | - | - | - | 0.3 kHz | - | Contact Manufacturer | 18 Ohms | 5.6 | Details | Yes | - | 700 mOhms | 2.292808 oz | Bulk | 42TU | - | Pin Terminal Transformers | GENERAL PURPOSE | 460 mW | - | unknown | Radial | - | 300 Hz to 3.4 kHz | 3.4 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | Audio | 8 Ohms | 500 Ohms | 18.8 mm | 24.89 mm | 18.29 mm | ||
![]() 42TM030-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 9.25 Ohms | - | Details | - | - | 7.8 Ohms | 1.481506 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 100 Ohms | 100 Ohms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42IF110-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | - | - | Details | - | - | - | 0.260886 oz | - | - | - | Pin Terminal Transformers | - | - | - | - | Radial | - | 796 kHz | - | 100 V | - | IF | - | - | 13.49 mm | 10.49 mm | 10.49 mm | ||
![]() 42TL001-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL001-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | ROHS COMPLIANT | Contact Manufacturer | 35 Ohms | 5.28 | - | Yes | - | 1 Ohms | 0.811301 oz | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | Audio | 8 Ohms | 500 Ohms | 12.7 mm | 15 mm | 15 mm | ||
![]() 42TU003-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 50 | XICON PASSIVE COMPONENTS | 42TU003-RC | - | - | - | 0.3 kHz | - | Contact Manufacturer | 75 Ohms | 5.6 | Details | Yes | - | 1 Ohms | 2.292808 oz | Bulk | 42TU | - | Pin Terminal Transformers | GENERAL PURPOSE | 460 mW | - | unknown | Radial | - | 300 Hz to 3.4 kHz | 3.4 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | Audio | 8 Ohms | 1.2 kOhms | 18.8 mm | 24.89 mm | 18.29 mm | ||
![]() 429-7216-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | 65 Ohms | - | Details | - | - | 55 Ohms | 0.482371 oz | Bulk | - | - | Pin Terminal Transformers | Audio | 75 mW | Shielded | - | Radial | - | 300 Hz to 3.5 kHz | - | 100 V | - | Audio | 600 Ohms | 600 Ohms | 16.51 mm | 16.51 mm | 16.51 mm |