- Frequency Range
- Height
- Length
- Product
- Width
- Factory Pack QuantityFactory Pack Quantity
- Termination Style
- Isolation Voltage
- Type
- Primary Impedance
- Secondary Impedance
- Unit Weight
Attribute column
Manufacturer
Xicor Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency (Max) | Package Description | Part Life Cycle Code | Primary Resistance | Risk Rank | RoHS | Rohs Code | Samacsys Description | Secondary Resistance | Unit Weight | Packaging | Series | ECCN Code | Type | Applications | Power Rating | Shielding | Reach Compliance Code | Termination Style | Physical Dimension | Frequency Range | Operating Frequency-Min | Isolation Voltage | Transformer Type | Product | Secondary Impedance | Primary Impedance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42TU200-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TU200-RC | - | - | - | 0.3 kHz | - | Contact Manufacturer | 12 Ohms | 4.75 | Details | Yes | Audio Transformers / Signal Transformers XFMR OUT 200CT-8 3.2 | 500 mOhms | 2.292808 oz | Bulk | 42TU | - | Pin Terminal Transformers | GENERAL PURPOSE | 460 mW | - | unknown | Radial | - | 300 Hz to 3.4 kHz | 3.4 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | Audio | 8 Ohms | 200 Ohms | 18.8 mm | 24.89 mm | 18.29 mm | ||
![]() 42TM003-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 80 C | - 30 C | - | - | - | 80 Ohms | - | Details | - | - | 1 Ohms | 1.481506 oz | Bulk | 42TM | - | Pin Terminal Transformers | - | 200 mW | - | - | Radial | - | 300 Hz to 3.4 kHz | - | 100 V | - | Audio | 8 Ohms | 1.2 kOhms | 17 mm | 22 mm | 15.01 mm | ||
![]() 42TL218-RC Xicon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | 100 | XICON PASSIVE COMPONENTS | 42TL218-RC | 42TL | + 80 C | - 30 C | 3.4 kHz | ROHS COMPLIANT | Contact Manufacturer | 715 Ohms | 5.29 | Details | Yes | - | 583 Ohms | 0.811301 oz | Bulk | 42TL | EAR99 | Pin Terminal Transformers | - | 75 mW | Unshielded | unknown | Through Hole | L15.01XB15.01XH12.7 (mm) | 300 Hz to 3.4 kHz | 0.3 kHz | 100 V | GENERAL PURPOSE AUDIO TRANSFORMER | Audio | 10 kOhms | 10 kOhms | 12.7 mm | 15 mm | 15 mm |