- Package / Case
- Number of Circuits
- Memory Types
- Interface
- Number of Taps
- Tolerance
- Temperature Coefficient
- Resistance
- RoHS Status
- Max Operating Temperature
- Min Operating Temperature
- Lead Free
Attribute column
Manufacturer
Xicor Data Acquisition - Digital Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Operating Temperature (Max.) | Packaging | Published | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Converter Type | Supply Type | Taper | Number of Taps | Total Resistance | Resistor Terminal Voltage-Max | Resistor Terminal Voltage-Min | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X9119TV14 Xicor | In Stock | - | Datasheet | Surface Mount | TSSOP | - | - | - | Non-Volatile | - | Bulk | 2004 | 20% | e0 | Discontinued | 14 | 300 ppm/°C | 100kOhm | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | unknown | 400kHz | - | - | Not Qualified | - | 5V | COMMERCIAL | I2C | 1 | - | - | - | - | - | - | - | 1024 | 100000Ohm | 5V | - | - | - | 5mm | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9221AYSI Xicor | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | Non-Volatile | - | Bulk | 2005 | 20% | e0 | Discontinued | 20 | 300 ppm/°C | 2kOhm | 64 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 2 | 5V | - | - | 100kHz | - | - | Not Qualified | - | 5V | INDUSTRIAL | I2C | 2 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 64 | 2000Ohm | 5V | -3V | - | - | - | 7.485mm | - | RoHS Compliant | Contains Lead | ||
![]() X9315WS Xicor | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | Non-Volatile | - | Bulk | 2005 | 20% | - | Discontinued | - | 300 ppm/°C | 10kOhm | - | - | 70°C | 0°C | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | 1 | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() X9279TV14IZ-2.7T1 Xicor | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 14 | 140.30179mg | Non-Volatile | - | Cut Tape | - | - | - | - | - | 300 ppm/°C | 100kOhm | - | - | 85°C | -40°C | Potentiometer | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | I2C | 1 | 5.5V | 2.7V | 3mA | - | - | Single | Linear | 256 | - | - | - | 900μm | - | 5mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() X9511WSZ Xicor | In Stock | - | - | Surface Mount | SOIC | - | 8 | - | Non-Volatile | - | - | - | 20% | - | - | - | 300 ppm/°C | 10kOhm | 32 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 2-Wire | 1 | 5.5V | 4.5V | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() X9319US8 Xicor | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | Non-Volatile | - | - | 2005 | 20% | - | Discontinued | 8 | 300 ppm/°C | 50kOhm | 100 | - | 70°C | 0°C | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | R-PDSO-G8 | Not Qualified | - | - | COMMERCIAL | Serial | 1 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 100 | 50000Ohm | - | - | - | - | 4.89mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9279TV14 Xicor | In Stock | - | Datasheet | Surface Mount | TSSOP | - | - | - | Non-Volatile | - | Bulk | 2005 | - | e0 | - | 14 | 300 ppm/°C | 100kOhm | 256 | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | - | Not Qualified | - | 5V | COMMERCIAL | I2C | 1 | - | - | - | - | - | - | - | 256 | 100000Ohm | 5V | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() X9317WV8IZ-2.7 Xicor | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 8 | - | Non-Volatile | - | - | - | 20% | - | - | - | 300 ppm/°C | 10kOhm | 100 | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Serial | 1 | 5.5V | 2.7V | 50μA | - | - | - | Linear | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() X9317US8I-2.7 Xicor | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | Non-Volatile | - | Bulk | - | - | e0 | - | 8 | 300 ppm/°C | 50kOhm | 100 | Tin/Lead (Sn/Pb) | 85°C | -40°C | Potentiometer | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | R-PDSO-G8 | Not Qualified | - | 3/5V | INDUSTRIAL | Serial | 1 | - | - | - | - | - | - | - | 100 | 50000Ohm | 5V | - | - | - | 4.9mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() X9401WS24 Xicor | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | Non-Volatile | - | Bulk | 2005 | 20% | e0 | Discontinued | 24 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | - | 2MHz | - | - | Not Qualified | - | 5V | COMMERCIAL | SPI | 4 | - | - | - | - | - | - | - | 64 | 10000Ohm | 5V | - | - | 2.65mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9408WS24 Xicor | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | Non-Volatile | - | Bulk | 2005 | 20% | e0 | Discontinued | 24 | 300 ppm/°C | 10kOhm | 64 | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 4 | 5V | 1.27mm | unknown | 400kHz | - | - | Not Qualified | - | 5V | COMMERCIAL | I2C | 4 | - | - | - | - | - | - | - | 64 | 10000Ohm | 5.5V | -5.5V | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9313USZ Xicor | In Stock | - | Datasheet | Surface Mount | SOIC | - | - | - | Non-Volatile | - | Bulk | - | 20% | - | - | - | 300 ppm/°C | 50kOhm | 32 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Serial | 1 | 5.5V | 4.5V | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() X9221US Xicor | 70 | - | Datasheet | - | SOIC | YES | 20 | - | - | 70°C | Bulk | - | 20% | e0 | - | 20 | 300 ppm/°C | 50kOhm | 64 | Tin/Lead (Sn/Pb) | - | - | - | NONVOLATILE MEMORY | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | - | - | 100kHz | NOT SPECIFIED | - | Not Qualified | - | 5V | COMMERCIAL | - | 2 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | - | 50000Ohm | 5V | -5V | - | - | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9314WM-3T1 Xicor | In Stock | - | Datasheet | Surface Mount | MSOP | - | 8 | - | Non-Volatile | - | Tape & Reel (TR) | 2004 | 20% | - | Discontinued | - | 600 ppm/°C | 10kOhm | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | 1 | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9119TV14I-2.7 Xicor | In Stock | - | Datasheet | Surface Mount | TSSOP | - | - | - | Non-Volatile | - | Bulk | - | 20% | e0 | - | 14 | 300 ppm/°C | 100kOhm | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | Potentiometer | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 1 | 3V | 0.65mm | unknown | 400kHz | - | - | Not Qualified | - | 3/5V | INDUSTRIAL | I2C | 1 | - | - | - | - | - | - | - | 1024 | 100000Ohm | 5V | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() X9408WV24-2.7T1 Xicor | In Stock | - | Datasheet | Surface Mount | TSSOP | - | - | - | Non-Volatile | - | Tape & Reel (TR) | - | 20% | - | - | 24 | 300 ppm/°C | 10kOhm | 64 | - | 70°C | 0°C | - | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 4 | - | 0.65mm | unknown | 400kHz | - | - | Not Qualified | - | - | COMMERCIAL | I2C | 4 | - | - | - | - | DIGITAL POTENTIOMETER | - | - | 64 | 10000Ohm | 5.5V | -5.5V | - | 1.2mm | 7.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X9C303P Xicor | 211 | - | Datasheet | Through Hole | DIP | - | - | - | Non-Volatile | - | Bulk | 2005 | 15% | e0 | Discontinued | 8 | 400 ppm/°C | 32kOhm | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | 10mW | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | - | Not Qualified | - | 5V | COMMERCIAL | Serial | 1 | - | - | - | - | - | - | - | 100 | 32000Ohm | 5V | -5V | - | 4.32mm | - | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() X9119TV14-2.7 Xicor | In Stock | - | Datasheet | Surface Mount | TSSOP | - | - | - | Non-Volatile | - | Bulk | - | 20% | e0 | - | 14 | 300 ppm/°C | 100kOhm | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | Potentiometer | NONVOLATILE MEMORY | - | DUAL | GULL WING | - | 1 | 3V | 0.65mm | unknown | 400kHz | - | - | Not Qualified | - | 3/5V | COMMERCIAL | I2C | 1 | - | - | - | - | - | - | - | 1024 | 100000Ohm | 5V | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | Contains Lead | ||
![]() X9119TV14Z Xicor | In Stock | - | Datasheet | Surface Mount | TSSOP | - | 14 | - | Non-Volatile | - | Bulk | - | 20% | - | - | - | 300 ppm/°C | 10kOhm | 1024 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | 400kHz | - | - | - | 5V | - | - | I2C | 1 | 5.5V | 4.5V | 3mA | - | - | - | Linear | 1024 | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() X9314WSZT1 Xicor | In Stock | - | - | Surface Mount | SOIC | - | 8 | - | Non-Volatile | - | Cut Tape | - | 20% | - | - | - | 600 ppm/°C | 10kOhm | 32 | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | Serial | 1 | 5.5V | 4.5V | 1mA | - | - | - | Log | 32 | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free |