Filters
  • Control Interface
  • Converter Type
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Number of Functions
  • Number of Positions
  • Number of Terminals
  • Operating Temperature-Max
  • Package Body Material
  • Package Code
  • Package Description

Attribute column

Manufacturer

Xicor Interface - Encoders, Decoders, Converters

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

Supply Voltage-Nom

Temperature Coefficient-Nom

Total Resistance-Nom

JESD-609 Code

Number of Positions

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Temperature Grade

Converter Type

Seated Height-Max

Resistor Terminal Voltage-Max

Resistor Terminal Voltage-Min

Resistance Law

Control Interface

Resistance Tolerance-Max

Length

Width

X9421WV
X9421WV

Xicor Inc

In Stock

-

Datasheet

YES

14

XICOR INC

70 °C

-

PLASTIC/EPOXY

TSSOP

PLASTIC, TSSOP-14

TSSOP14,.25

RECTANGULAR

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Transferred

No

5 V

300 ppm/°C

10000 Ω

e0

64

Tin/Lead (Sn/Pb)

NONVOLATILE MEMORY

8542.39.00.01

DUAL

GULL WING

1

0.65 mm

unknown

R-PDSO-G14

Not Qualified

COMMERCIAL

DIGITAL POTENTIOMETER

1.2 mm

5 V

-

LINEAR

3-WIRE SERIAL

20%

5 mm

4.4 mm

X9312ZSI
X9312ZSI

Xicor Inc

In Stock

-

Datasheet

YES

8

XICOR INC

85 °C

-40 °C

PLASTIC/EPOXY

SOP

PLASTIC, SOIC-8

-

RECTANGULAR

SMALL OUTLINE

Obsolete

-

5 V

300 ppm/°C

1000 Ω

-

100

-

-

8542.39.00.01

DUAL

GULL WING

1

1.27 mm

unknown

R-PDSO-G8

Not Qualified

INDUSTRIAL

DIGITAL POTENTIOMETER

1.75 mm

15 V

-

LINEAR

INCREMENT/DECREMENT

20%

4.9 mm

3.9 mm

X9421YV
X9421YV

Xicor Inc

In Stock

-

Datasheet

YES

14

XICOR INC

70 °C

-

PLASTIC/EPOXY

TSSOP

PLASTIC, TSSOP-14

TSSOP14,.25

RECTANGULAR

SMALL OUTLINE, THIN PROFILE, SHRINK PITCH

Transferred

No

5 V

300 ppm/°C

2500 Ω

e0

64

Tin/Lead (Sn/Pb)

NONVOLATILE MEMORY

8542.39.00.01

DUAL

GULL WING

1

0.65 mm

unknown

R-PDSO-G14

Not Qualified

COMMERCIAL

DIGITAL POTENTIOMETER

1.2 mm

5 V

-

LINEAR

3-WIRE SERIAL

20%

5 mm

4.4 mm

X9503SC7000
X9503SC7000

Xicor Inc

In Stock

-

Datasheet

YES

14

XICOR INC

70 °C

-

PLASTIC/EPOXY

SOP

SOP, SOP14,.25

SOP14,.25

RECTANGULAR

SMALL OUTLINE

Obsolete

No

5 V

300 ppm/°C

50000 Ω

e0

100

Tin/Lead (Sn/Pb)

-

8542.39.00.01

DUAL

GULL WING

1

1.27 mm

unknown

R-PDSO-G14

Not Qualified

COMMERCIAL

DIGITAL POTENTIOMETER

-

5 V

-5 V

LINEAR

INCREMENT/DECREMENT

20%

-

-