- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
Xicor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Output Enable | Page Size | I2C Control Byte | Reverse Pinout | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X28HC256JI12 Xicor | In Stock | - | - | YES | - | 32 | 120 ns | - | XICOR INC | Xicor Inc | X28HC256JI-12 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Transferred | - | 8.57 | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | - | 100000 ENDURANCE WRITE CYCLES; 100 YEARS DATA RETENTION | EEPROMs | CMOS | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | R-PQCC-J32 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.06 mA | - | 32KX8 | 3-STATE | 3.56 mm | 8 | - | 0.0005 A | 262144 bit | - | PARALLEL | EEPROM | 5 V | - | 1000000 Write/Erase Cycles | 5 ms | 100 | - | YES | YES | NO | - | 128 words | - | - | 13.97 mm | 11.43 mm | - | - | ||
![]() X28HC256J-15 Xicor | 840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X28HC64JI-12 Xicor | 3 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 120 GHz | - | - | 5 V | - | - | - | - | Parallel | 62.5 kB | - | - | - | 120 ns | - | - | - | - | 64 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Contains Lead | ||
![]() X28C256DI-25 Xicor | In Stock | - | - | NO | - | 28 | 250 ns | - | XICOR INC | Xicor Inc | X28C256DI-25 | 32768 words | 32000 | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | NOT SPECIFIED | 8.54 | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | - | PAGE WRITE | EEPROMs | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | R-GDIP-T28 | Not Qualified | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.06 mA | - | 32KX8 | 3-STATE | 5.9 mm | 8 | - | 0.0005 A | 262144 bit | - | PARALLEL | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 10 ms | - | - | YES | YES | NO | - | 64 words | - | - | 37.15 mm | 15.24 mm | - | - | ||
![]() X28C64P-25 Xicor | In Stock | - | - | NO | - | 28 | 250 ns | - | XICOR INC | - | X28C64P-25 | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | 7.99 | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | - | PAGE WRITE | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | - | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.06 mA | - | 8KX8 | 3-STATE | 4.82 mm | 8 | - | 0.0002 A | 65536 bit | - | PARALLEL | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 10 ms | - | - | YES | YES | NO | - | 64 words | - | - | 36.32 mm | 15.24 mm | - | - | ||
![]() X24C08S14 Xicor Inc | In Stock | - | Datasheet | YES | - | 14 | - | 0.1 MHz | XICOR INC | - | - | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | e0 | TIN LEAD | - | - | 2 WIRE INTERFACE;PAGE WRITE | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | SYNCHRONOUS | 0.003 mA | - | 1KX8 | OPEN-DRAIN | 1.75 mm | 8 | - | 0.00005 A | 8192 bit | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 100 | - | - | - | - | - | - | 1010DMMR | - | 8.65 mm | 3.9 mm | - | - | ||
![]() X2816CSI-15 Xicor Inc | In Stock | - | Datasheet | YES | - | 24 | 150 ns | - | XICOR INC | - | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | e0 | TIN LEAD | - | - | PAGE WRITE | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G24 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.11 mA | - | 2KX8 | 3-STATE | 2.65 mm | 8 | - | 0.05 A | 16384 bit | - | PARALLEL | EEPROM | 5 V | - | - | - | - | - | YES | NO | NO | - | 16 words | - | - | 15.4 mm | 7.5 mm | - | - | ||
![]() X25170S8-2.5 Xicor Inc | In Stock | - | Datasheet | YES | - | 8 | - | 5 MHz | XICOR INC | - | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 3.3 V | - | e0 | Tin/Lead (Sn/Pb) | - | - | 1 MILLION ENDURANCE CYCLES; 100 YEARS DATA RETENTION | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 2.5 V | - | - | - | SYNCHRONOUS | 0.005 mA | - | 2KX8 | - | 1.75 mm | 8 | - | 0.000001 A | 16384 bit | - | SERIAL | EEPROM | - | SPI | 100000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() X2816CS-20T1 Xicor Inc | In Stock | - | Datasheet | YES | - | 24 | 200 ns | - | XICOR INC | - | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-24 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | PAGE WRITE | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G24 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | 2KX8 | 3-STATE | 2.65 mm | 8 | - | - | 16384 bit | - | PARALLEL | EEPROM | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | - | - | ||
![]() X25138S14I Xicor Inc | In Stock | - | Datasheet | YES | - | 14 | - | 5 MHz | XICOR INC | - | - | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | e0 | TIN LEAD | - | - | 100000 ENDURANCE CYCLES; 100 YEARS DATA RETENTION | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G14 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | SYNCHRONOUS | 0.005 mA | - | 16KX8 | 3-STATE | 1.75 mm | 8 | - | 0.000001 A | 131072 bit | - | SERIAL | EEPROM | - | SPI | 100000 Write/Erase Cycles | 10 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() X24C16S8-3 Xicor Inc | In Stock | - | Datasheet | YES | - | 8 | - | 0.1 MHz | XICOR INC | - | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | e0 | TIN LEAD | - | - | 2 WIRE INTERFACE;PAGE WRITE | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 3 V | - | - | - | SYNCHRONOUS | 0.003 mA | - | 2KX8 | OPEN-DRAIN | 1.75 mm | 8 | - | 0.00005 A | 16384 bit | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 100 | - | - | - | - | - | - | 1010MMMR | - | 4.9 mm | 3.9 mm | - | - | ||
![]() X25128SI-2.7T1 Xicor Inc | In Stock | - | Datasheet | YES | - | 16 | - | 2 MHz | XICOR INC | - | - | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | DATA RETENTION > 100 YEARS | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.7 V | - | - | - | SYNCHRONOUS | - | - | 16KX8 | 3-STATE | 1.75 mm | 8 | - | - | 131072 bit | - | SERIAL | EEPROM | - | SPI | - | 10 ms | 100 | - | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() X2004DM Xicor Inc | In Stock | - | Datasheet | NO | - | 28 | 300 ns | - | XICOR INC | - | - | 512 words | 512 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | e0 | TIN LEAD | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T28 | Not Qualified | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | 512X8 | - | - | 8 | - | - | 4096 bit | - | PARALLEL | NON-VOLATILE SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X2816API Xicor Inc | In Stock | - | Datasheet | NO | - | 24 | 300 ns | - | XICOR INC | - | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | e0 | TIN LEAD | - | - | BYTE WRITE; OVER 100 YEARS DATA RETENTION | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T24 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | 0.11 mA | - | 2KX8 | - | 4.82 mm | 8 | - | 0.04 A | 16384 bit | - | PARALLEL | EEPROM | 5 V | - | - | - | 100 | - | NO | NO | NO | - | - | - | - | 31.56 mm | 15.24 mm | - | - | ||
![]() X2864BDM-12 Xicor Inc | In Stock | - | Datasheet | NO | - | 28 | 120 ns | - | XICOR INC | - | - | 8192 words | 8000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T28 | Not Qualified | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | 0.15 mA | - | 8KX8 | 3-STATE | 7.24 mm | 8 | - | - | 65536 bit | - | PARALLEL | EEPROM | 5 V | - | 10000 Write/Erase Cycles | 5 ms | 10 | HARDWARE | YES | NO | NO | - | 32 words | - | NO | 37.15 mm | 15.24 mm | - | - | ||
![]() X20C16PMB-35 Xicor Inc | In Stock | - | Datasheet | NO | - | 28 | 35 ns | - | XICOR INC | - | - | 2048 words | 2000 | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | DATA RETENTION 100 YEARS MINIMUM | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-PDIP-T28 | Not Qualified | - | 5.5 V | - | MILITARY | 4.5 V | - | - | 1 | ASYNCHRONOUS | - | - | 2KX8 | 3-STATE | 4.82 mm | 8 | - | - | 16384 bit | - | PARALLEL | NON-VOLATILE SRAM | - | - | - | - | - | - | - | - | - | YES | - | - | - | 36.32 mm | 15.24 mm | - | - | ||
![]() X24026Y Xicor Inc | In Stock | - | Datasheet | NO | - | 8 | - | 0.1 MHz | XICOR INC | - | - | 256 words | 256 | 70 °C | - | UNSPECIFIED | - | - | CARD | UNSPECIFIED | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | X-XXMA-X8 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | SYNCHRONOUS | 0.002 mA | - | 256X8 | OPEN-DRAIN | - | 8 | - | 0.00005 A | 2048 bit | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 100 | - | - | - | - | - | - | 1010DDDR | - | - | - | - | - | ||
![]() X2864ADI Xicor Inc | In Stock | - | Datasheet | NO | - | 28 | 300 ns | - | XICOR INC | - | - | 8192 words | 8000 | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | e0 | TIN LEAD | - | - | 16 BYTE PAGE WRITE; OVER 100 YEARS DATA RETENTION | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T28 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | - | 8KX8 | 3-STATE | 7.24 mm | 8 | - | - | 65536 bit | - | PARALLEL | EEPROM | 5 V | - | - | 10 ms | 100 | - | YES | NO | NO | - | 16 words | - | - | 37.15 mm | 15.24 mm | - | - | ||
![]() X25097VI-2.7T4 Xicor Inc | In Stock | - | Datasheet | YES | - | 8 | - | 5 MHz | XICOR INC | - | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | 3.3 V | - | - | - | - | - | 1 MILLION ENDURANCE CYCLES; 100 YEARS DATA RETENTION | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | R-PDSO-G8 | Not Qualified | - | 5.5 V | - | INDUSTRIAL | 2.7 V | - | - | - | SYNCHRONOUS | - | - | 1KX8 | 3-STATE | 1.2 mm | 8 | - | - | 8192 bit | - | SERIAL | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 10 ms | 100 | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | - | - | ||
![]() X28C512DMB-25 Xicor Inc | In Stock | - | Datasheet | NO | - | 32 | 250 ns | - | XICOR INC | - | - | 65536 words | 64000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | e0 | TIN LEAD | - | - | 100000 ENDURANCE CYCLES; 10 YEARS DATA RETENTION; 128-BYTE PAGE | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T32 | Not Qualified | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | ASYNCHRONOUS | 0.05 mA | - | 64KX8 | 3-STATE | 5.9 mm | 8 | - | 0.0005 A | 524288 bit | MIL-STD-883 | PARALLEL | EEPROM | 5 V | - | 10000 Write/Erase Cycles | 10 ms | 10 | - | YES | YES | NO | - | 128 words | - | - | - | 15.24 mm | - | - |