- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
Xicor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Output Enable | Page Size | I2C Control Byte | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2816BDI-35 Xicor Inc | In Stock | - | Datasheet | NO | 24 | 350 ns | - | XICOR INC | - | 2048 words | 2000 | 85 °C | -40 °C | CERAMIC | DIP | - | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T24 | Not Qualified | - | INDUSTRIAL | - | - | - | 0.14 mA | 2KX8 | - | - | 8 | 0.07 A | 16384 bit | - | PARALLEL | EEPROM | - | - | - | - | - | - | YES | NO | NO | - | 16 words | - | - | - | ||
![]() X28256DI-35 Xicor Inc | In Stock | - | Datasheet | NO | 28 | 350 ns | - | XICOR INC | - | 32768 words | 32000 | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-GDIP-T28 | Not Qualified | 5.25 V | INDUSTRIAL | 4.75 V | - | ASYNCHRONOUS | 0.12 mA | 32KX8 | 3-STATE | 7.24 mm | 8 | - | 262144 bit | - | PARALLEL | EEPROM | 5 V | - | - | - | - | - | YES | NO | NO | - | 64 words | - | 37.15 mm | 15.24 mm | ||
![]() X25401SI Xicor Inc | In Stock | - | Datasheet | YES | 8 | - | - | XICOR INC | - | 16 words | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 1 | SYNCHRONOUS | 0.01 mA | 16X16 | 3-STATE | 1.75 mm | 16 | 0.00005 A | 256 bit | - | SERIAL | NON-VOLATILE SRAM | - | - | - | - | - | - | - | - | - | NO | - | - | 4.9 mm | 3.9 mm | ||
![]() X24012PI Xicor Inc | In Stock | - | Datasheet | NO | 8 | - | 0.1 MHz | XICOR INC | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | 2 WIRE INTERFACE;PAGE WRITE | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | SYNCHRONOUS | 0.001 mA | 128X8 | - | 4.07 mm | 8 | 0.00003 A | 1024 bit | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 100 | - | - | - | - | - | - | 1010DDDR | 10.03 mm | 7.62 mm | ||
![]() X25057MI-2.7T2 Xicor Inc | In Stock | - | Datasheet | YES | 8 | - | 5 MHz | XICOR INC | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | 3.3 V | - | - | - | 1 MILLION/BYTE ENDURANCE CYCLES; 100 YEARS DATA RETENTION | - | DUAL | GULL WING | 1 | 0.65 mm | unknown | S-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | - | SYNCHRONOUS | - | 512X8 | 3-STATE | 1.1 mm | 8 | - | 4096 bit | - | SERIAL | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 10 ms | 100 | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() X25020SI-3 Xicor Inc | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | XICOR INC | 2A | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 3 V | e0 | - | TIN LEAD | 100K ENDURANCE CYCLES; DATA RETENTION = 100 YEARS | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 3 V | - | SYNCHRONOUS | 0.003 mA | 256X8 | 3-STATE | 1.75 mm | 8 | 0.00015 A | 2048 bit | - | SERIAL | EEPROM | - | SPI | 100000 Write/Erase Cycles | 10 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() X25041SI Xicor Inc | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | XICOR INC | - | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 3 WIRE SERIAL INTERFACE; SPI BUS INTERFACE | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | SYNCHRONOUS | 0.003 mA | 512X8 | 3-STATE | 1.75 mm | 8 | 0.00015 A | 4096 bit | - | SERIAL | EEPROM | - | SPI | 100000 Write/Erase Cycles | 10 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() X28C512EMB-12 Xicor Inc | In Stock | - | Datasheet | YES | 32 | 120 ns | - | XICOR INC | - | 65536 words | 64000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC32,.45X.55 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | No | 5 V | e0 | - | TIN LEAD | 100000 ENDURANCE CYCLES; 10 YEARS DATA RETENTION; 128-BYTE PAGE | - | QUAD | NO LEAD | 1 | 1.27 mm | unknown | R-CQCC-N32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.05 mA | 64KX8 | 3-STATE | 3.048 mm | 8 | 0.0005 A | 524288 bit | MIL-STD-883 | PARALLEL | EEPROM | 5 V | - | 10000 Write/Erase Cycles | 10 ms | 10 | - | YES | YES | NO | - | 128 words | - | 13.97 mm | 11.43 mm | ||
![]() X28C256EMB-20 Xicor Inc | In Stock | - | Datasheet | YES | 32 | 200 ns | - | XICOR INC | - | 32768 words | 32000 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC32,.45X.55 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | No | 5 V | e0 | - | TIN LEAD | 100000 ENDURANCE WRITE CYCLES; 100 YEARS DATA RETENTION | - | QUAD | NO LEAD | 1 | 1.27 mm | unknown | R-CQCC-N32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.06 mA | 32KX8 | 3-STATE | 3.05 mm | 8 | 0.0005 A | 262144 bit | MIL-STD-883 | PARALLEL | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 10 ms | 100 | - | YES | YES | NO | - | 64 words | - | 13.97 mm | 11.43 mm | ||
![]() X24C00M Xicor Inc | In Stock | - | Datasheet | YES | 8 | - | 1 MHz | XICOR INC | - | 16 words | 16 | 70 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | 1 | 0.65 mm | unknown | S-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.003 mA | 16X8 | 3-STATE | 1.07 mm | 8 | 0.00005 A | 128 bit | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | 5 ms | 100 | - | - | - | - | - | - | - | 3 mm | 3 mm | ||
![]() X25128SI-2.7T1 Xicor Inc | In Stock | - | Datasheet | YES | 16 | - | 2 MHz | XICOR INC | - | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 V | - | - | - | DATA RETENTION > 100 YEARS | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | - | SYNCHRONOUS | - | 16KX8 | 3-STATE | 1.75 mm | 8 | - | 131072 bit | - | SERIAL | EEPROM | - | SPI | - | 10 ms | 100 | - | - | - | - | - | - | - | 9.9 mm | 3.9 mm | ||
![]() X24C16S8-3 Xicor Inc | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | XICOR INC | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | 2 WIRE INTERFACE;PAGE WRITE | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 3 V | - | SYNCHRONOUS | 0.003 mA | 2KX8 | OPEN-DRAIN | 1.75 mm | 8 | 0.00005 A | 16384 bit | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 100 | - | - | - | - | - | - | 1010MMMR | 4.9 mm | 3.9 mm | ||
![]() X25097VI-2.7T4 Xicor Inc | In Stock | - | Datasheet | YES | 8 | - | 5 MHz | XICOR INC | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | 3.3 V | - | - | - | 1 MILLION ENDURANCE CYCLES; 100 YEARS DATA RETENTION | - | DUAL | GULL WING | 1 | 0.65 mm | unknown | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2.7 V | - | SYNCHRONOUS | - | 1KX8 | 3-STATE | 1.2 mm | 8 | - | 8192 bit | - | SERIAL | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 10 ms | 100 | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() X28C512DMB-25 Xicor Inc | In Stock | - | Datasheet | NO | 32 | 250 ns | - | XICOR INC | - | 65536 words | 64000 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | 100000 ENDURANCE CYCLES; 10 YEARS DATA RETENTION; 128-BYTE PAGE | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-GDIP-T32 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.05 mA | 64KX8 | 3-STATE | 5.9 mm | 8 | 0.0005 A | 524288 bit | MIL-STD-883 | PARALLEL | EEPROM | 5 V | - | 10000 Write/Erase Cycles | 10 ms | 10 | - | YES | YES | NO | - | 128 words | - | - | 15.24 mm | ||
![]() X2004DM Xicor Inc | In Stock | - | Datasheet | NO | 28 | 300 ns | - | XICOR INC | - | 512 words | 512 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-GDIP-T28 | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 512X8 | - | - | 8 | - | 4096 bit | - | PARALLEL | NON-VOLATILE SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X2816API Xicor Inc | In Stock | - | Datasheet | NO | 24 | 300 ns | - | XICOR INC | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | BYTE WRITE; OVER 100 YEARS DATA RETENTION | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T24 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | 0.11 mA | 2KX8 | - | 4.82 mm | 8 | 0.04 A | 16384 bit | - | PARALLEL | EEPROM | 5 V | - | - | - | 100 | - | NO | NO | NO | - | - | - | 31.56 mm | 15.24 mm | ||
![]() X24645A-2.7 Xicor Inc | In Stock | - | Datasheet | YES | 8 | - | 0.1 MHz | XICOR INC | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.200 INCH, PLASTIC, EIAJ, SOIC-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | 2 WIRE SERIAL INTERFACE | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 2.7 V | - | SYNCHRONOUS | 0.003 mA | 8KX8 | OPEN-DRAIN | 2.03 mm | 8 | 0.000001 A | 65536 bit | - | SERIAL | EEPROM | - | I2C | 100000 Write/Erase Cycles | 10 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | DDMMMMMR | 5.31 mm | 5.27 mm | ||
![]() X2816CSI-15 Xicor Inc | In Stock | - | Datasheet | YES | 24 | 150 ns | - | XICOR INC | - | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | - | TIN LEAD | PAGE WRITE | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G24 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | ASYNCHRONOUS | 0.11 mA | 2KX8 | 3-STATE | 2.65 mm | 8 | 0.05 A | 16384 bit | - | PARALLEL | EEPROM | 5 V | - | - | - | - | - | YES | NO | NO | - | 16 words | - | 15.4 mm | 7.5 mm | ||
![]() X25170S8-2.5 Xicor Inc | In Stock | - | Datasheet | YES | 8 | - | 5 MHz | XICOR INC | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | 1 MILLION ENDURANCE CYCLES; 100 YEARS DATA RETENTION | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 2.5 V | - | SYNCHRONOUS | 0.005 mA | 2KX8 | - | 1.75 mm | 8 | 0.000001 A | 16384 bit | - | SERIAL | EEPROM | - | SPI | 100000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() X2816CS-20T1 Xicor Inc | In Stock | - | Datasheet | YES | 24 | 200 ns | - | XICOR INC | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-24 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 V | - | - | - | PAGE WRITE | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 2KX8 | 3-STATE | 2.65 mm | 8 | - | 16384 bit | - | PARALLEL | EEPROM | 5 V | - | - | - | - | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm |