- Package / Case
- Reset
- Type
- Voltage - Threshold
- Max Operating Temperature
- Min Operating Temperature
- Mount
- RoHS Status
- Lead Free
- Packaging
- Adjustable Threshold
- Frequency
Attribute column
Manufacturer
Xicor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Watchdog Timers | Packaging | JESD-609 Code | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Frequency | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X4165S8-2.7A Xicor | In Stock | - | - | Surface Mount | SOIC | - | - | Bulk | e0 | 8 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | 70°C | 0°C | DUAL | GULL WING | 1 | 5V | 400kHz | R-PDSO-G8 | Not Qualified | 5.5V | COMMERCIAL | 2.7V | 1 | - | - | 2kB | - | - | YES | Active High | 2.92V | 1 | 100 ms | - | - | - | - | - | - | 4.89mm | 3.9mm | - | RoHS Compliant | Contains Lead | ||
![]() X4043S8IZ-2.7A Xicor | In Stock | - | - | Surface Mount | SOIC | 8 | Yes | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.7V | - | 3mA | 3mA | - | Active Low | 2.92V | - | 100 ms | 2.85V | 3V | 2.85V | 3V | 1 | 400 ms | - | - | - | RoHS Compliant | - | ||
![]() X5083V8I-4.5A Xicor | In Stock | - | - | Surface Mount | TSSOP | - | - | Bulk | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | 3.3MHz | - | - | - | - | - | - | - | - | 1000B | - | - | - | Active Low | 4.63V | 1 | 100 ms | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() X4045P-2.7 Xicor | In Stock | - | - | Through Hole | DIP | - | - | Bulk | - | - | Simple Reset/Power-On Reset | - | 70°C | 0°C | - | - | - | - | 400kHz | - | - | - | - | - | - | - | - | 500B | - | - | - | Active High | 2.62V | 1 | 100 ms | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() X5165S8IZ-2.7A Xicor | In Stock | - | - | Surface Mount | SOIC | 8 | Yes | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.7V | - | 5mA | 5mA | - | Active High | 2.92V | - | 100 ms | 2.85V | 3V | 2.85V | 3V | 1 | 280 ms | - | - | No | RoHS Compliant | - | ||
![]() X5043S8-2.7AT1 Xicor | In Stock | - | - | Surface Mount | SOIC | - | - | Tape & Reel (TR) | - | - | Simple Reset/Power-On Reset | - | 70°C | 0°C | - | - | - | - | 3.3MHz | - | - | - | - | - | - | - | - | 500B | - | - | - | Active Low | 2.92V | 1 | 100 ms | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |