- Additional Feature
- Clock Frequency-Max (fCLK)
- Data Retention Time-Min
- Endurance
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
Xicor Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X76F400S8 Xicor Inc | In Stock | - | Datasheet | YES | 8 | 1 MHz | XICOR INC | 512 words | 512 | 70 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | NOR TYPE | TIN LEAD | DATA RETENTION = 100 YEARS | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.003 mA | 512X8 | - | 1.75 mm | 8 | 0.000001 A | 4096 bit | SERIAL | FLASH | 5 V | - | 100000 Write/Erase Cycles | 10 ms | 100 | SOFTWARE | 4.9 mm | 3.9 mm | ||
![]() X76F100S8 Xicor Inc | In Stock | - | Datasheet | YES | 8 | 1 MHz | XICOR INC | 128 words | 128 | 70 °C | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 5 V | e0 | NOR TYPE | TIN LEAD | 100000 ENDURANCE WRITE CYCLES; DATA RETENTION = 100 YEARS | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.003 mA | 128X8 | OPEN-DRAIN | 1.75 mm | 8 | 0.000001 A | 1024 bit | SERIAL | FLASH | 5 V | - | 100000 Write/Erase Cycles | 10 ms | 100 | SOFTWARE | 4.9 mm | 3.9 mm | ||
![]() X25F064V Xicor Inc | In Stock | - | Datasheet | YES | 20 | 1 MHz | XICOR INC | 8192 words | 8000 | 70 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | No | 3.3 V | e0 | NOR TYPE | TIN LEAD | 100K ENDURANCE CYCLES; DATA RETENTION = 100 YEARS | DUAL | GULL WING | 1 | 0.65 mm | unknown | R-PDSO-G20 | Not Qualified | 3.6 V | COMMERCIAL | 1.8 V | SYNCHRONOUS | 0.005 mA | 8KX8 | 3-STATE | 1.2 mm | 8 | 0.000001 A | 65536 bit | SERIAL | FLASH | 1.8 V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | 6.5 mm | 4.4 mm | ||
![]() X76F100Y Xicor Inc | In Stock | - | Datasheet | NO | 8 | 1 MHz | XICOR INC | 128 words | 128 | 70 °C | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | 5 V | - | NOR TYPE | - | 100000 ENDURANCE WRITE CYCLES; DATA RETENTION = 100 YEARS | UNSPECIFIED | UNSPECIFIED | 1 | - | unknown | R-XXMA-X8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | - | 128X8 | OPEN-DRAIN | - | 8 | - | 1024 bit | SERIAL | FLASH CARD | 5 V | - | 100000 Write/Erase Cycles | 10 ms | 100 | - | - | - | ||
![]() X76F102M8 Xicor Inc | In Stock | - | Datasheet | YES | 8 | 1 MHz | XICOR INC | 128 words | 128 | 70 °C | PLASTIC/EPOXY | TSSOP | MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | No | 5 V | e0 | NOR TYPE | TIN LEAD | DATA RETENTION = 100 YEARS | DUAL | GULL WING | 1 | 0.65 mm | unknown | S-PDSO-G8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.003 mA | 128X8 | - | 1.1 mm | 8 | 0.000001 A | 1024 bit | SERIAL | FLASH | 5 V | - | 100000 Write/Erase Cycles | 10 ms | 100 | SOFTWARE | 3 mm | 3 mm | ||
![]() X76F200P Xicor Inc | In Stock | - | Datasheet | NO | 8 | 1 MHz | XICOR INC | 256 words | 256 | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | NOR TYPE | TIN LEAD | 100 YEARS DATA RETENTION | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.003 mA | 256X8 | - | 4.32 mm | 8 | 0.000001 A | 2048 bit | SERIAL | FLASH | 5 V | - | 100000 Write/Erase Cycles | 10 ms | 100 | SOFTWARE | 10.03 mm | 7.62 mm | ||
![]() X25F128P-5 Xicor Inc | In Stock | - | Datasheet | NO | 8 | 1 MHz | XICOR INC | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | NOR TYPE | TIN LEAD | SPI SERIAL FLASH | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.005 mA | 16KX8 | 3-STATE | 4.32 mm | 8 | 0.00001 A | 131072 bit | SERIAL | FLASH | 5 V | SPI | 100000 Write/Erase Cycles | - | 100 | HARDWARE/SOFTWARE | 10.03 mm | 7.62 mm |