- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 291-5.1K-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-5.1K-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.65 | Details | Yes | 0.007633 oz | - | 250 V | 250 V | Bulk | CF-RC | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 51 kOhms | Tin (Sn) | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 299-100K Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 200 V | 200 V | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 100 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | ||
![]() 291-10M-RC Xicon | 400 | - | - | - | - | - | - | 2 | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-10M-RC | 291-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.65 | Details | Yes | 0.008245 oz | - | - | 250 V | Bulk | CF-RC | 5 % | e3 | - | - | EAR99 | - 1500 PPM / C, 0 PPM / C | Standard | 10 MOhms | Tin (Sn) | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Bulk | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.6 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 291-10K-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-10K-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.64 | Details | Yes | 0.007383 oz | - | 250 V | 250 V | Bulk | CF-RC | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 10 kOhms | Tin (Sn) | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 291-360K Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 250 V | 250 V | Bulk | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 360 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() 291-10/AP Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 250 V | - | - | 5 % | - | - | Axial | - | 350 ppm/°C | - | 10 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() 291-330-RC Xicon | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | Xicon | 100 | XICON PASSIVE COMPONENTS | Xicon | 291-330-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.61 | Details | Yes | 0.010522 oz | - | 250 V | 250 V | Bulk | CF-RC | 5 % | e3 | - | Axial | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 330 Ohms | Tin (Sn) | 155 °C | -55 °C | Carbon Film | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 291-1M/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 2 | Xicon | 5000 | XICON PASSIVE COMPONENTS | Xicon | 291-1M/REEL-RC | 291-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.66 | Details | Yes | 0.010071 oz | - | - | 250 V | Reel | CF-RC | 5 % | e3 | - | - | EAR99 | - 700 PPM / C, 0 PPM / C | Standard | 1 MOhms | Tin (Sn) | - | - | - | - | - | Resistors | 250 mW (1/4 W) | TR | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.6 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 280-CR25-2.0-RC Xicon | In Stock | - | - | - | - | - | - | - | Xicon | 10 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 1.252176 oz | - | - | - | Bulk | CR-RC | 5 % | - | - | - | - | 400 PPM / C | Cement Power Resistor | 2 Ohms | - | - | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | 13.5 mm | 64 mm | 14.5 mm | - | ||
![]() 291-20K/AP Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 250 V | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 20 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() 291-680K Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 250 V | - | Bulk | - | - | - | - | - | - | - | - | 680 kΩ | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291-910/AP Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 250 V | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 910 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() 291-510-RC Xicon | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-510-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.64 | Compliant | Yes | 0.006768 oz | - | 250 V | 250 V | Bulk | CF-RC | 5 % | e3 | - | Axial | EAR99 | 0 ppm/°C | Standard | 510 Ω | Tin (Sn) | 155 °C | -55 °C | Carbon Film | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 600 µm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 301-75-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | CR5-RC | 5% | e3 | 2 | SMD/SMT | EAR99 | 200 ppm/°C | - | 7.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | 62.5mW | TR | - | Chip | FIXED RESISTOR | - | - | 1608 | 0.0625W | 0603 | - | - | - | - | - | - | - | - | - | - | 450μm | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() 292-6.81K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | 1% | - | - | SMD/SMT | - | 200 ppm/°C | - | 6.81kOhm | - | 125°C | -55°C | - | - | - | - | 100mW | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 291-330/REEL Xicon | In Stock | - | - | - | - | - | - | 2 | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-330/REEL | 291 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | 8.06 | - | No | - | - | - | - | - | CF | 5% | - | - | - | EAR99 | -450 ppm/°C | - | 330 Ω | - | - | - | - | - | - | Fixed Resistors | - | TR | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291-2.2K/AP Xicon | In Stock | - | - | - | - | - | - | 2 | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-22K/AP | 291 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | 8.63 | - | No | - | - | - | - | - | CF | 5% | - | - | - | EAR99 | -450 ppm/°C | - | 22000 Ω | - | - | - | - | - | - | Fixed Resistors | - | Ammo Pack | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291-470K Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 250 V | 250 V | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 470 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() 291-33/REEL Xicon | In Stock | - | - | - | - | - | - | 2 | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-33/REEL | 291 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | 8.06 | - | No | - | - | - | - | - | CF | 5% | - | - | - | EAR99 | -450 ppm/°C | - | 33 Ω | - | - | - | - | - | - | Fixed Resistors | - | TR | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291-120/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | Xicon | 1000 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | - | - | 250 V | Cut Tape | CF-RC | 5 % | - | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 120 Ohms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - |