- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Product Type | Features | Product Category | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 291-470K Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 250 V | 250 V | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 470 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() 291-33/REEL Xicon | In Stock | - | - | - | - | - | - | 2 | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-33/REEL | 291 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | 8.06 | - | No | - | - | - | - | - | CF | 5% | - | - | - | EAR99 | -450 ppm/°C | - | 33 Ω | - | - | - | - | - | - | Fixed Resistors | - | TR | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | - | ||
![]() 291-120/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | Xicon | 1000 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | - | - | 250 V | Cut Tape | CF-RC | 5 % | - | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 120 Ohms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Carbon Film Resistors | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 291-16K/AP Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 250 V | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 16 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() 291-820K-RC Xicon | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-820K-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.66 | Compliant | Yes | 0.010849 oz | - | 250 V | 250 V | Bulk | CF-RC | 5 % | e3 | - | Axial | - | 0 ppm/°C | Standard | 820 kΩ | Tin (Sn) | 155 °C | -55 °C | Carbon Film | FLAME PROOF | - | Resistors | 250 mW | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 600 µm | 70 °C | Carbon Film Resistors | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 299-510/AP Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 200 V | 200 V | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 510 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | ||
![]() 292-75K Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CR1 | 1% | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | - | 7.5kOhm | - | 125°C | -55°C | - | - | - | - | 100mW | TR | - | Chip | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | 150V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 30BJ500-1.1K Xicon | In Stock | - | - | - | - | - | - | - | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 30BJ500-1.1K | CC | - | - | - | 125 °C | -55 °C | Axial, | 3.5 mm | 9.5 mm | TUBULAR PACKAGE | Axial | Obsolete | 8.63 | - | No | - | - | - | - | - | CC | 5% | - | - | - | EAR99 | - | - | 1100 Ω | - | - | - | - | - | - | Fixed Resistors | - | Tape | CARBON COMPOSITION | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.5 W | - | 27 mm | 350 V | 0.74 mm | - | - | - | - | - | - | - | - | - | ||
![]() 291-1K-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-1K-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.61 | Details | Yes | 0.007383 oz | - | - | 250 V | Bulk | CF-RC | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 1 kOhms | Tin (Sn) | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.6 mm | 70 °C | Carbon Film Resistors | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 291-100K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | Xicon | 5000 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.011107 oz | - | - | 250 V | Reel | CF-RC | 5 % | - | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 100 kOhms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | Carbon Film Resistors | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | - | ||
![]() 293-2K Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 350 V | 350 V | Bulk | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 2 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | - | ||
![]() 299-1.2K-RC Xicon | In Stock | - | - | Through Hole | - | - | - | 2 | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 299-1.2K-RC | 299-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.64 | Compliant | Yes | 0.005291 oz | - | 200 V | 200 V | Bulk | CF-RC | 5 % | e3 | - | Axial | EAR99 | 0 ppm/°C | Standard | 1.2 kΩ | Tin (Sn) | 155 °C | -55 °C | Carbon Film | - | - | Resistors | 125 mW | Bulk | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.125 W | - | 28 mm | 200 V | 450 µm | - | Carbon Film Resistors | - | Carbon Film Resistors - Through Hole | 1.85 mm | - | 3.5 mm | - | - | ||
![]() 299-5.1K Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 200 V | 200 V | Bulk | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 5.1 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | ||
![]() 291-82K Xicon | In Stock | - | - | - | - | - | - | 2 | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-8.2K | 291 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | 8.63 | - | No | - | - | - | - | Bulk | CF | 5% | - | - | - | EAR99 | -450 ppm/°C | - | 82 kΩ | - | - | - | - | - | - | Fixed Resistors | - | Bulk | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | - | ||
![]() 30BJ250-27 Xicon | In Stock | - | - | - | - | - | - | - | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 30BJ250-27 | CC | - | - | - | 125 °C | -55 °C | Axial, | 2.3 mm | 6.4 mm | TUBULAR PACKAGE | Axial | Obsolete | 8.62 | - | No | - | - | - | - | - | CC | 5% | - | - | - | EAR99 | - | - | 27 Ω | NOT SPECIFIED | - | - | - | - | - | Fixed Resistors | - | Tape | CARBON COMPOSITION | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.25 W | - | 27 mm | 250 V | 0.6 mm | - | - | - | - | - | - | - | - | - | ||
![]() 291-240 Xicon | In Stock | - | - | - | - | - | - | 2 | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-240 | 291 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | 8.63 | - | No | - | - | - | - | - | CF | 5% | - | - | - | EAR99 | -450 ppm/°C | - | 240 Ω | - | - | - | - | - | - | Fixed Resistors | - | Bulk | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | - | ||
![]() 30BJ500-27 Xicon | In Stock | - | - | - | - | - | - | - | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 30BJ500-27 | CC | - | - | - | 125 °C | -55 °C | Axial, | 3.5 mm | 9.5 mm | TUBULAR PACKAGE | Axial | Obsolete | 8.63 | - | No | - | - | - | - | - | CC | 5% | - | - | - | EAR99 | - | - | 27 Ω | - | - | - | - | - | - | Fixed Resistors | - | Tape | CARBON COMPOSITION | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.5 W | - | 27 mm | 350 V | 0.74 mm | - | - | - | - | - | - | - | - | - | ||
![]() 301-10K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | CR5-RC | 5% | e3 | 2 | SMD/SMT | EAR99 | 200 ppm/°C | - | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | 62.5mW | TR | - | Chip | FIXED RESISTOR | - | - | 1608 | 0.0625W | 0603 | - | - | - | - | - | - | - | - | 450μm | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() 292-2.74K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | 292-RC | 1% | e3 | 2 | SMD/SMT | EAR99 | 200 ppm/°C | - | 2.74kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thick Film | - | - | - | 100mW | TR | - | Chip | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 292-6.04K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | 292-RC | 1% | e3 | 2 | SMD/SMT | EAR99 | 200 ppm/°C | - | 6.04kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thick Film | - | - | - | 100mW | TR | - | Chip | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant |