- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 299-390K/AP Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 200 V | 200 V | - | - | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 390 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | ||
![]() 294-470K-RC Xicon | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 294-470 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | 0.021235 oz | 500 V | 500 V | -55°C ~ 155°C | Bulk | CF-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | 2 | Axial | - | - 700 PPM / C, 0 PPM / C | Standard | 470 kOhms | - | 155 °C | -55 °C | Carbon Film | 1W | - | - | Resistors | 1 W | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.8 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | - | 12 mm | - | ||
![]() 281-10-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | Xicon | 100 | - | Xicon | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | - | 350 PPM / C | - | 10 Ohms | - | - | - | - | - | - | - | Resistors | 1 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 4 mm | - | - | 10 mm | - | ||
![]() 293-1K-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | 293-1K-R | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | 0.012982 oz | - | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 5 % | - | 2 | - | - | - 450 PPM / C, 0 PPM / C | Standard | 1 kOhms | - | - | - | Carbon Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 293-10K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | Xicon | 1000 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.014329 oz | - | 350 V | - | Reel | CF-RC | - | 5 % | - | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 1 kOhms | - | - | - | - | - | - | - | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 293-2.2K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | Xicon | 3000 | XICON PASSIVE COMPONENTS | Xicon | 293-2.2K/REEL-RC | 293-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 3.5 mm | 10 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.52 | Details | Yes | - | 0.017637 oz | - | 350 V | - | Reel | CF-RC | - | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 2.2 kOhms | Tin (Sn) | - | - | - | - | - | - | Resistors | 500 mW (1/2 W) | TR | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.5 W | 28 mm | 350 V | - | 0.54 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 294-100K-RC Xicon | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 294-100 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Compliant | - | - | 0.022478 oz | 500 V | 500 V | -55°C ~ 155°C | Bulk | CF-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | 2 | Axial | - | 0 ppm/°C | Standard | 100 kΩ | - | 155 °C | -55 °C | Carbon Film | 1W | - | - | Resistors | 1 W | - | Carbon Film | - | - | - | Axial | - | - | - | - | 800 µm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | - | 12 mm | - | ||
![]() 291-75-RC Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Xicon | 200 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.008983 oz | 250 V | 250 V | - | Bulk | CF-RC | - | 5 % | - | - | Axial | - | 0 ppm/°C | Standard | 75 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | - | Resistors | 250 mW | - | Carbon Film | - | - | - | Axial | - | - | - | - | 600 µm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 299-470-RC Xicon | In Stock | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 299-470-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.66 | Details | Yes | - | 0.006429 oz | 200 V | 200 V | - | Bulk | CF-RC | - | 5 % | e3 | - | Axial | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 470 Ohms | Tin (Sn) | 155 °C | -55 °C | Carbon Film | - | FLAME PROOF | - | Resistors | 125 mW (1/8 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | 0.45 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 291-27/REEL Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-27/REEL | 291 | - | - | - | - | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 5.68 | Non-Compliant | No | - | - | - | 250 V | - | - | CF | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 27 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | - | Fixed Resistors | 250 mW | TR | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | - | - | - | - | 6.8 mm | - | ||
![]() 291-22-RC Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | 2 | - | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-22-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.84 | Details | Yes | - | 0.006692 oz | 250 V | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | Axial | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 22 Ohms | Tin (Sn) | 155 °C | -55 °C | Carbon Film | - | - | - | Resistors | 250 mW (1/4 W) | Bulk | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 291-330/AP-RC Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Xicon | 1000 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.008165 oz | 250 V | 250 V | - | Reel | CF-RC | - | 5 % | - | - | Axial | - | - 450 PPM / C, 0 PPM / C | Standard | 330 Ohms | - | 155 °C | -55 °C | Carbon Film | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.6 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 291-2M-RC Xicon | In Stock | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-2M-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.63 | Details | Yes | - | 0.007055 oz | 250 V | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | Axial | EAR99 | - 1500 PPM / C, 0 PPM / C | Standard | 2 MOhms | Tin (Sn) | 155 °C | -55 °C | Carbon Film | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 280-CR10-20K-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | 280-CR10 | Xicon | 10 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | 0.476950 oz | - | - | -55°C ~ 155°C | Bulk | CR-RC | - | 5 % | - | 2 | - | - | 350 PPM / C | Cement Power Resistor | 20 kOhms | - | - | - | Metal Oxide Film | 10W | - | - | Resistors | 10 W | - | Wirewound | - | - | - | Axial | - | - | - | - | 0.75 mm | - | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 299-470K Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 200 V | - | Bulk | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 470 kΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | ||
![]() 294-2M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | Xicon | 100 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.172313 oz | - | 500 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 2 MOhms | - | - | - | - | - | - | - | Resistors | 1 W | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.8 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | - | 12 mm | - | ||
![]() 291-36K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-3.6K/REEL-RC | 291-RC | - | - | - | - | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 5.72 | - | Yes | - | - | - | - | - | - | CF-RC | - | 5% | - | - | - | EAR99 | -450 ppm/°C | - | 3600 Ω | - | - | - | - | - | - | - | Fixed Resistors | - | TR | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291-2.2M/AP Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-2.2M/AP | 291 | - | - | - | - | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 5.73 | - | No | - | - | - | - | - | - | CF | - | 5% | - | - | - | EAR99 | -1500 ppm/°C | - | 2200000 Ω | - | - | - | - | - | - | - | Fixed Resistors | - | Ammo Pack | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 299-4.7K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 299-47K-RC | 299-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.52 | Details | Yes | Carbon Film Resistors - Through Hole 4.7Kohms 0.05 | 0.005224 oz | - | 200 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 4.7 kOhms | Tin (Sn) | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | Bulk | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | 0.45 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 293-120-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | 293-120 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | 0.017637 oz | - | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 5 % | - | 2 | - | - | - 450 PPM / C, 0 PPM / C | Standard | 120 Ohms | - | - | - | Carbon Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - |