- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 26033K Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | CR5-RC | - | 5% | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | - | 3.3kOhm | - | 125°C | -55°C | - | - | - | - | - | 100mW | TR | - | Chip | FIXED RESISTOR | - | - | 2012 | 0.1W | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 291-270-RC Xicon | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | Xicon | 100 | XICON PASSIVE COMPONENTS | Xicon | 291-270-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.66 | Details | Yes | 0.006768 oz | - | - | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 270 Ohms | Tin (Sn) | - | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | - | ||
![]() 291-33K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | Xicon | 5000 | XICON PASSIVE COMPONENTS | Xicon | 291-3.3K/REEL-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.67 | Details | Yes | 0.010136 oz | - | - | 250 V | - | Reel | CF-RC | - | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 33 kOhms | Tin (Sn) | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | TR | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | - | 0.6 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | - | ||
![]() 299-82/AP Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 200 V | 200 V | - | - | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 82 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | - | - | ||
![]() 291-470-RC Xicon | In Stock | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-470-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.63 | Compliant | Yes | 0.008262 oz | - | 250 V | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | Axial | EAR99 | 0 ppm/°C | Standard | 470 Ω | Tin (Sn) | 155 °C | -55 °C | Carbon Film | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | - | 600 µm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | - | ||
![]() 292-20-RC Xicon | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | 1% | - | - | SMD/SMT | - | 200 ppm/°C | - | 20Ohm | - | 125°C | -55°C | - | - | - | - | - | 100mW | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | 550μm | - | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 292-25.5-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | 1% | - | - | SMD/SMT | - | 200 ppm/°C | - | 25.5Ohm | - | 125°C | -55°C | - | - | - | - | - | 100mW | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | 550μm | - | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 283-12-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | Xicon | 100 | - | Xicon | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | Axial | - | 350 ppm/°C | - | 12 Ω | - | 235 °C | -55 °C | - | - | - | - | Resistors | 3 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 5.5 mm | - | - | 16 mm | - | - | ||
![]() 294-24K-RC Xicon | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 294-2 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.021870 oz | - | 500 V | 500 V | -55°C ~ 155°C | Bulk | CF-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | 2 | Axial | - | - 450 PPM / C, 0 PPM / C | Standard | 24 kOhms | - | 155 °C | -55 °C | Carbon Film | 1W | - | - | Resistors | 1 W | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | - | 0.8 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | - | 12 mm | - | - | ||
![]() 291-47/REEL Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 250 V | 250 V | - | - | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 47 Ω | - | 155 °C | -55 °C | Carbon Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() 293-3.9-RC Xicon | In Stock | - | - | Through Hole | Axial | - | - | - | - | - | 293-39-R | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.014521 oz | - | 350 V | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 5 % | - | 2 | Axial | - | - 450 PPM / C, 0 PPM / C | Standard | 39 Ohms | - | 155 °C | -55 °C | Carbon Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | - | 0.54 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | - | ||
![]() 291-15M/REEL Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 250 V | - | - | - | - | 5 % | - | - | Axial | - | 0 ppm/°C | - | 15 MΩ | - | 155 °C | -55 °C | Carbon Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mm | - | - | ||
![]() 294-6.8K-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | 294-68 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.030558 oz | - | - | 500 V | -55°C ~ 155°C | Bulk | CF-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | 2 | - | - | - 450 PPM / C, 0 PPM / C | Standard | 6.8 kOhms | - | - | - | Carbon Film | 1W | - | - | Resistors | 1 W | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | - | 0.8 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | - | 12 mm | - | - | ||
![]() 291-39K Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-39K | 291 | - | - | - | - | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 8.63 | - | No | - | - | - | - | - | - | CF | - | 5% | - | - | - | - | -450 ppm/°C | - | 39000 Ω | - | - | - | - | - | - | - | Fixed Resistors | - | Bulk | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.25 W | - | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291-2.4K-RC Xicon | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-24K-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.24 | Details | Yes | 0.007055 oz | - | - | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 2.4 kOhms | Tin (Sn) | - | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | - | ||
![]() 291-56KAP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | Xicon | 1000 | XICON PASSIVE COMPONENTS | Xicon | 291-5.6K/AP-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.52 | Details | Yes | 0.009028 oz | - | - | 250 V | - | Reel | CF-RC | - | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 56 kOhms | Tin (Sn) | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Ammo Pack | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | - | 0.6 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | - | ||
![]() 291-1.5KREEL Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 291-1.5K/REEL | 291 | - | - | - | - | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 8.01 | - | No | - | - | - | - | - | - | CF | - | 5% | - | - | - | EAR99 | -450 ppm/°C | - | 1500 Ω | - | - | - | - | - | - | - | Fixed Resistors | - | TR | CARBON FILM | Cylindrical | FIXED RESISTOR | unknown | - | - | 0.25 W | - | 28 mm | 250 V | - | 0.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291-39K-RC Xicon | In Stock | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | Xicon | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-3.9K-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.62 | Details | Yes | 0.009748 oz | - | 250 V | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | Axial | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 3.9 kOhms | Tin (Sn) | 155 °C | -55 °C | Carbon Film | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | - | 0.6 mm | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | - | ||
![]() 299-200K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | Xicon | 200 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.006768 oz | - | - | 200 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 200 kOhms | - | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | - | 0.45 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 1.85 mm | - | - | 3.5 mm | - | - | ||
![]() 261-15-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | 261-15 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | 2 | - | - | 350 PPM / C | - | 1.5 Ohms | - | - | - | Metal Oxide Film | 1W | - | - | Resistors | 1 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 5 mm | - | - | 12 mm | - | - |