- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 260-33-RC Xicon | In Stock | - | - | - | - | - | 150V | CR5-RC | 5% | - | 2 | SMD/SMT | - | 200 ppm/°C | 3.3Ohm | - | 125°C | -55°C | - | 100mW | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 292-22.6K-RC Xicon | In Stock | - | - | - | - | - | 150V | - | 1% | - | - | SMD/SMT | - | 200 ppm/°C | 2.26kOhm | - | 125°C | -55°C | Thick Film | 100mW | - | - | - | 2012 | - | 0805 | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 260180RC Xicon | In Stock | - | - | - | - | - | 150V | - | 5% | - | - | SMD/SMT | - | 200 ppm/°C | 180Ohm | - | 125°C | -55°C | - | 100mW | - | - | - | 2012 | - | 0805 | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 263-47K Xicon | In Stock | - | - | - | - | - | - | CR5-RC | 5% | e3 | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 4.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 125mW | TR | Chip | FIXED RESISTOR | 3216 | 0.125W | 1206 | 200V | - | - | - | Non-RoHS Compliant | ||
![]() 263-390K Xicon | In Stock | - | - | 1206 | - | - | - | - | 5% | - | - | SMD/SMT | - | 200 ppm/°C | 390kOhm | - | 125°C | -55°C | - | 125mW | - | - | - | 3216 | - | 1206 | - | - | - | - | Non-RoHS Compliant | ||
![]() 290-46.4K Xicon | In Stock | - | - | 1206 | 125°C | -55°C | - | CR1 | 1% | - | 2 | - | EAR99 | -200200 ppm/°C | 46400Ohm | - | - | - | - | - | TR | Chip | FIXED RESISTOR | - | 0.125W | - | 200V | - | - | - | Non-RoHS Compliant | ||
![]() 263-5.1K Xicon | In Stock | - | - | 1206 | - | - | - | - | 5% | - | - | SMD/SMT | - | 200 ppm/°C | 5.1kOhm | - | 125°C | -55°C | - | 125mW | - | - | - | 3216 | - | 1206 | - | - | - | - | Non-RoHS Compliant | ||
![]() 301-2.0K Xicon | In Stock | - | - | - | - | - | - | CR5-RC | 5% | e3 | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 2kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 62.5mW | TR | Chip | FIXED RESISTOR | 1608 | 0.0625W | 0603 | 50V | - | - | - | Non-RoHS Compliant | ||
![]() 263-3.3K Xicon | In Stock | - | - | 1206 | 125°C | -55°C | - | CR5-RC | 5% | e3 | 2 | - | - | -200200 ppm/°C | 3300Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR | Chip | FIXED RESISTOR | - | 0.125W | - | 200V | - | - | - | RoHS Compliant | ||
![]() 263-180-RC Xicon | In Stock | - | - | - | - | - | 200V | - | 5% | - | - | SMD/SMT | - | 200 ppm/°C | 180Ohm | - | 125°C | -55°C | - | 125mW | - | - | - | 3216 | - | 1206 | - | 550μm | 3.1mm | 1.55mm | Non-RoHS Compliant | ||
![]() 263-1.2K-RC Xicon | In Stock | - | - | - | - | - | 200V | - | 5% | - | - | SMD/SMT | - | 200 ppm/°C | 1.2kOhm | - | 125°C | -55°C | - | 125mW | - | - | - | 3216 | - | 1206 | - | 550μm | 3.1mm | 1.55mm | Non-RoHS Compliant | ||
![]() 292-71.5K Xicon | In Stock | - | - | - | - | - | - | CR1 | 1% | - | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 7.15kOhm | - | 125°C | -55°C | Thick Film | 100mW | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 150V | - | - | - | Non-RoHS Compliant | ||
![]() 292-237K-RC Xicon | In Stock | - | - | 0805 | - | - | 150V | - | 1% | - | - | SMD/SMT | - | 200 ppm/°C | 2.37kOhm | - | 125°C | -55°C | Thick Film | 100mW | - | - | - | 2012 | - | 0805 | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 260-18K Xicon | In Stock | - | - | - | - | - | - | - | 5% | - | - | SMD/SMT | - | 200 ppm/°C | 1.8kOhm | - | 125°C | -55°C | - | 100mW | - | - | - | 2012 | - | 0805 | - | - | - | - | Non-RoHS Compliant | ||
![]() 288-0805-22.1K-RC Xicon | In Stock | - | - | 0805 | - | - | 100V | - | 0.1% | - | - | SMD/SMT | - | 10 ppm/°C | 2.21kOhm | - | 155°C | -55°C | Thin Film | 100mW | - | - | - | 2012 | - | 0805 | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 292-221K-RC Xicon | In Stock | - | - | - | - | - | 150V | 292-RC | 1% | e3 | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 2.21kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 100mW | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 301-120K-RC Xicon | In Stock | - | - | - | - | - | 50V | - | 5% | - | - | SMD/SMT | - | 200 ppm/°C | 120kOhm | - | 125°C | -55°C | - | 62.5mW | - | - | - | 1608 | - | 0603 | - | 450μm | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() 292-309K-RC Xicon | In Stock | - | - | - | - | - | 150V | 292-RC | 1% | e3 | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 3.09kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 100mW | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | - | 550μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() 292-5.62K Xicon | In Stock | - | - | - | - | - | - | CR1 | 1% | e3 | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 5.62kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thick Film | 100mW | TR | Chip | FIXED RESISTOR | 2012 | 0.1W | 0805 | 150V | - | - | - | Non-RoHS Compliant |