- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 262-510-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | - | 510 Ohms | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 263-3.3K-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | - | 1206 | 3216 | 5000 | XICON PASSIVE COMPONENTS | - | 263-33K-RC | CR5-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 1206 | - | 0.55 mm | 3.1 mm | - | SMT | 1.55 mm | Contact Manufacturer | - | 5.6 | Details | Yes | 0.000571 oz | 200 V | - | Reel | CR5-RC | - | 5 % | e3 | - | EAR99 | 200 PPM / C | - | 3.3 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | - | - | - | 125 mW (1/8 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.125 W | - | 200 V | - | - | 1206 | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 280-CR10-330-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | Xicon | - | - | 10 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 330 Ohms | - | - | - | - | - | - | Resistors | 10 W | - | Wirewound | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 291-300-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | Xicon | - | - | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-300-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | - | 6.8 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | - | 4.67 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 300 Ohms | Tin (Sn) | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Bulk | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 294-1.1M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | Xicon | - | - | 100 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.021870 oz | 500 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 1.1 MOhms | - | - | - | - | - | - | Resistors | 1 W | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | - | 12 mm | - | ||
![]() 280-CR10-51-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | Xicon | - | - | 10 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 51 Ohms | - | - | - | - | - | - | Resistors | 10 W | - | Wirewound | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 291-47/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | Xicon | - | - | 5000 | XICON PASSIVE COMPONENTS | Xicon | 291-4.7/REEL-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | - | 6.8 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | - | 5.52 | Details | Yes | 0.007055 oz | 250 V | - | Reel | CF-RC | - | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 47 Ohms | Tin (Sn) | - | - | - | - | - | Resistors | 250 mW (1/4 W) | TR | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 30BJ250-120 Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | XICON PASSIVE COMPONENTS | Xicon Passive Components | 30BJ250-120 | CC | - | - | - | - | 125 °C | -55 °C | - | Axial, | 2.3 mm | - | 6.4 mm | TUBULAR PACKAGE | Axial | - | Obsolete | - | 8.6 | - | No | - | - | - | - | CC | - | 5% | - | - | EAR99 | - | - | 120 Ω | NOT SPECIFIED | - | - | - | - | - | Fixed Resistors | - | Tape | CARBON COMPOSITION | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 27 mm | 250 V | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 291-470K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | Xicon | - | - | 5000 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Reel | CF-RC | - | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 470 kOhms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 282-15-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.028699 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | - | 15 Ohms | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 291-560/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | Xicon | - | - | 1000 | - | Xicon | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Reel | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 560 Ohms | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 301-510-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | - | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | - | 301-510-RC | CR5-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Contact Manufacturer | - | 5.6 | Details | Yes | 0.000071 oz | 50 V | - | Reel | CR5-RC | - | 5 % | e3 | - | EAR99 | 200 PPM / C | - | 510 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 62.5 mW (1/16 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.0625 W | - | 50 V | - | - | 0603 | - | - | - | Thick Film Resistors SMD | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 290-30.1K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | - | 30.1 kOhms | - | - | High Frequency | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 283-39-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | - | 39 Ohms | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 301-1.2M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | - | Reel | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | - | 1.2 MOhms | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 291-1.0-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | Xicon | - | - | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-10-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | - | 6.8 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | - | 4.52 | Details | Yes | 0.008861 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | 350 PPM / C | Standard | 1 Ohms | Tin (Sn) | - | - | - | FLAME PROOF | 8533.10.00.65 | Resistors | 250 mW (1/4 W) | BULK | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | 70 °C | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 299-10-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | Xicon | - | - | 200 | XICON PASSIVE COMPONENTS | Xicon | 299-1.0-RC | 299-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 1.85 mm | - | 3.5 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | - | 4.52 | Details | Yes | 0.004824 oz | 200 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 350 PPM / C, 0 PPM / C | Standard | 10 Ohms | Tin (Sn) | - | - | - | - | - | Resistors | 125 mW (1/8 W) | Bulk | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | 0.45 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 301-6.2-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | - | Reel | CR5-RC | - | 5 % | - | - | - | 400 PPM / C | - | 6.2 Ohms | - | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 293-470-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 293-470 | Xicon | - | - | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Details | - | 0.015390 oz | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 5 % | - | 2 | - | - 450 PPM / C, 0 PPM / C | Standard | 470 Ohms | - | Carbon Film | - | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 301-16-RC Xicon | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | - | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | - | 301-16-RC | - | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Obsolete | - | 5.84 | Details | Yes | 0.000071 oz | 50 V | - | Reel | CR5-RC | - | 5 % | e3 | - | EAR99 | 200 PPM / C | - | 16 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 62.5 mW (1/16 W) | TR | - | Rectangular | FIXED RESISTOR | unknown | SMD/SMT | 0.0625 W | - | 50 V | - | - | 0603 | 70 °C | - | - | Thick Film Resistors SMD | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm |