- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Function | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Interface | Ripple Current | Lead Style | Product Type | Operating Temperature Range | ESR | Fault Protection | Battery Chemistry | Number of Cells | Product | Features | Standard | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 283-110-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 110 Ohms | - | - | - | - | - | - | 3 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | - | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 283-0.82-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 820 mOhms | - | - | - | - | - | - | 3 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | - | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 301-750-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 0603 | 1608 | - | 5000 | XICON PASSIVE COMPONENTS | - | 301-750-RC | CR5-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | - | Obsolete | - | 5.71 | Details | Yes | 0.000071 oz | - | 50 V | - | Reel | CR5-RC | - | 5 % | e3 | - | - | 200 PPM / C | 750 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | - | - | 62.5 mW (1/16 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | - | 0.0625 W | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 282-330K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.025230 oz | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 330 kOhms | - | - | - | - | - | - | 2 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 282-130K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 130 kOhms | - | - | - | - | - | - | 2 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 286-430-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.143120 oz | - | - | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 430 Ohms | - | - | - | - | - | - | 5 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | - | - | 8 mm | - | - | 25 mm | - | ||
![]() 281-680-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 680 Ohms | - | - | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | - | - | 4 mm | - | - | 10 mm | - | ||
![]() 301-220-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 0603 | 1608 | - | 5000 | XICON PASSIVE COMPONENTS | - | 301-220-RC | CR5-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | - | Contact Manufacturer | - | 4.67 | Details | Yes | 0.000071 oz | - | 50 V | - | Reel | CR5-RC | - | 5 % | e3 | - | EAR99 | 200 PPM / C | 220 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | - | - | 62.5 mW (1/16 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | - | 0.0625 W | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 292-39.2-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 0805 | 2012 | - | 5000 | XICON PASSIVE COMPONENTS | - | 292-392-RC | 292-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | - | Contact Manufacturer | - | 5.6 | Details | Yes | 0.000194 oz | - | 150 V | - | Cut Tape | CR1-RC | - | 1 % | e3 | - | EAR99 | 200 PPM / C | 39.2 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | - | - | 125 mW (1/8 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | - | 0.1 W | 150 V | - | 0805 | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 262-3.0K-RC Xicon | In Stock | - | - | - | Axial | - | - | 262-30 | - | - | - | - | 100 | - | - | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217 Dia x 0.630 L (5.50mm x 16.00mm) | 5 % | - | 2 | - | 350 PPM / C | 3 kOhms | - | Metal Oxide Film | - | 2W | - | - | 2 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | - | - | - | - | Metal Oxide Film Resistors | - | - | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 292-2.2K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 0805 | 2012 | - | 5000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | - | 150 V | - | Reel | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | 2.2 kOhms | - | - | High Frequency | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 288-0603-10K-RC Xicor | In Stock | - | - | - | Axial | Axial | - | RNC60 | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | - | 2 | - | ±50ppm/°C | 105 kOhms | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | ||
![]() 288-0603-499-RC Xicor | In Stock | - | - | Surface Mount | SOT-23-8 | SOT-23-8 | - | MAX6442 | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | - | - | - | - | - | - | - | - | - | - | Multi-Chemistry | 2 | - | - | - | - | - | - | - | - | - | ||
![]() 290-750-RC Xicor | In Stock | - | - | - | - | - | 2 | - | TE Connectivity / Raychem | - | - | - | 1 | XICON PASSIVE COMPONENTS | TE Connectivity | 290-750-RC | 290-RC | - | - | - | - | 125 °C | -55 °C | - | SMT, 1206 | 0.55 mm | 3.1 mm | SMT | 1.55 mm | 7-1198312-0 | Contact Manufacturer | - | 5.61 | Details | Yes | - | - | - | - | - | 290-RC | - | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 750 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Fixed Resistors | - | TR | METAL FILM | Chip | FIXED RESISTOR | unknown | - | - | 0.125 W | 200 V | - | 1206 | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | ||
![]() 290-115-RC Xicor | In Stock | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | 0.12 | 200 | - | Cornell Dubilier | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.050981 oz | 50 VDC | - | - | Bulk | TTA | - | 20 % | - | - | - | - | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 220 mA | Straight | Electrolytic Capacitors | - | 1.9894 Ohms | - | - | - | Accessories - Aluminum Electrolytic Capacitors | - | - | Aluminum Electrolytic Capacitors - Axial Leaded | 8 mm | - | - | 16 mm | - | ||
![]() 292-95.3-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 292-76.8-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 263-1.2M-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 260-5.1M-RC Xicor | In Stock | - | - | - | - | - | 2 | - | Amphenol Commercial Products | - | - | - | 350 | XICON PASSIVE COMPONENTS | Amphenol | 260-5.1M-RC | CR5-RC | - | - | - | - | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | - | Contact Manufacturer | - | 5.6 | - | Yes | - | - | - | - | Reel | CR5-RC | - | 5% | e3 | - | EAR99 | -200,200 ppm/°C | 5100000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | USB Connectors | - | TR | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | unknown | - | - | 0.1 W | 150 V | - | 0805 | - | - | - | USB Connectors | - | - | - | - | - | USB Type C Connectors | - | USB 3.2 Gen 2 | USB Connectors | - | - | - | - | - | ||
![]() 301-TFRA2-5-4.7-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | CR1-TFRA2-RC | - | 5 % | - | - | - | - | 4.7 Ohms | - | - | - | - | - | - | 160 mW | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | - | - | - |