- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 283-680K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 680 kOhms | - | - | - | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 281-6.2-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 6.2 Ohms | - | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 283-56-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 56 Ohms | - | - | - | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 281-3.3K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 3.3 kOhms | - | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 282-9.1-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 9.1 Ohms | - | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 290-7.5K-RC Xicon | In Stock | - | - | - | - | - | 2 | 1206 | 3216 | 5000 | XICON PASSIVE COMPONENTS | 290-75K-RC | 290-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | SMT | 1.55 mm | Contact Manufacturer | 5.61 | Details | Yes | 0.000571 oz | 200 V | Reel | CR1-RC | 1 % | e3 | - | EAR99 | 200 PPM / C | 7.5 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | High Frequency | 250 mW (1/4 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | - | 0.125 W | - | 200 V | 1206 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 281-12K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 12 kOhms | - | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 292-294-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 292-294-RC | 292-RC | - | - | - | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 5.6 | - | Yes | - | - | - | 292-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 294 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.1 W | - | 150 V | 0805 | - | - | - | - | - | - | - | ||
![]() 302-28K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 302-28K-RC | 302-RC | - | - | - | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 302-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 28000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.1 W | - | 50 V | 0603 | - | - | - | - | - | - | - | ||
![]() 304-1.47K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-1.47K-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | - | Yes | - | - | - | 304-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 1470 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.0625 W | - | 25 V | 0402 | - | - | - | - | - | - | - | ||
![]() 304-3.74K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-3.74K-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 304-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 3740 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.0625 W | - | 25 V | 0402 | - | - | - | - | - | - | - | ||
![]() 302-5.11K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 302-5.11K-RC | 302-RC | - | - | - | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Non-Compliant | Yes | - | 50 V | - | 302-RC | 1% | e3 | SMD/SMT | EAR99 | -200,200 ppm/°C | 5110 Ω | Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | Thick Film | - | 100 mW | TR | Chip | FIXED RESISTOR | unknown | - | 1608 | 0.1 W | 0603 | 50 V | 0603 | - | - | - | - | 450 µm | 1.6 mm | 800 µm | ||
![]() 304-51.1-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-51.1-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.59 | - | Yes | - | - | - | 304-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 51.1 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.0625 W | - | 25 V | 0402 | - | - | - | - | - | - | - | ||
![]() 302-280-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 302-280-RC | 302-RC | - | - | - | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 302-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 280 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.1 W | - | 50 V | 0603 | - | - | - | - | - | - | - | ||
![]() 304-750-RC Xicon | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-750-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 304-RC | 1% | e3 | - | EAR99 | 200 ppm/°C | 750 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Rectangular | FIXED RESISTOR | unknown | - | - | 0.0625 W | - | 25 V | 0402 | - | - | - | - | - | - | - | ||
![]() 304-249-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-249-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 304-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 249 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.0625 W | - | 25 V | 0402 | - | - | - | - | - | - | - | ||
![]() 304-715-RC Xicon | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-715-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 304-RC | 1% | e3 | - | EAR99 | 200 ppm/°C | 715 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Rectangular | FIXED RESISTOR | unknown | - | - | 0.0625 W | - | 25 V | 0402 | - | - | - | - | - | - | - | ||
![]() 304-14K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-14K-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 304-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 14000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.0625 W | - | 25 V | 0402 | - | - | - | - | - | - | - | ||
![]() 302-133K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 302-133K-RC | 302-RC | - | - | - | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 302-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 133000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.1 W | - | 50 V | 0603 | - | - | - | - | - | - | - | ||
![]() 302-60.4-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 302-60.4-RC | 302-RC | - | - | - | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 302-RC | 1% | e3 | - | EAR99 | -200,200 ppm/°C | 60.4 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | Chip | FIXED RESISTOR | unknown | - | - | 0.1 W | - | 50 V | 0603 | - | - | - | - | - | - | - |