- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302-402-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-402-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 402 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 304-787-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-787-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 787 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-8.66K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-8.66K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 8660 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 302-10.7K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-10.7K-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 10700 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 304-2.32K-RC Xicon | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | XICON PASSIVE COMPONENTS | 304-2.32K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 2320 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 302-43.2K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-43.2K-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 43200 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 304-5.76K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-5.76K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 5760 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 302-6.81K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-6.81K-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 6810 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 302-2.1K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-2.1K-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.72 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 2100 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 304-1.5K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-1.5K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 1500 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 302-127K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-127K-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.72 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 127000 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 302-22.1-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-22.1-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 22.1 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 304-665K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-665K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 665000 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-13.7-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-13.7-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 13.7 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 302-15-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-15-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 15 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 290-1.62K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 290-1.62K-RC | 290-RC | 125 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | SMT | 1.55 mm | Contact Manufacturer | 5.61 | Yes | 290-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 1620 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.125 W | 200 V | 1206 | ||
![]() 292-11.8-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 292-11.8-RC | 292-RC | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 5.6 | Yes | 292-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 11.8 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 150 V | 0805 | ||
![]() 260-1.3M-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 260-1.3M-RC | CR5-RC | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 5.6 | Yes | CR5-RC | 5% | e3 | - | -200,200 ppm/°C | 1300000 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 150 V | 0805 | ||
![]() 260-330K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 260-330K-RC | CR5-RC | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 5.6 | Yes | CR5-RC | 5% | e3 | EAR99 | -200,200 ppm/°C | 330000 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 150 V | 0805 | ||
![]() 260-6.8-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 260-6.8-RC | CR5-RC | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 5.6 | Yes | CR5-RC | 5% | e3 | EAR99 | -400,400 ppm/°C | 6.8 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 150 V | 0805 |