- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 282-2.0K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.029254 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 2 kOhms | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | ||
![]() 281-0.62-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 620 mOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - | ||
![]() 260-7.5K-RC Xicon | In Stock | - | - | - | - | 2 | - | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | 260-7.5K-RC | CR5-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | - | 4.62 | Details | Yes | 0.000194 oz | 150 V | - | Cut Tape | CR5-RC | - | 5 % | e3 | - | EAR99 | 200 PPM / C | 7.5 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | - | 0805 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 282-820K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 820 kOhms | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | ||
![]() 281-180-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 180 Ohms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - | ||
![]() 302-2.21K-RC Xicon | In Stock | - | - | - | - | 2 | - | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | 302-2.21K-RC | 302-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | - | 5.59 | Details | Yes | 0.000071 oz | 50 V | - | Reel | CR1-RC | - | 1 % | e3 | - | EAR99 | 200 PPM / C | 2.21 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 50 V | - | 0603 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 302-24.9K-RC Xicon | In Stock | - | - | - | - | 2 | - | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | 302-24.9K-RC | 302-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | - | 4.68 | Details | Yes | 0.000071 oz | 50 V | - | Reel | CR1-RC | - | 1 % | e3 | - | EAR99 | 200 PPM / C | 24.9 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 50 V | - | 0603 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 290-619-RC Xicon | In Stock | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | 619 Ohms | - | - | High Frequency | - | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 301-3.9K-RC Xicon | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | - | Reel | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | 3.9 kOhms | - | - | High Frequency | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 262-240-RC Xicon | In Stock | - | - | Axial | - | - | 262-240 | - | - | 100 | - | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217 Dia x 0.630 L (5.50mm x 16.00mm) | 5 % | - | 2 | - | 350 PPM / C | 240 Ohms | - | Metal Oxide Film | - | 2W | 2 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 281-2.0K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 2 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - | ||
![]() 262-620K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 620 kOhms | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 262-160-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 160 Ohms | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 281-4.7K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 4.7 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - | ||
![]() 301-330K-RC Xicon | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | - | Reel | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | 330 kOhms | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 283-120-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.041838 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 120 Ohms | - | - | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 261-130-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 130 Ohms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | ||
![]() 302-4.02K-RC Xicon | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | 4.02 kOhms | - | - | High Frequency | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 283-150K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.034674 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 150 kOhms | - | - | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 281-30K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 30 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - |