- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 261-36K-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 36 kOhms | - | - | 1 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 301-75K-RC Xicon | In Stock | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | - | - | 200 PPM / C | - | 75 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 263-680-RC Xicon | In Stock | - | - | 2 | 1206 | 3216 | 5000 | XICON PASSIVE COMPONENTS | 263-680-RC | CR5-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | SMT | 1.55 mm | Contact Manufacturer | 4.65 | Details | Yes | 0.000571 oz | 200 V | Reel | CR5-RC | 5 % | e3 | EAR99 | 200 PPM / C | - | 680 Ohms | Tin (Sn) - with Nickel (Ni) barrier | High Frequency | 125 mW (1/8 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.125 W | 200 V | 1206 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 261-430-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 430 Ohms | - | - | 1 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 260-120K-RC Xicon | In Stock | - | - | 2 | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | 260-120K-RC | CR5-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 4.66 | Details | Yes | 0.000194 oz | 150 V | Cut Tape | CR5-RC | 5 % | e3 | EAR99 | 200 PPM / C | - | 120 kOhms | Tin (Sn) - with Nickel (Ni) barrier | High Frequency | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | 0805 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 262-240K-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 240 kOhms | - | - | 2 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 283-1.2K-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 1.2 kOhms | - | - | 3 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 263-180K-RC Xicon | In Stock | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | Cut Tape | CR5-RC | 5 % | - | - | 200 PPM / C | - | 180 kOhms | - | High Frequency | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 286-15-RC Xicon | In Stock | - | - | - | - | - | 50 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 15 Ohms | - | - | 5 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 8 mm | - | 25 mm | - | ||
![]() 301-910-RC Xicon | In Stock | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | - | - | 200 PPM / C | - | 910 Ohms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 282-3.6-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 3.6 Ohms | - | - | 2 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 282-1.3K-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 1.3 kOhms | - | - | 2 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 288-0603-249-RC Xicon | In Stock | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | Cut Tape | 288-0603 | 0.1 % | - | - | 10 PPM / C | .01% Thin Film Chip Resistor | 249 Ohms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - 55 C to + 155 C | Thin Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 304-60.4-RC Xicon | In Stock | - | - | 2 | 0402 | 1005 | 10000 | XICON PASSIVE COMPONENTS | 304-604-RC | 304-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Details | Yes | 0.000023 oz | 25 V | Cut Tape | CR1-RC | 1 % | e3 | EAR99 | 200 PPM / C | - | 60.4 Ohms | Tin (Sn) - with Nickel (Ni) barrier | High Frequency | 62.5 mW (1/16 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.0625 W | 25 V | 0402 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 283-1.0M-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.039654 oz | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 1 MOhms | - | - | 3 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 283-820K-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 820 kOhms | - | - | 3 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 286-75K-RC Xicon | In Stock | - | - | - | - | - | 50 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.145940 oz | - | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | - | 75 kOhms | - | - | 5 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 8 mm | - | 25 mm | - | ||
![]() 302-750-RC Xicon | In Stock | - | - | 2 | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | 302-750-RC | 302-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 4.68 | Details | Yes | 0.000071 oz | 50 V | Cut Tape | CR1-RC | 1 % | e3 | EAR99 | 200 PPM / C | - | 750 Ohms | Tin (Sn) - with Nickel (Ni) barrier | High Frequency | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 50 V | 0603 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 263-270-RC Xicon | In Stock | - | - | 2 | 1206 | 3216 | 5000 | XICON PASSIVE COMPONENTS | 263-270-RC | CR5-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | SMT | 1.55 mm | Contact Manufacturer | 5.6 | Details | Yes | 0.000571 oz | 200 V | Reel | CR5-RC | 5 % | e3 | EAR99 | 200 PPM / C | - | 270 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | 125 mW (1/8 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.125 W | 200 V | 1206 | - | Thick Film Resistors SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 290-39.2-RC Xicon | In Stock | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | Cut Tape | CR1-RC | 1 % | - | - | 200 PPM / C | - | 39.2 Ohms | - | High Frequency | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm |