- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 291-22K/AP-RC Xicon | In Stock | - | - | - | - | - | 2 | Xicon | - | - | 1000 | XICON PASSIVE COMPONENTS | Xicon | 291-2.2K/AP-RC | 291-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | - | 6.8 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | 4.55 | Details | Yes | 0.008584 oz | 250 V | Reel | CF-RC | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 22 kOhms | Tin (Sn) | - | - | - | - | Resistors | 250 mW (1/4 W) | Ammo Pack | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 291-2.4-RC Xicon | In Stock | - | - | - | - | - | - | Xicon | - | - | 200 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008331 oz | 250 V | Bulk | CF-RC | 5 % | - | - | - | 350 PPM / C | Standard | 2.4 Ohms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 283-51K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.206132 oz | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | - | 51 kOhms | - | - | - | - | - | - | 3 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | - | 5.5 mm | - | 16 mm | - | ||
![]() 292-21.5K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | - | 292-21.5K-RC | 292-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0805 | - | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Contact Manufacturer | 4.66 | Details | Yes | 0.000194 oz | 150 V | Cut Tape | CR1-RC | 1 % | e3 | - | EAR99 | 200 PPM / C | - | 21.5 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | High Frequency | - | 125 mW (1/8 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | - | 0.1 W | - | - | 150 V | - | 0805 | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 291-1K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | Xicon | - | - | 5000 | XICON PASSIVE COMPONENTS | Xicon | 291-1K/REEL-RC | 291-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | - | 6.8 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | 4.63 | Details | Yes | 0.007055 oz | 250 V | Reel | CF-RC | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 1 kOhms | Tin (Sn) | - | - | - | - | Resistors | 250 mW (1/4 W) | TR | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.54 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 291-470/AP-RC Xicon | In Stock | - | - | - | - | - | - | Xicon | - | - | 1000 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.009143 oz | 250 V | Reel | CF-RC | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 470 Ohms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 291-2.7-RC Xicon | In Stock | - | - | - | - | - | 2 | Xicon | - | - | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-2.7-RC | 291-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | - | 6.8 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | 4.67 | Details | Yes | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | e3 | - | EAR99 | 350 PPM / C | Standard | 2.7 Ohms | Tin (Sn) | - | - | - | - | Resistors | 250 mW (1/4 W) | Bulk | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 292-499-RC Xicon | In Stock | - | - | - | - | - | 2 | - | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | - | 292-49.9-RC | 292-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0805 | - | 0.55 mm | 2 mm | - | SMT | 1.25 mm | Contact Manufacturer | 4.63 | Details | Yes | 0.000194 oz | 150 V | Reel | CR1-RC | 1 % | e3 | - | - | 200 PPM / C | - | 499 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | High Frequency | - | 125 mW (1/8 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | - | 0.1 W | - | - | 150 V | - | 0805 | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 292-169K-RC Xicon | In Stock | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | 150 V | Cut Tape | CR1-RC | 1 % | - | - | - | 200 PPM / C | - | 169 kOhms | - | - | - | - | High Frequency | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 261-13K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | - | 13 kOhms | - | - | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | - | 5 mm | - | 12 mm | - | ||
![]() 299-0-RC Xicon | In Stock | - | - | - | - | - | - | Xicon | - | - | 200 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005380 oz | - | Bulk | CF-RC | - | - | - | - | - | Carbon Film Resistors Zero-Ohm | 0 Ohms | - | - | - | - | - | Resistors | - | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 1.85 mm | - | 3.5 mm | - | ||
![]() 291-150/AP-RC Xicon | In Stock | - | - | - | - | - | - | Xicon | - | - | 1000 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008891 oz | 250 V | Reel | CF-RC | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 150 Ohms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 294-910-RC Xicon | In Stock | - | - | - | - | - | - | Xicon | - | - | 100 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.021870 oz | 500 V | Bulk | CF-RC | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 910 Ohms | - | - | - | - | - | Resistors | 1 W | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | 12 mm | - | ||
![]() 282-1.0K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.027379 oz | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | - | 1 kOhms | - | - | - | - | - | - | 2 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | - | 5 mm | - | 12 mm | - | ||
![]() 301-33-RC Xicon | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | - | 301-33-RC | - | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0603 | - | 0.45 mm | 1.6 mm | - | SMT | 0.8 mm | Contact Manufacturer | 4.7 | Details | Yes | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | e3 | - | EAR99 | 200 PPM / C | - | 33 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | High Frequency | - | 62.5 mW (1/16 W) | TR | - | Rectangular | FIXED RESISTOR | unknown | SMD/SMT | - | 0.0625 W | - | - | 50 V | - | 0603 | 70 °C | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 301-4.7M-RC Xicon | In Stock | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | - | - | - | 200 PPM / C | - | 4.7 MOhms | - | - | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 291-3.6-RC Xicon | In Stock | - | - | - | - | - | 2 | Xicon | - | - | 200 | XICON PASSIVE COMPONENTS | Xicon | 291-36-RC | 291-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | - | 6.8 mm | TUBULAR PACKAGE | Axial | - | Contact Manufacturer | 4.68 | Details | Yes | 0.007453 oz | 250 V | Bulk | CF-RC | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 36 Ohms | Tin (Sn) | - | - | - | - | Resistors | 250 mW (1/4 W) | Bulk | Carbon Film | Cylindrical | FIXED RESISTOR | unknown | Axial | - | 0.25 W | - | 28 mm | 250 V | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 292-82.5K-RC Xicon | In Stock | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | 150 V | Cut Tape | CR1-RC | 1 % | - | SMD/SMT | - | 200 PPM / C | - | 82.5 kOhms | - | 125 °C | -55 °C | Thick Film | High Frequency | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | 2012 | - | 0805 | - | - | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 291-82K/AP-RC Xicon | In Stock | - | - | - | - | - | - | Xicon | - | - | 1000 | - | Xicon | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007789 oz | 250 V | Reel | CF-RC | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 8.2 kOhms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 2.5 mm | - | 6.8 mm | - | ||
![]() 292-909K-RC Xicon | In Stock | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | 150 V | Reel | CR1-RC | 1 % | - | - | - | 200 PPM / C | - | 909 kOhms | - | - | - | - | High Frequency | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | 0.55 mm | 2 mm | 1.25 mm |