- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Built-in depth | Case Code - in | Case Code - mm | Content | Control voltage (max.) | Control voltage (min.) | Dim | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Rated operating voltage | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Switching voltage (max.) | Switching voltage (min.) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Power Rating | Packing Method | Depth | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302-2.55K-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 304-130K-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302-46.4-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 304-11-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 304-76.8K-RC Xicor | In Stock | - | - | - | - | - | - | 0mm | - | - | 1pc(s) | 115V AC | 115V AC | (W x H x D) 36 x 90 x 71 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 440-440V | - | - | - | Yes | 440V AC | 440V AC | - | - | - | - | - | - | - | - | - | - | - | 5TT5830-1 | - | - | - | - | - | - | - | 71mm | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | - | - | 36mm | ||
![]() 281-7.5K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.017637 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | - | 7.5 kOhms | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - | ||
![]() 261-150-RC Xicon | In Stock | - | - | Axial | - | - | 261-150 | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.027379 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | 2 | - | 350 PPM / C | - | 150 Ohms | - | Metal Oxide Film | - | 1W | 1 W | - | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | ||
![]() 302-15.4K-RC Xicon | In Stock | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000071 oz | 50 V | - | Reel | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | - | 15.4 kOhms | - | - | High Frequency | - | 100 mW (1/10 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 260-510K-RC Xicon | In Stock | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | 150 V | - | Cut Tape | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | - | 510 kOhms | - | - | High Frequency | - | 100 mW (1/10 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 260-510-RC Xicon | In Stock | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | 150 V | - | Reel | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | - | 510 Ohms | - | - | High Frequency | - | 100 mW (1/10 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 292-95.3K-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 0805 | 2012 | - | - | - | - | 5000 | XICON PASSIVE COMPONENTS | 292-9.53K-RC | 292-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | - | - | 5.6 | Details | Yes | - | - | - | 0.000194 oz | 150 V | - | Reel | CR1-RC | - | 1 % | e3 | - | EAR99 | 200 PPM / C | - | 95.3 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | 125 mW (1/8 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | - | 0805 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 292-324K-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 0805 | 2012 | - | - | - | - | 5000 | XICON PASSIVE COMPONENTS | 292-32.4K-RC | 292-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | - | - | 4.67 | Details | Yes | - | - | - | 0.000194 oz | 150 V | - | Cut Tape | CR1-RC | - | 1 % | e3 | - | EAR99 | 200 PPM / C | - | 324 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | 125 mW (1/8 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | - | 0805 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 292-698-RC Xicon | In Stock | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | 150 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | - | 698 Ohms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 292-37.4-RC Xicon | In Stock | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | 150 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | - | 37.4 Ohms | - | - | High Frequency | - | 125 mW (1/8 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 263-390-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 1206 | 3216 | - | - | - | - | 5000 | XICON PASSIVE COMPONENTS | 263-390-RC | CR5-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 1206 | 0.55 mm | 3.1 mm | SMT | 1.55 mm | Contact Manufacturer | - | - | 4.65 | Details | Yes | - | - | - | 0.000571 oz | 200 V | - | Reel | CR5-RC | - | 5 % | e3 | - | EAR99 | 200 PPM / C | - | 390 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | 125 mW (1/8 W) | TR | - | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.125 W | 200 V | - | 1206 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 261-180-RC Xicon | In Stock | - | - | Axial | - | - | 261-180 | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | 0.017231 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | 2 | - | 350 PPM / C | - | 180 Ohms | - | Metal Oxide Film | - | 1W | 1 W | - | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | ||
![]() 281-820K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.017637 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | - | 820 kOhms | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - | ||
![]() 301-270-RC Xicon | In Stock | - | - | - | - | - | - | - | 0603 | 1608 | - | - | - | - | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000071 oz | 50 V | - | Reel | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | - | 270 Ohms | - | - | High Frequency | - | 62.5 mW (1/16 W) | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 305-47M/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | - | - | Reel | AS-RC | - | 5 % | - | - | - | - | - | 47 MOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 305-470M/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | 0805 | 2012 | - | - | - | - | 5000 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000194 oz | - | - | Reel | AS-RC | - | 5 % | - | - | - | - | - | 470 MOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |