Filters
  • Series
  • Resistance
  • Tolerance
  • Temperature Coefficient
  • RoHS
  • Factory Pack QuantityFactory Pack Quantity
  • Mounting Styles
  • Power Rating
  • Packaging
  • Features
  • Termination Style
  • Maximum Operating Temperature

Attribute column

Manufacturer

Xicor Chip Resistor - Surface Mount

View Mode:
2319 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Number of Terminals

Case Code - in

Case Code - mm

Factory Pack QuantityFactory Pack Quantity

Ihs Manufacturer

Manufacturer Part Number

Manufacturer Series

Maximum Operating Temperature

Minimum Operating Temperature

Mounting Styles

Operating Temperature-Max

Operating Temperature-Min

Package Description

Package Height

Package Length

Package Style

Package Width

Part Life Cycle Code

Risk Rank

RoHS

Rohs Code

Unit Weight

Voltage, Rating

Packaging

Series

Tolerance

JESD-609 Code

ECCN Code

Temperature Coefficient

Resistance

Terminal Finish

Applications

Power Rating

Packing Method

Construction

Resistor Type

Reach Compliance Code

Termination Style

Rated Power Dissipation (P)

Working Voltage

Size Code

Product

Features

Height

Length

Width

In Stock

-

-

2

1206

3216

5000

XICON PASSIVE COMPONENTS

263-1.0-RC

CR5-RC

+ 125 C

- 55 C

PCB Mount

125 °C

-55 °C

SMT, 1206

0.55 mm

3.1 mm

SMT

1.55 mm

Contact Manufacturer

4.66

Details

Yes

0.000571 oz

200 V

Cut Tape

CR5-RC

5 %

e3

EAR99

400 PPM / C

10 Ohms

Tin (Sn) - with Nickel (Ni) barrier

High Frequency

125 mW (1/8 W)

TR

Chip

FIXED RESISTOR

unknown

SMD/SMT

0.125 W

200 V

1206

Thick Film Resistors SMD

-

0.55 mm

3.1 mm

1.55 mm

In Stock

-

-

2

0603

1608

5000

XICON PASSIVE COMPONENTS

302-1.0K-RC

302-RC

+ 125 C

- 55 C

PCB Mount

125 °C

-55 °C

-

0.45 mm

1.6 mm

SMT

0.8 mm

Contact Manufacturer

4.83

Details

Yes

0.000071 oz

50 V

Reel

CR1-RC

1 %

e3

EAR99

200 PPM / C

1 kOhms

Tin (Sn) - with Nickel (Ni) barrier

High Frequency

100 mW (1/10 W)

TR

Chip

FIXED RESISTOR

unknown

SMD/SMT

0.1 W

50 V

0603

Thick Film Resistors SMD

Wrap-Around Termination

0.45 mm

1.6 mm

0.8 mm