- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 304-TFRA4-5-220-RC Xicon | In Stock | - | - | - | - | - | - | 0402 | 1005 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000023 oz | 50 V | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | 200 PPM / C | 220 Ohms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 304-TFRA4-5-22-RC Xicon | In Stock | - | - | - | - | - | - | 0402 | 1005 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000023 oz | 50 V | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | 200 PPM / C | 22 Ohms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 260-4.7K-RC Xicon | In Stock | - | - | - | - | - | 2 | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | 260-47K-RC | CR5-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 4.63 | Details | Yes | 0.000194 oz | 150 V | Reel | CR5-RC | 5 % | e3 | EAR99 | 200 PPM / C | 4.7 kOhms | Tin (Sn) - with Nickel (Ni) barrier | High Frequency | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | 0805 | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 302-56.2K-RC Xicon | In Stock | - | - | - | - | - | 2 | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | 302-5.62K-RC | 302-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Details | Yes | 0.000071 oz | 50 V | Reel | CR1-RC | 1 % | e3 | EAR99 | 200 PPM / C | 56.2 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 50 V | 0603 | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 260-180K-RC Xicon | In Stock | - | - | - | - | - | 2 | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | 260-180K-RC | CR5-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 5.6 | Details | Yes | 0.000194 oz | 150 V | Reel | CR5-RC | 5 % | e3 | EAR99 | 200 PPM / C | 180 kOhms | Tin (Sn) - with Nickel (Ni) barrier | High Frequency | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | 0805 | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 283-51-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.048237 oz | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 51 Ohms | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 292-12.7K-RC Xicon | In Stock | - | - | - | - | - | 2 | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | 292-127K-RC | 292-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 5.6 | Details | Yes | 0.000194 oz | 150 V | Cut Tape | CR1-RC | 1 % | e3 | EAR99 | 200 PPM / C | 12.7 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | 125 mW (1/8 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | 0805 | - | - | Thick Film Resistors SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 281-300K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 300 kOhms | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 282-1.1K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 1.1 kOhms | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 283-0.68-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.039315 oz | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 680 mOhms | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 281-47-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 47 Ohms | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 283-39K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.080601 oz | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 39 kOhms | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 263-4.7K-RC Xicon | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 1206 | 3216 | 5000 | XICON PASSIVE COMPONENTS | 263-47K-RC | CR5-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.1 mm | SMT | 1.55 mm | Contact Manufacturer | 4.64 | Details | Yes | 0.000571 oz | 200 V | Reel | CR5-RC | 5 % | e3 | EAR99 | 200 PPM / C | 4.7 kOhms | Tin (Sn) - with Nickel (Ni) barrier | High Frequency | 125 mW (1/8 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.125 W | 200 V | 1206 | 70 °C | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 260-2.0K-RC Xicon | In Stock | - | - | - | - | - | 2 | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | 260-20K-RC | CR5-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | - | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 4.81 | Details | Yes | 0.000194 oz | 150 V | Reel | CR5-RC | 5 % | e3 | EAR99 | 200 PPM / C | 2 kOhms | Tin (Sn) - with Nickel (Ni) barrier | High Frequency | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | 0805 | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 281-910K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 910 kOhms | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 283-0.75-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 750 mOhms | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 263-5.6K-RC Xicon | In Stock | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | Reel | CR5-RC | 5 % | - | - | 200 PPM / C | 5.6 kOhms | - | High Frequency | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 304-10K-RC Xicon | In Stock | - | - | - | - | - | 2 | 0402 | 1005 | 10000 | XICON PASSIVE COMPONENTS | 304-1.0K-RC | 304-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 4.67 | Details | Yes | 0.000023 oz | 25 V | Reel | CR1-RC | 1 % | e3 | EAR99 | 200 PPM / C | 10 kOhms | Tin (Sn) - with Nickel (Ni) barrier | High Frequency | 62.5 mW (1/16 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.0625 W | 25 V | 0402 | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 301-560K-RC Xicon | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | - | - | 200 PPM / C | 560 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 283-620-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 620 Ohms | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - |