- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 263-2.0M-RC Xicon | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000571 oz | 200 V | Reel | CR5-RC | 5 % | - | 200 PPM / C | 2 MOhms | - | - | - | High Frequency | 125 mW (1/8 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 301-430K-RC Xicon | In Stock | - | - | 0603 | 1608 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | - | 200 PPM / C | 430 kOhms | - | - | - | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 302-4.87K-RC Xicon | In Stock | - | - | 0603 | 1608 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000071 oz | 50 V | Cut Tape | CR1-RC | 1 % | - | 200 PPM / C | 4.87 kOhms | - | - | - | High Frequency | 100 mW (1/10 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 282-160-RC Xicon | In Stock | - | - | - | - | 100 | + 235 C | - 55 C | PCB Mount | Details | - | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | 160 Ohms | - | - | - | - | 2 W | Axial | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 263-390K-RC Xicon | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000571 oz | 200 V | Cut Tape | CR5-RC | 5 % | - | 200 PPM / C | 390 kOhms | - | - | - | High Frequency | 125 mW (1/8 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 292-4.7K-RC Xicon | In Stock | - | - | 0805 | 2012 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000194 oz | 150 V | Cut Tape | CR1-RC | 1 % | SMD/SMT | 200 PPM / C | 4.7 kOhms | 125 °C | -55 °C | Thick Film | High Frequency | 125 mW (1/8 W) | SMD/SMT | 2012 | 0805 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 281-11K-RC Xicon | In Stock | - | - | - | - | 100 | + 235 C | - 55 C | PCB Mount | Details | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | 11 kOhms | - | - | - | - | 1 W | Axial | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 302-1.05K-RC Xicon | In Stock | - | - | 0603 | 1608 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000071 oz | 50 V | Cut Tape | CR1-RC | 1 % | - | 200 PPM / C | 1.05 kOhms | - | - | - | - | 100 mW (1/10 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 301-9.1M-RC Xicon | In Stock | - | - | 0603 | 1608 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | - | 200 PPM / C | 9.1 MOhms | - | - | - | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 283-0.5-RC Xicon | In Stock | - | - | - | - | 100 | + 235 C | - 55 C | PCB Mount | Details | 0.052177 oz | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | 500 mOhms | - | - | - | - | 3 W | Axial | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 282-0.5-RC Xicon | In Stock | - | - | - | - | 100 | + 235 C | - 55 C | PCB Mount | Details | 0.025740 oz | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | 500 mOhms | - | - | - | - | 2 W | Axial | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 261-620-RC Xicon | In Stock | - | - | - | - | 100 | + 235 C | - 55 C | PCB Mount | Details | - | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | 620 Ohms | - | - | - | - | 1 W | Axial | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 283-560-RC Xicon | In Stock | - | - | - | - | 100 | + 235 C | - 55 C | PCB Mount | Details | - | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | 560 Ohms | - | - | - | - | 3 W | Axial | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 292-619-RC Xicon | In Stock | - | - | 0805 | 2012 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000194 oz | 150 V | Cut Tape | CR1-RC | 1 % | - | 200 PPM / C | 619 Ohms | - | - | - | High Frequency | 125 mW (1/8 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 301-820-RC Xicon | In Stock | - | - | 0603 | 1608 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | - | 200 PPM / C | 820 Ohms | - | - | - | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 290-9.31K-RC Xicon | In Stock | - | - | 1206 | 3216 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000571 oz | 200 V | Cut Tape | CR1-RC | 1 % | - | 200 PPM / C | 9.31 kOhms | - | - | - | High Frequency | 250 mW (1/4 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 281-220-RC Xicon | In Stock | - | - | - | - | 100 | + 235 C | - 55 C | PCB Mount | Details | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | 220 Ohms | - | - | - | - | 1 W | Axial | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 301-750K-RC Xicon | In Stock | - | - | 0603 | 1608 | 5000 | + 125 C | - 55 C | PCB Mount | Details | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | - | 200 PPM / C | 750 kOhms | - | - | - | - | 62.5 mW (1/16 W) | SMD/SMT | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 262-0.5-RC Xicon | In Stock | - | - | - | - | 100 | + 235 C | - 55 C | PCB Mount | Details | - | - | Bulk | MO-RC | 5 % | - | 350 PPM / C | 500 mOhms | - | - | - | - | 2 W | Axial | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 282-560K-RC Xicon | In Stock | - | - | - | - | 100 | + 235 C | - 55 C | PCB Mount | Details | - | 350 V | Bulk | MO-RC | 5 % | - | 350 PPM / C | 560 kOhms | - | - | - | - | 2 W | Axial | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - |