- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Size Code |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 304-13.3K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-13.3K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 13300 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-3.48K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-3.48K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 3480 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-8.87K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-8.87K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 8870 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 302-2.32K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-2.32K-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 2320 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 304-33.2K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-33.2K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 33200 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-13.7K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-13.7K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 13700 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-26.1K-RC Xicon | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | XICON PASSIVE COMPONENTS | 304-26.1K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 26100 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-5.36K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-5.36K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 5360 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-15.8K-RC Xicon | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | XICON PASSIVE COMPONENTS | 304-15.8K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 15800 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-45.3K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-45.3K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 45300 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-4.64K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-4.64K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.7 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 4640 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-48.7K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-48.7K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 48700 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-9.76K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-9.76K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 9760 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 302-33.2-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-33.2-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 33.2 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 | ||
![]() 304-33.2-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-33.2-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 33.2 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-90.9-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-90.9-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 90.9 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-787K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-787K-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 787000 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-68.1-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-68.1-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 68.1 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 304-53.6-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 304-53.6-RC | 304-RC | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | Yes | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 53.6 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.0625 W | 25 V | 0402 | ||
![]() 302-3.4K-RC Xicon | In Stock | - | - | - | - | - | 2 | XICON PASSIVE COMPONENTS | 302-3.4K-RC | 302-RC | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | Yes | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 3400 Ω | Tin (Sn) - with Nickel (Ni) barrier | TR | Chip | FIXED RESISTOR | unknown | 0.1 W | 50 V | 0603 |