- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302-27.4-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 302-27.4-RC | 302-RC | - | - | - | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.72 | - | Yes | - | - | - | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 27.4 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.1 W | 50 V | 0603 | - | - | - | - | - | ||
![]() 304-210K-RC Xicon | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-210K-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.71 | - | Yes | - | - | - | 304-RC | 1% | e3 | - | 200 ppm/°C | 210000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR | Rectangular | FIXED RESISTOR | unknown | - | 0.0625 W | 25 V | 0402 | - | - | - | - | - | ||
![]() 292-200-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 292-200-RC | 292-RC | - | - | - | 125 °C | -55 °C | - | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 5.71 | - | Yes | - | - | - | 292-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 200 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.1 W | 150 V | 0805 | - | - | - | - | - | ||
![]() 260-680-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 260-680-RC | CR5-RC | - | - | - | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 5.6 | - | Yes | - | - | - | CR5-RC | 5% | e3 | EAR99 | -200,200 ppm/°C | 680 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.1 W | 150 V | 0805 | - | - | - | - | - | ||
![]() 302-11.3K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 302-11.3K-RC | 302-RC | - | - | - | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 11300 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.1 W | 50 V | 0603 | - | - | - | - | - | ||
![]() 302-30.1-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 302-30.1-RC | 302-RC | - | - | - | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.72 | - | Yes | - | - | - | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 30.1 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.1 W | 50 V | 0603 | - | - | - | - | - | ||
![]() 304-34.8-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-34.8-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 34.8 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.0625 W | 25 V | 0402 | - | - | - | - | - | ||
![]() 302-24.9-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 302-24.9-RC | 302-RC | - | - | - | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 302-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 24.9 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.1 W | 50 V | 0603 | - | - | - | - | - | ||
![]() 304-44.2-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | - | XICON PASSIVE COMPONENTS | 304-44.2-RC | 304-RC | - | - | - | 125 °C | -55 °C | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | 5.61 | - | Yes | - | - | - | 304-RC | 1% | e3 | EAR99 | -200,200 ppm/°C | 44.2 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR | Chip | FIXED RESISTOR | unknown | - | 0.0625 W | 25 V | 0402 | - | - | - | - | - | ||
![]() 304-TFRA4-5-0-RC Xicon | In Stock | - | - | - | - | - | - | 0402 | 1005 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000023 oz | 50 V | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | - | 0 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Zero Ohm Jumpers | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 292-TFRA4-5-33-RC Xicon | In Stock | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000234 oz | 300 V | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | 200 PPM / C | 33 Ohms | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 301-TFRA2-5-1.5K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA2-RC | 5 % | - | - | - | 1.5 kOhms | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | ||
![]() 304-TFRA4-1-3.3K-RC Xicon | In Stock | - | - | - | - | - | - | 0402 | 1005 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000023 oz | 50 V | Cut Tape | CR1-TFRA4-RC | 1 % | - | - | 200 PPM / C | 3.3 kOhms | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 302-TFRA2-5-4.7-RC Xicon | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 100 V | Cut Tape | CR5-TFRA-RC | 5 % | - | - | 200 PPM / C | 4.7 Ohms | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 301-TFRA2-5-75-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA2-RC | 5 % | - | - | - | 75 Ohms | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | ||
![]() 301-TFRA4-5-10-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | - | 10 Ohms | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | ||
![]() 301-TFRA2-5-33-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA2-RC | 5 % | - | - | - | 33 Ohms | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | ||
![]() 301-TFRA4-5-2K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | - | 2 kOhms | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | ||
![]() 304-TFRA4-1-10-RC Xicon | In Stock | - | - | - | - | - | - | 0402 | 1005 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000023 oz | 50 V | Cut Tape | CR1-TFRA4-RC | 1 % | - | - | 400 PPM / C | 10 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 304-TFRA4-5-10-RC Xicon | In Stock | - | - | - | - | - | - | 0402 | 1005 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000023 oz | 50 V | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | 400 PPM / C | 10 Ohms | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | 0.35 mm | 1 mm | 0.5 mm |