- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 283-390-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 390 Ohms | - | - | - | - | 3 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 304-6.98K-RC Xicon | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | 0402 | 1005 | 10000 | XICON PASSIVE COMPONENTS | 304-6.98K-RC | 304-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0402 | 0.35 mm | 1 mm | SMT | 0.5 mm | Contact Manufacturer | - | 5.61 | Details | Yes | 0.000023 oz | 25 V | - | Reel | CR1-RC | - | 1 % | e3 | - | EAR99 | 200 PPM / C | 6.98 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | 62.5 mW (1/16 W) | TR | Rectangular | FIXED RESISTOR | unknown | SMD/SMT | 0.0625 W | 25 V | - | 0402 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.35 mm | - | 1 mm | 0.5 mm | ||
![]() 290-237K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | 237 kOhms | - | - | High Frequency | - | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 261-110K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 110 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | ||
![]() 290-549K-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | 1206 | 3216 | 5000 | XICON PASSIVE COMPONENTS | 290-5.49K-RC | 290-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 1206 | 0.55 mm | 3.1 mm | SMT | 1.55 mm | Contact Manufacturer | - | 5.61 | Details | Yes | 0.000571 oz | 200 V | - | Cut Tape | CR1-RC | - | 1 % | e3 | - | EAR99 | 200 PPM / C | 549 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | 250 mW (1/4 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.125 W | 200 V | - | 1206 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 290-432K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | 432 kOhms | - | - | High Frequency | - | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 281-270K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 270 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - | ||
![]() 263-220K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | - | Cut Tape | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | 220 kOhms | - | - | High Frequency | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 281-430K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 430 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | - | 10 mm | - | ||
![]() 302-182K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | 182 kOhms | - | - | High Frequency | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 262-0.91-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 910 mOhms | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | - | 16 mm | - | ||
![]() 292-28.7K-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | 292-2.87K-RC | 292-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | - | 5.6 | Details | Yes | 0.000194 oz | 150 V | - | Reel | CR1-RC | - | 1 % | e3 | - | EAR99 | 200 PPM / C | 28.7 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125 mW (1/8 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | - | 0805 | - | Thick Film Resistors SMD | - | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 302-11K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | 11 kOhms | - | - | High Frequency | - | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 261-560K-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 261-560 | - | - | 100 | - | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | 2 | - | 350 PPM / C | 560 kOhms | - | Metal Oxide Film | - | 1W | 1 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | ||
![]() 263-430-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000571 oz | 200 V | - | Reel | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | 430 Ohms | - | - | High Frequency | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 292-301-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | 150 V | - | Cut Tape | CR1-RC | - | 1 % | - | - | - | 200 PPM / C | 301 Ohms | - | - | High Frequency | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 2 mm | 1.25 mm | ||
![]() 282-1.0M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | Bulk | MO-RC | - | 5 % | - | - | - | 350 PPM / C | 1 MOhms | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | - | 12 mm | - | ||
![]() 290-2.21K-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | 1206 | 3216 | 5000 | XICON PASSIVE COMPONENTS | 290-2.21K-RC | 290-RC | + 125 C | - | - 55 C | PCB Mount | 125 °C | -55 °C | - | SMT, 1206 | 0.55 mm | 3.1 mm | SMT | 1.55 mm | Contact Manufacturer | - | 4.69 | Details | Yes | 0.000571 oz | 200 V | - | Reel | CR1-RC | - | 1 % | e3 | - | EAR99 | 200 PPM / C | 2.21 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | High Frequency | - | 250 mW (1/4 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.125 W | 200 V | - | 1206 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | - | 3.1 mm | 1.55 mm | ||
![]() 301-3.9M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | - | Reel | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | 3.9 MOhms | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | ||
![]() 301-160-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000071 oz | 50 V | - | Reel | CR5-RC | - | 5 % | - | - | - | 200 PPM / C | 160 Ohms | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm |