- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 290-84.5-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290-130K-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 290-19.6-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 263-160-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 260-360-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 263-6.2-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 260-130-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 263-3.9-RC Xicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 304-TFRA4-1-20K-RC Xicon | In Stock | - | - | - | - | - | - | 0402 | 1005 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000023 oz | 50 V | Cut Tape | CR1-TFRA4-RC | 1 % | - | - | - | 200 PPM / C | 20 kOhms | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 302-100-RC Xicon | In Stock | - | - | - | - | - | 2 | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | 302-100-RC | 302-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 4.66 | Details | Yes | - | 0.000071 oz | 50 V | Reel | CR1-RC | 1 % | e3 | - | EAR99 | 200 PPM / C | 100 Ohms | Tin (Sn) - with Nickel (Ni) barrier | - | - | High Frequency | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 50 V | 0603 | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 290-806-RC Xicon | In Stock | - | - | - | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000571 oz | 200 V | Cut Tape | CR1-RC | 1 % | - | - | - | 200 PPM / C | 806 Ohms | - | - | - | High Frequency | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() 282-1.1K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 1.1 kOhms | - | - | - | - | 2 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 301-1.5K-RC Xicon | In Stock | - | - | - | - | - | 2 | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | 301-15K-RC | CR5-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Contact Manufacturer | 4.83 | Details | Yes | Thick Film Resistors - SMD | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | e3 | - | EAR99 | 200 PPM / C | 1.5 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | - | High Frequency | 62.5 mW (1/16 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.0625 W | 50 V | 0603 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 292-16.2K-RC Xicon | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | 0805 | 2012 | 5000 | XICON PASSIVE COMPONENTS | 292-16.2K-RC | 292-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0805 | 0.55 mm | 2 mm | SMT | 1.25 mm | Contact Manufacturer | 4.67 | Details | Yes | - | 0.000194 oz | 150 V | Reel | CR1-RC | 1 % | e3 | - | EAR99 | 200 PPM / C | 16.2 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | - | High Frequency | 125 mW (1/8 W) | TR | Rectangular | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 150 V | 0805 | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 283-0.47-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 470 mOhms | - | - | - | - | 3 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 261-1.3-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 1.3 Ohms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5 mm | - | 12 mm | - | ||
![]() 281-300K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | - | - | 350 PPM / C | 300 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 302-8.06K-RC Xicon | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000071 oz | 50 V | Reel | CR1-RC | 1 % | - | - | - | 200 PPM / C | 8.06 kOhms | - | - | - | High Frequency | 100 mW (1/10 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 286-470-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 50 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.146802 oz | - | Bulk | MO-RC | 5 % | - | Axial | - | 350 PPM / C | 470 Ohms | - | 235 °C | -55 °C | - | 5 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 8 mm | - | 25 mm | - | ||
![]() 301-24K-RC Xicon | In Stock | - | - | - | - | - | - | 0603 | 1608 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000071 oz | 50 V | Reel | CR5-RC | 5 % | - | - | - | 200 PPM / C | 24 kOhms | - | - | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm |