- Series
- Resistance
- Tolerance
- Temperature Coefficient
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Power Rating
- Packaging
- Features
- Termination Style
- Maximum Operating Temperature
Attribute column
Manufacturer
Xicor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Working Voltage | Size Code | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301-TFRA2-5-10K-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA2-RC | 5 % | - | - | - | 10 kOhms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 301-TFRA4-1-10K-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA4-RC | 1 % | - | - | - | 10 kOhms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 301-TFRA4-1-1M-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA4-RC | 1 % | - | - | - | 1 MOhms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 301-TFRA4-5-330-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | - | 330 Ohms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 304-TFRA4-1-2.2K-RC Xicon | In Stock | - | - | - | 0402 | 1005 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000023 oz | 50 V | Cut Tape | CR1-TFRA4-RC | 1 % | - | - | 200 PPM / C | 2.2 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 301-TFRA4-5-47-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | - | 47 Ohms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 301-TFRA4-5-220-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | - | 220 Ohms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 304-TFRA4-1-2K-RC Xicon | In Stock | - | - | - | 0402 | 1005 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000023 oz | 50 V | Cut Tape | CR1-TFRA4-RC | 1 % | - | - | 200 PPM / C | 2 kOhms | - | - | 62.5 mW (1/16 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 301-TFRA4-1-2.2K-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA4-RC | 1 % | - | - | - | 2.2 kOhms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 292-TFRA4-5-680-RC Xicon | In Stock | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000234 oz | 300 V | Cut Tape | CR5-TFRA4-RC | 5 % | - | - | 200 PPM / C | 680 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 301-TFRA2-5-1M-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA2-RC | 5 % | - | - | - | 1 MOhms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 301-TFRA2-1-1K-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA2-RC | 1 % | - | - | - | 1 kOhms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 301-TFRA2-5-100-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA2-RC | 5 % | - | - | - | 100 Ohms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 301-TFRA2-1-10-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA2-RC | 1 % | - | - | - | 10 Ohms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 301-TFRA2-1-10K-RC Xicon | In Stock | - | - | - | - | - | 10000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | CR1-TFRA2-RC | 1 % | - | - | - | 10 kOhms | - | - | 160 mW | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors General Purpose | Wrap-Around Termination | - | - | - | - | ||
![]() 292-681-RC Xicon | In Stock | - | - | - | 0805 | 2012 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000194 oz | 150 V | Cut Tape | CR1-RC | 1 % | - | - | 200 PPM / C | 681 Ohms | - | High Frequency | 125 mW (1/8 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() 302-2.74K-RC Xicon | In Stock | - | - | 2 | 0603 | 1608 | 5000 | XICON PASSIVE COMPONENTS | 302-274K-RC | 302-RC | + 125 C | - 55 C | PCB Mount | 125 °C | -55 °C | SMT, 0603 | 0.45 mm | 1.6 mm | SMT | 0.8 mm | Obsolete | 5.72 | Details | Yes | 0.000071 oz | 50 V | Reel | CR1-RC | 1 % | e3 | EAR99 | 200 PPM / C | 2.74 kOhms | Tin (Sn) - with Nickel (Ni) barrier | - | 100 mW (1/10 W) | TR | Chip | FIXED RESISTOR | unknown | SMD/SMT | 0.1 W | 50 V | 0603 | - | Thick Film Resistors SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() 283-200-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.034516 oz | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 200 Ohms | - | - | 3 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 5.5 mm | - | 16 mm | - | ||
![]() 281-200-RC Xicon | In Stock | - | - | - | - | - | 100 | - | - | - | + 235 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MO-RC | 5 % | - | - | 350 PPM / C | 200 Ohms | - | - | 1 W | - | - | - | - | Axial | - | - | - | - 55 C to + 235 C | Metal Oxide Film Resistors | - | 4 mm | - | 10 mm | - | ||
![]() 290-200-RC Xicon | In Stock | - | - | - | 1206 | 3216 | 5000 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.000564 oz | 200 V | Cut Tape | CR1-RC | 1 % | - | - | 200 PPM / C | 200 Ohms | - | High Frequency | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | 0.55 mm | 3.1 mm | 1.55 mm |