- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Temperature Coefficient
- Unit Weight
- Packaging
- Series
- Tolerance
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Termination Style
Attribute column
Manufacturer
Xicor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Part Life Cycle Code | Resistor Values | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | Pbfree Code | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Termination Style | Lead Pitch | Lead Spacing | Number of Resistors | Circuit Type | Power per Element | Operating Temperature Range | Product | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 264-2.2K-RC Xicon | 44 |
| - | SIP-6 | 6 | 200 | - | - | + 125 C | - 55 C | - | 2.2 kOhms | - | Details | - | 0.010582 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 5 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 15.3 mm | 5.08 mm | ||
![]() 269-220-RC Xicon | 15995 |
| - | SIP-10 | 10 | 200 | - | - | + 125 C | - 55 C | - | 220 Ohms | - | Details | - | 0.009894 oz | Bulk | SIP RC | 2 % | - | SIP | 200 PPM / C | 220 Ω | 125 °C | -55 °C | - | SIP | 2.54 mm | 2.54 mm | 5 | Isolated | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 25.4 mm | 5.08 mm | ||
![]() 266-2.2K-RC Xicon | 7881 |
| - | SIP-10 | 10 | 200 | - | - | + 125 C | - 55 C | - | 2.2 kOhms | - | Details | - | 0.019520 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 9 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 25.4 mm | 5.08 mm | ||
![]() 264-100K-RC Xicon | 275 |
| - | SIP-6 | 6 | 200 | - | - | + 125 C | - 55 C | - | 100 kOhms | - | Details | - | 0.016024 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 5 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 15.3 mm | 5.08 mm | ||
![]() 268-470-RC Xicon | In Stock | - | - | SIP-8 | 8 | 200 | - | - | + 125 C | - 55 C | - | 470 Ohms | - | Details | - | 0.014026 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 4 | Isolated | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 20.4 mm | 5.08 mm | ||
![]() 269-1.0M-RC Xicon | 139 |
| - | SIP-10 | 10 | 200 | - | - | + 125 C | - 55 C | - | 1 MOhms | - | Details | - | 0.009894 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 5 | Isolated | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 25.4 mm | 5.08 mm | ||
![]() 268-2.7K-RC Xicon | In Stock | - | - | SIP-8 | 8 | 200 | - | - | + 125 C | - 55 C | - | 2.7 kOhms | - | Details | - | 0.082453 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 4 | Isolated | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 20.4 mm | 5.08 mm | ||
![]() 266-220-RC Xicon | In Stock | - | - | SIP-10 | 10 | 200 | XICON PASSIVE COMPONENTS | 266-220-RC | + 125 C | - 55 C | Active | 220 Ohms | 5.43 | Details | Yes | 0.022642 oz | Bulk | SIP RC | 2 % | Yes | - | 200 PPM / C | - | - | - | unknown | SIP | - | 2.54 mm | 9 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 25.4 mm | 5.08 mm | ||
![]() 267-100-RC Xicon | In Stock | - | - | SIP-6 | 6 | 200 | - | - | + 125 C | - 55 C | - | 100 Ohms | - | Details | - | 0.013155 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 3 | Isolated | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 15.3 mm | 5.08 mm | ||
![]() 265-4.7K-RC Xicon | In Stock | - | - | SIP-8 | 8 | 200 | XICON PASSIVE COMPONENTS | 265-47K-RC | + 125 C | - 55 C | Active | 4.7 kOhms | 5.43 | Details | Yes | 0.015829 oz | Bulk | SIP RC | 2 % | No | - | 200 PPM / C | - | - | - | unknown | SIP | - | 2.54 mm | 7 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 20.4 mm | 5.08 mm | ||
![]() 264-3.9K-RC Xicon | In Stock | - | - | SIP-6 | 6 | 200 | - | - | + 125 C | - 55 C | - | 3.9 kOhms | - | Details | - | 0.010582 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 5 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 15.3 mm | 5.08 mm | ||
![]() 266-100K-RC Xicon | In Stock | - | - | SIP-10 | 10 | 200 | - | - | + 125 C | - 55 C | - | 100 kOhms | - | Details | - | 0.019061 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 9 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 25.4 mm | 5.08 mm | ||
![]() 264-18K-RC Xicon | In Stock | - | - | SIP-6 | 6 | 200 | - | - | + 125 C | - 55 C | - | 18 kOhms | - | Details | - | 0.010582 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 5 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 15.3 mm | 5.08 mm | ||
![]() 267-220-RC Xicon | In Stock | - | - | SIP-6 | 6 | 200 | - | - | + 125 C | - 55 C | - | 220 Ohms | - | Details | - | 0.013155 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 3 | Isolated | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 15.3 mm | 5.08 mm | ||
![]() 268-220-RC Xicon | 1091 |
| - | SIP-8 | 8 | 200 | - | - | + 125 C | - 55 C | - | 220 Ohms | - | Details | - | 0.017691 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 4 | Isolated | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 20.4 mm | 5.08 mm | ||
![]() 264-330-RC Xicon | 2382 |
| - | SIP-6 | 6 | 200 | - | - | + 125 C | - 55 C | - | 330 Ohms | - | Details | - | 0.010582 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 5 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 15.3 mm | 5.08 mm | ||
![]() 266-100-RC Xicon | In Stock | - | - | SIP-10 | 10 | 200 | - | - | + 125 C | - 55 C | - | 100 Ohms | - | Details | - | 0.022079 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 9 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 25.4 mm | 5.08 mm | ||
![]() 268-150-RC Xicon | 63 |
| - | SIP-8 | 8 | 200 | - | - | + 125 C | - 55 C | - | 150 Ohms | - | Details | - | 0.017691 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 4 | Isolated | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 20.4 mm | 5.08 mm | ||
![]() 268-22-RC Xicon | 739 |
| - | SIP-8 | 8 | 200 | - | - | + 125 C | - 55 C | - | 22 Ohms | - | Details | - | 0.017691 oz | Bulk | SIP RC | 2 % | - | - | 250 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 4 | Isolated | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 20.4 mm | 5.08 mm | ||
![]() 265-100K-RC Xicon | 1560 |
| - | SIP-8 | 8 | 200 | - | - | + 125 C | - 55 C | - | 100 kOhms | - | Details | - | 0.015829 oz | Bulk | SIP RC | 2 % | - | - | 200 PPM / C | - | - | - | - | SIP | - | 2.54 mm | 7 | Bussed | 0.125 W (1/8 W) | - 55 C to + 125 C | Networks | 2.5 mm | 20.4 mm | 5.08 mm |