- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 270-52.3K-RC Xicon | In Stock | - | - | Through Hole | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | Axial | - | 50 PPM / C | Fixed Resistor | 52.3 kOhms | 155 °C | -55 °C | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-105K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 105 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-4.99K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-499K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007299 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 4.99 kOhms | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-10-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003393 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 10 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 273-110K-RC Xicon | In Stock | - | - | - | Axial | - | - | 273-110 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | 2 | - | - | - | Fixed Resistor | 110 kOhms | - | - | Metal Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-124K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.013721 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 124 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 273-270K-RC Xicon | In Stock | - | - | Through Hole | Axial | - | - | 273-270 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.017843 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | 2 | Axial | - | - | Fixed Resistor | 270 kOhms | 155 °C | -55 °C | Metal Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-23.7K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-23.7K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.39 | Details | Yes | 0.007703 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 23.7 kOhms | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-220K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-220K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.8 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 220 kOhms | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-324K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 324 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 262-6.8K-RC Xicon | In Stock | - | - | - | Axial | - | - | 262-6.8 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.652216 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | 2 | - | - | ±350ppm/°C | - | 6.8 kOhms | - | - | Metal Oxide Film | 2W | Resistors | 2 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | - | 16 mm | - | ||
![]() 262-56-RC Xicon | In Stock | - | - | - | Axial | - | - | 262-56 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | 2 | - | - | ±350ppm/°C | - | 56 Ohms | - | - | Metal Oxide Film | 2W | Resistors | 2 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | - | 16 mm | - | ||
![]() 273-18K-RC Xicon | In Stock | - | - | - | Axial | - | - | 273-18 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | 2 | - | - | - | Fixed Resistor | 18 kOhms | - | - | Metal Film | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | 0.54 mm | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR5-10K-RC Xicon | In Stock | - | - | - | Axial | - | - | 280-CR5 | Xicon | 10 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.148503 oz | - | -55°C ~ 155°C | Bulk | CR-RC | - | ±5% | 2 | - | - | - | Cement Power Resistor | 10 kOhms | - | - | Metal Oxide Film | 5W | Resistors | 5 W | - | Wirewound | - | - | - | Axial | - | - | - | - | 0.75 mm | Wirewound Resistors | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | Flame Retardant Coating, Moisture Resistant, Safety | Wirewound Resistors - Through Hole | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 271-255K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.045807 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 255 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-422K-RC Xicon | In Stock | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-4.22K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 422 kOhms | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 273-6.19K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 6.19 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 270-27K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Reel | MF-RC | - | 1 % | - | - | - | 50 PPM / C | - | 27 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 270-34K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.006423 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 34 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 270-301K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 301 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - |