- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 273-240K-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | 273-240 | - | 100 | - | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 1 % | - | 2 | - | - | 50 PPM / C | Fixed Resistor | 240 kOhms | - | - | - | Metal Film | 0.5W, 1/2W | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-649K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-6.49K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.39 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 649 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-1.3K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-1.3K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.005873 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 1.3 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-34K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-3.4K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 5.39 | Details | Yes | 0.009623 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 34 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 299-560-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 299-560-RC | 299-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.23 | Details | Yes | 0.005291 oz | 200 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 560 Ohms | Tin (Sn) | - | - | - | - | - | - | - | 125 mW (1/8 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | 0.45 mm | - | - | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 280-CR25-620-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.030000 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | - | 350 PPM / C | Cement Power Resistor | 620 Ohms | - | - | - | - | - | - | - | - | 25 W | - | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 13.5 mm | - | 64 mm | 14.5 mm | ||
![]() 271-137K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-1.37K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.013044 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 137 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-330K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.006829 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 330 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-300-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-300-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007771 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 300 Ohms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 291-4.3K-RC Xicon | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 291-4.3K-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.66 | Details | Yes | 0.008696 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 4.3 kOhms | Tin (Sn) | - | - | - | - | FLAME PROOF | 8533.10.00.65 | - | 250 mW (1/4 W) | BULK | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 291-68K-RC Xicon | In Stock | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 291-68K-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.66 | Details | Yes | 0.037975 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | Axial | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 68 kOhms | Tin (Sn) | 155 °C | -55 °C | Carbon Film | - | FLAME PROOF | 8533.10.00.65 | - | 250 mW (1/4 W) | BULK | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-1.8K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-18K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.005898 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 1.8 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-332K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.009192 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 332 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-61.9-RC Xicon | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-61.9-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.82 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 61.9 Ohms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-1.6K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008258 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 1.6 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 299-1K-RC Xicon | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 299-1K-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.64 | Details | Yes | 0.004984 oz | 200 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 1 kOhms | Tin (Sn) | - | - | - | - | FLAME PROOF | - | - | 125 mW (1/8 W) | BULK | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | 0.45 mm | 70 °C | - | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 293-9.1K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 9.1 kOhms | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 261-330K-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | 261-330 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.197" Dia x 0.472" L (5.00mm x 12.00mm) | ±5% | - | 2 | - | - | ±350ppm/°C | - | 330 kOhms | - | - | - | Metal Oxide Film | 1W | - | - | Resistors | 1 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5 mm | - | - | 12 mm | - | ||
![]() 273-470K-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | 273-470 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | - | - | 2 | - | - | - | Fixed Resistor | 470 kOhms | - | - | - | Metal Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | Metal Film | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - | ||
![]() 293-1.5M-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | 293-1.5 | Xicon | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±5% | - | 2 | - | - | - | Standard | 1.5 MOhms | - | - | - | Carbon Film | 0.5W, 1/2W | - | - | Resistors | 500 mW (1/2 W) | - | Carbon Film | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 3.5 mm | - | - | 10 mm | - |