- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-422-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 422 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-590-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.008245 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 590 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR15-9.1-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.782928 oz | - | Bulk | CR-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 9.1 Ohms | - | - | - | 15 W | - | - | - | - | Axial | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 291-6.2K-RC Xicon | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 200 | XICON PASSIVE COMPONENTS | 291-62K-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.65 | Details | Yes | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | e3 | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 6.2 kOhms | Tin (Sn) | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-61.9-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 61.9 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 293-30K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | 3000 | XICON PASSIVE COMPONENTS | 293-30K/REEL-RC | 293-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 3.5 mm | 10 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.6 | Details | Yes | 0.017231 oz | 350 V | Reel | CF-RC | 5 % | e3 | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 30 kOhms | Tin (Sn) | - | - | 500 mW (1/2 W) | TR | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.5 W | 28 mm | 350 V | 0.54 mm | - | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-10.2-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 10.2 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-68-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.005764 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 68 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 293-510K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.013169 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - 700 PPM / C, 0 PPM / C | Standard | 510 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-300-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.004294 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 300 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 294-300-RC Xicon | In Stock | - | - | - | - | - | 2 | 100 | XICON PASSIVE COMPONENTS | 294-300-RC | 294-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 5 mm | 12 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.4 | Details | Yes | 0.026579 oz | 500 V | Bulk | CF-RC | 5 % | e3 | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 300 Ohms | Tin (Sn) | - | - | 1 W | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 1 W | 28 mm | 500 V | 0.8 mm | - | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 270-2.55K-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 2.55 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-205K-RC Xicon | In Stock | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-2.05K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.39 | Details | Yes | 0.007121 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 205 kOhms | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-453-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.014582 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 453 Ohms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 293-160K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - 700 PPM / C, 0 PPM / C | Standard | 160 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-68-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.004747 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 68 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 291-560K/AP-RC Xicon | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Reel | CF-RC | 5 % | - | - | - 700 PPM / C, 0 PPM / C | Standard | 560 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 299-22-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.004792 oz | 200 V | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 22 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR10-400-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 400 Ohms | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 49 mm | 10 mm | ||
![]() 293-1.0M/AP-RC Xicon | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Reel | CF-RC | 5 % | - | - | - 700 PPM / C, 0 PPM / C | Standard | 1 MOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | 10 mm | - |