- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280-CR15-270-RC Xicon | In Stock | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 1.612020 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 270 Ohms | - | - | 15 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 291-620/AP-RC Xicon | In Stock | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Reel | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 620 Ohms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-PRM10-0.1-RC Xicon | In Stock | - | - | - | - | 60 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | PRM-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 100 mOhms | - | - | 10 W | - | - | - | - | Radial | - | - | - | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 50 mm | 12.5 mm | 9 mm | ||
![]() 270-330-RC Xicon | In Stock | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.004967 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 330 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-196-RC Xicon | In Stock | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 196 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 291-5.1/AP-RC Xicon | In Stock | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.008983 oz | 250 V | Reel | CF-RC | 5 % | - | - | 350 PPM / C | Standard | 5.1 Ohms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR10-0.51-RC Xicon | In Stock | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | Bulk | CR-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 510 mOhms | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 49 mm | 10 mm | ||
![]() 270-1.74K-RC Xicon | In Stock | - | - | Through Hole | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | Axial | - | 50 PPM / C | Fixed Resistor | 1.74 kOhms | 155 °C | -55 °C | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR5-3.0K-RC Xicon | In Stock | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.148503 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 3 kOhms | - | - | 5 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 22 mm | 10 mm | ||
![]() 294-360K-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.025144 oz | 500 V | Bulk | CF-RC | 5 % | - | - | - 700 PPM / C, 0 PPM / C | Standard | 360 kOhms | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 280-PRM5-27K-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.371371 oz | - | Bulk | PRM-RC | 5 % | - | - | 350 PPM / C | Wirewound Resistor | 27 kOhms | - | - | 5 W | - | - | - | - | Radial | - | - | - | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 25 mm | 12.5 mm | 9 mm | ||
![]() 271-5.11K/AP-RC Xicon | In Stock | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 5.11 kOhms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-1.0M-RC Xicon | In Stock | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.004184 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 1 MOhms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-PRM7-0.3-RC Xicon | In Stock | - | - | - | - | 75 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | PRM-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 300 mOhms | - | - | 7 W | - | - | - | - | Radial | - | - | - | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 38 mm | 12.5 mm | 9 mm | ||
![]() 273-10.5K-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | - | 10.5 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-143-RC Xicon | In Stock | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 143 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 293-430K-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - 700 PPM / C, 0 PPM / C | Standard | 430 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 271-2.7K/AP-RC Xicon | In Stock | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 2.7 kOhms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-2.05K/REEL-RC Xicon | In Stock | - | - | - | 2 | 5000 | XICON PASSIVE COMPONENTS | 271-2.05K/REEL-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | 0.007055 oz | 250 V | Cut Tape | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 2.05 kOhms | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-976-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 976 Ohms | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - |