- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | ECCN Code | Temperature Coefficient | Type | Resistance | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 273-732-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 732 Ohms | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-160K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.005371 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 160 kOhms | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-96K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.008922 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 96 kOhms | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.5 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 291-910K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | - | - 700 PPM / C, 0 PPM / C | Standard | 910 kOhms | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 291-3.9K/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.012102 oz | 250 V | Reel | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 3.9 kOhms | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-150K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007642 oz | 250 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 150 kOhms | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR5-0.56-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.176370 oz | - | Bulk | CR-RC | 5 % | - | 400 PPM / C | Cement Power Resistor | 560 mOhms | 5 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 22 mm | 10 mm | ||
![]() 271-24K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.005901 oz | 250 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 24 kOhms | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-7.68K-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 7.68 kOhms | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 271-30.9-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 30.9 Ohms | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-76.8K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 76.8 kOhms | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 299-220-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.005046 oz | 200 V | Bulk | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 220 Ohms | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-3.83K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 3.83 kOhms | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 291-4.3M-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | - | - 1500 PPM / C, 0 PPM / C | Standard | 4.3 MOhms | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR10-0.3-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | Bulk | CR-RC | 5 % | - | 400 PPM / C | Cement Power Resistor | 300 mOhms | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 49 mm | 10 mm | ||
![]() 271-165K-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-1.65K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.39 | Details | Yes | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | EAR99 | 50 PPM / C | Fixed Resistor | 165 kOhms | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-232-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 232 Ohms | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-75.5-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 75.5 Ohms | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-68.1K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.068925 oz | 200 V | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 68.1 kOhms | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 293-200-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.020085 oz | 350 V | Bulk | CF-RC | 5 % | - | - 450 PPM / C, 0 PPM / C | Standard | 200 Ohms | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | 10 mm | - |