- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Termination Style | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 273-130-RC Xicon | In Stock | - | - | 100 | + 155 C | - 55 C | PCB Mount | Details | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 130 Ohms | 500 mW (1/2 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 271-66.5K-RC Xicon | 1000 | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 66.5 kOhms | 250 mW (1/4 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 291-6.8K/REEL-RC Xicon | In Stock | - | - | 5000 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 250 V | Cut Tape | CF-RC | 5 % | - 450 PPM / C, 0 PPM / C | Standard | 6.8 kOhms | 250 mW (1/4 W) | Axial | - | 0.6 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-649-RC Xicon | In Stock | - | - | 100 | + 155 C | - 55 C | PCB Mount | Details | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 649 Ohms | 500 mW (1/2 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 271-649-RC Xicon | In Stock | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 649 Ohms | 250 mW (1/4 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-91-RC Xicon | In Stock | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.005537 oz | 200 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 91 Ohms | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR15-100-RC Xicon | In Stock | - | - | 10 | + 155 C | - 55 C | PCB Mount | Details | 0.782928 oz | - | Bulk | CR-RC | 5 % | 350 PPM / C | Cement Power Resistor | 100 Ohms | 15 W | Axial | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 271-133K-RC Xicon | In Stock | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 133 kOhms | 250 mW (1/4 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR25-220-RC Xicon | In Stock | - | - | 10 | + 155 C | - 55 C | PCB Mount | Details | 1.784333 oz | - | Bulk | CR-RC | 5 % | 350 PPM / C | Cement Power Resistor | 220 Ohms | 25 W | Axial | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 13.5 mm | 64 mm | 14.5 mm | ||
![]() 273-16.9K-RC Xicon | In Stock | - | - | 100 | + 155 C | - 55 C | PCB Mount | Details | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 16.9 kOhms | 500 mW (1/2 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-4.02M-RC Xicon | In Stock | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 4.02 MOhms | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-18K/AP-RC Xicon | In Stock | - | - | 1000 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 18 kOhms | 250 mW (1/4 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-1.27K-RC Xicon | In Stock | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 1.27 kOhms | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 273-2.55K-RC Xicon | In Stock | - | - | 100 | + 155 C | - 55 C | PCB Mount | Details | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 2.55 kOhms | 500 mW (1/2 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-560K-RC Xicon | In Stock | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 560 kOhms | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-30.9K-RC Xicon | In Stock | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007908 oz | 250 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 30.9 kOhms | 250 mW (1/4 W) | Axial | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR15-10K-RC Xicon | In Stock | - | - | 10 | + 200 C | - 40 C | PCB Mount | Details | 0.840992 oz | - | Bulk | CR-RC | 5 % | 350 PPM / C | Cement Power Resistors | 10 kOhms | 15 W | Axial | - | 0.75 mm | - 40 C to + 200 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 280-PRM7-0.68-RC Xicon | In Stock | - | - | 75 | + 155 C | - 55 C | PCB Mount | Details | - | - | Bulk | PRM-RC | 5 % | 400 PPM / C | Cement Power Resistor | 680 mOhms | 7 W | Radial | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 38 mm | 12.5 mm | 9 mm | ||
![]() 299-20-RC Xicon | In Stock | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.005291 oz | 200 V | Bulk | CF-RC | 5 % | - 450 PPM / C, 0 PPM / C | Standard | 20 Ohms | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-300K-RC Xicon | In Stock | - | - | 200 | + 155 C | - 55 C | PCB Mount | Details | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | 50 PPM / C | Fixed Resistor | 300 kOhms | 125 mW (1/8 W) | Axial | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - |