- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-787-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007363 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 787 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-590K-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007547 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 590 kOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-71.5K-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-7.15K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | 0.008122 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 71.5 kOhms | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-73.2K/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 73.2 kOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-182/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Cut Tape | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 182 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 273-16.2K-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 16.2 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 280-CR5-1.3K-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.176370 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 1.3 kOhms | - | 5 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 22 mm | 10 mm | ||
![]() 271-267K/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 267 kOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-110K/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | - | 110 kOhms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 294-130-RC Xicon | In Stock | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.021870 oz | 500 V | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 130 Ohms | - | 1 W | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 280-CR10-0.47-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.432715 oz | - | Bulk | CR-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 470 mOhms | - | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 49 mm | 10 mm | ||
![]() 270-1.0M/AP-RC Xicon | In Stock | - | - | - | 2000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 1 MOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.5 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-22-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-22-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 22 Ohms | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR15-200-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 200 Ohms | - | 15 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 271-56-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 56 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR15-500-RC Xicon | In Stock | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.846002 oz | - | Bulk | CR-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 500 Ohms | - | 15 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 271-270-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-270-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 270 Ohms | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.6 mm | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-825-RC Xicon | In Stock | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 825 Ohms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 299-270K-RC Xicon | In Stock | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 299-270K-RC | 299-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.23 | Details | Yes | 0.005291 oz | 200 V | Bulk | CF-RC | 5 % | e3 | - | - 700 PPM / C, 0 PPM / C | Standard | 270 kOhms | Tin (Sn) | 125 mW (1/8 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | 0.45 mm | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-665/AP-RC Xicon | In Stock | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Cut Tape | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 665 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - |