- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-75/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 2 | - | XICON PASSIVE COMPONENTS | 271-75/REEL-RC | 271 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.69 | - | Yes | - | - | - | - | MF-RC | 1% | - | - | - | - | -50,50 ppm/°C | - | 75 Ω | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | ||
![]() 271-20/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 2 | - | XICON PASSIVE COMPONENTS | 271-20/REEL-RC | 271 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Obsolete | 5.69 | - | Yes | - | - | - | - | MF-RC | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 20 Ω | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | ||
![]() 271-300/AP-RC Xicon | In Stock | - | - | - | - | - | - | 2 | - | XICON PASSIVE COMPONENTS | 271-300/AP-RC | 271 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.39 | - | Yes | - | - | - | - | MF-RC | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 300 Ω | - | - | - | - | Ammo Pack | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | ||
![]() 271-240/AP-RC Xicon | In Stock | - | - | - | - | - | - | 2 | - | XICON PASSIVE COMPONENTS | 271-240/AP-RC | 271 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.69 | - | Yes | - | - | - | - | MF-RC | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 240 Ω | - | - | - | - | Ammo Pack | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | ||
![]() 271-178/AP-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | XICON PASSIVE COMPONENTS | 271-178/AP-RC | MF-RC | - | - | - | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.72 | - | Yes | - | - | - | - | MF-RC | 1% | - | Yes | - | EAR99 | -50,50 ppm/°C | - | 178 Ω | - | - | - | - | AMMO PACK | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | 0.54 mm | 70 °C | - | - | - | - | - | - | - | ||
![]() 271-82K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 2 | - | XICON PASSIVE COMPONENTS | 271-82K/REEL-RC | 271 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.69 | - | Yes | - | - | - | - | MF-RC | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 82000 Ω | - | - | - | - | TR | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | ||
![]() 271-9.1K/AP-RC Xicon | In Stock | - | - | - | - | - | - | 2 | - | XICON PASSIVE COMPONENTS | 271-9.1K/AP-RC | 271 | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.69 | - | Yes | - | - | - | - | MF-RC | 1% | - | - | - | EAR99 | -50,50 ppm/°C | - | 9100 Ω | - | - | - | - | Ammo Pack | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | ||
![]() 291-160/AP-RC Xicon | In Stock | - | - | - | - | - | - | 2 | - | XICON PASSIVE COMPONENTS | 291-160/AP-RC | 291-RC | - | - | - | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.72 | - | Yes | - | - | - | - | CF-RC | 5% | e3 | - | - | EAR99 | -450 ppm/°C | - | 160 Ω | Tin (Sn) | - | - | - | Ammo Pack | Cylindrical | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | - | - | - | - | - | - | ||
![]() 280-CR15-120-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.821967 oz | - | Bulk | CR-RC | 5 % | - | - | - | - | 350 PPM / C | - | 120 Ohms | - | - | - | 15 W | - | - | - | - | Axial | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 271-1.1K-RC Xicon | In Stock | - | - | Through Hole | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-11K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.8 | Details | Yes | - | 0.008122 oz | 250 V | Bulk | MF-RC | 1 % | - | - | Axial | EAR99 | 50 PPM / C | Fixed Resistor | 1.1 kOhms | - | 155 °C | -55 °C | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 540 µm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-470/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 2 | 5000 | XICON PASSIVE COMPONENTS | 271-470/REEL-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.39 | Details | Yes | - | 0.008503 oz | 250 V | Reel | MF-RC | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 470 Ohms | - | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 294-1.8M-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.021870 oz | 500 V | Bulk | CF-RC | 5 % | - | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 1.8 MOhms | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | 0.8 mm | - | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 271-560/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.011062 oz | 250 V | Reel | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 560 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-274-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 274 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-15-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 15 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-330/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.008259 oz | 250 V | Reel | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 330 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-220/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 220 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-412/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | Cut Tape | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 412 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-10/AP-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 1000 | XICON PASSIVE COMPONENTS | 271-10/AP-RC | MF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.86 | Details | Yes | Metal Film Resistors - Through Hole 10ohms 1% 50PPM | 0.010103 oz | 250 V | Reel | MF-RC | 1 % | - | Yes | - | EAR99 | 50 PPM / C | Fixed Resistor | 10 Ohms | - | - | - | 250 mW (1/4 W) | AMMO PACK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | 70 °C | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 299-200-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.005291 oz | 200 V | Bulk | CF-RC | 5 % | - | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 200 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | 3.5 mm | - |