- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 273-140-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.013044 oz | 350 V | Bulk | MF-RC | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 140 Ohms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 273-43K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 43 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 293-68K/REEL-RC Xicon | In Stock | - | - | - | - | - | 2 | 3000 | XICON PASSIVE COMPONENTS | 293-6.8K/REEL-RC | 293-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 3.5 mm | 10 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.6 | Details | Yes | - | 0.016355 oz | 350 V | Reel | CF-RC | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 68 kOhms | Tin (Sn) | 500 mW (1/2 W) | TR | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.5 W | 28 mm | 350 V | 0.54 mm | - | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 273-1K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 3000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | Cut Tape | MF-RC | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 1 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-3.09K-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 3.09 kOhms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-82K-RC Xicon | In Stock | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-8.2K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 82 kOhms | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 294-43-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.021870 oz | 500 V | Bulk | CF-RC | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 43 Ohms | - | 1 W | - | - | - | - | Axial | - | - | - | 0.8 mm | - | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 270-220-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 220 Ohms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-84.5-RC Xicon | In Stock | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-84.5-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.39 | Details | Yes | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 84.5 Ohms | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 299-270-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.005219 oz | 200 V | Bulk | CF-RC | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 270 Ohms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 294-910K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.021870 oz | 500 V | Bulk | CF-RC | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 910 kOhms | - | 1 W | - | - | - | - | Axial | - | - | - | 0.8 mm | - | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 293-9.1-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - | 350 PPM / C | Standard | 9.1 Ohms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 280-CR15-160-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.782928 oz | - | Bulk | CR-RC | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 160 Ohms | - | 15 W | - | - | - | - | Axial | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 299-10M-RC Xicon | In Stock | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 299-10M-RC | 299-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.66 | Details | Yes | Carbon Film Resistors - Through Hole 10Mohms 0.05 | 0.004123 oz | 200 V | Bulk | CF-RC | 5 % | e3 | - | EAR99 | - 1500 PPM / C, 0 PPM / C | Standard | 10 MOhms | Tin (Sn) | 125 mW (1/8 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | 0.45 mm | - | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 273-21.5K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 21.5 kOhms | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 280-CR10-0.75-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.476900 oz | - | Bulk | CR-RC | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 750 mOhms | - | 10 W | - | - | - | - | Axial | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 49 mm | 10 mm | ||
![]() 271-4.99K/REEL-RC Xicon | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 5000 | XICON PASSIVE COMPONENTS | 271-4.99K/REEL-RC | MF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 5.23 | Details | Yes | - | 0.012307 oz | 250 V | Reel | MF-RC | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 4.99 kOhms | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | 70 °C | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-105-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.006663 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 105 Ohms | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-200/AP-RC Xicon | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 1000 | XICON PASSIVE COMPONENTS | 271-200/AP-RC | MF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.86 | Details | Yes | - | 0.008515 oz | 250 V | Reel | MF-RC | 1 % | - | Yes | EAR99 | 50 PPM / C | Fixed Resistor | 200 Ohms | - | 250 mW (1/4 W) | AMMO PACK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | 70 °C | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-43-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 43 Ohms | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - |