- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Packing Method | Technology | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Shell Finish | Shell Size - Insert | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Shell Size, MIL | Cable Opening | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-30BJ500-180K Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | R-30BJ | - | - | - | - | - | - | - | - | - | Xicon | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 180 kOhms | - | - | Carbon Composition | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 261-120-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | 261-120 | Xicon | - | - | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Details | - | - | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.197" Dia x 0.472" L (5.00mm x 12.00mm) | ±5% | - | 2 | - | - | ±350ppm/°C | - | - | 120 Ohms | - | - | Metal Oxide Film | - | - | 1W | - | - | - | Resistors | 1 W | - | - | Metal Oxide | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5 mm | - | - | 12 mm | - | - | - | ||
![]() 261-470-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | 261-470 | Xicon | - | - | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Details | - | 0.032240 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.197" Dia x 0.472" L (5.00mm x 12.00mm) | ±5% | - | 2 | - | - | ±350ppm/°C | - | - | 470 Ohms | - | - | Metal Oxide Film | - | - | 1W | - | - | - | Resistors | 1 W | - | - | Metal Oxide | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5 mm | - | - | 12 mm | - | - | - | ||
![]() R-30BJ500-3.9 Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | R-30BJ | - | - | - | - | - | - | - | - | - | Xicon | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 3.9 Ohms | - | - | Carbon Composition | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 294-820K-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | 294-820 | Xicon | - | - | 100 | - | Xicon | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Details | - | 0.036042 oz | 500 V | -55°C ~ 155°C | Bulk | CF-RC | 0.197" Dia x 0.472" L (5.00mm x 12.00mm) | ±5% | - | 2 | - | - | - | - | Standard | 820 kOhms | - | - | Carbon Film | - | - | 1W | - | - | - | Resistors | 1 W | - | - | Carbon Film | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | - | Carbon Film Resistors | - | - | - | Carbon Film Resistors - Through Hole | 5 mm | - | - | 12 mm | - | - | - | ||
![]() 261-47K-RC Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | 261-47 | Xicon | - | - | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Details | - | 0.024918 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.197" Dia x 0.472" L (5.00mm x 12.00mm) | ±5% | - | 2 | - | - | ±350ppm/°C | - | - | 47 kOhms | - | - | Metal Oxide Film | - | - | 1W | - | - | - | Resistors | 1 W | - | - | Metal Oxide | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5 mm | - | - | 12 mm | - | - | - | ||
![]() R-30BJ500-56 Xicon | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | R-30BJ | - | - | - | - | - | - | - | - | - | Xicon | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 56 Ohms | - | - | Carbon Composition | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 271-22/REEL-RC Xicor | In Stock | - | - | Panel Mount | - | - | - | Flange | Stainless Steel | - | Thermoplastic | - | - | D38999/20KF | - | Gold | Copper Alloy | - | - | - | - | - | - | Corsair | - | - | - | - | Bag | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III | - | - | - | - | Crimp | - | - | Receptacle, Male Pins | - | - | 66 | - | - | - | Aviation, Marine, Military | - | - | - | Threaded | - | - | 5A | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Passivated | 19-35 | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() 291-160/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | XICON PASSIVE COMPONENTS | - | 291-160/AP-RC | 291-RC | - | - | - | - | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | - | 5.72 | - | Yes | - | - | - | - | CF-RC | - | 5% | e3 | - | - | EAR99 | -450 ppm/°C | - | - | 160 Ω | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | Ammo Pack | - | - | - | - | Cylindrical | FIXED RESISTOR | unknown | - | - | - | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 270-270K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.003372 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | - | Fixed Resistor | 270 kOhms | - | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | - | - | ||
![]() 273-232-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | - | Fixed Resistor | 232 Ohms | - | - | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 3.5 mm | - | - | 10 mm | - | - | - | ||
![]() 271-63.4-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-634-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | - | 5.39 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | - | Fixed Resistor | 63.4 Ohms | - | - | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | Bulk | - | - | - | - | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | - | - | ||
![]() 280-CR10-8.2K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | - | 350 PPM / C | - | Cement Power Resistor | 8.2 kOhms | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - | - | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 9 mm | - | 49 mm | 10 mm | - | - | ||
![]() 280-CR10-33-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | - | 350 PPM / C | - | Cement Power Resistor | 33 Ohms | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - | - | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 9 mm | - | 49 mm | 10 mm | - | - | ||
![]() 271-84.5K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 200 | XICON PASSIVE COMPONENTS | - | 271-8.45K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | - | 5.39 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | EAR99 | 50 PPM / C | - | Fixed Resistor | 84.5 kOhms | - | - | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | Bulk | - | - | - | - | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | - | - | ||
![]() 270-2.1K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | - | Fixed Resistor | 2.1 kOhms | - | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | - | - | ||
![]() 291-1.5-RC Xicon | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | 200 | XICON PASSIVE COMPONENTS | - | 291-15-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | - | 4.66 | Details | Yes | 0.008433 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | EAR99 | 350 PPM / C | - | Standard | 1.5 Ohms | - | Tin (Sn) | - | - | - | - | FLAME PROOF | 8533.10.00.65 | - | - | 250 mW (1/4 W) | - | BULK | - | - | - | - | Cylindrical | FIXED RESISTOR | unknown | - | - | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.6 mm | 70 °C | - | - | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | - | - | ||
![]() 270-54.9K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | - | Fixed Resistor | 54.9 kOhms | - | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | - | - | ||
![]() 280-PRM10-0.22-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | PRM-RC | - | 5 % | - | - | - | - | 400 PPM / C | - | - | 220 mOhms | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | 5 mm | 0.75 mm | - | - | - | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 50 mm | - | 12.5 mm | 9 mm | - | - | ||
![]() 270-1.58M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | - | 50 PPM / C | - | Fixed Resistor | 1.58 MOhms | - | - | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | - | - |