- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 294-6.2-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.140285 oz | 500 V | - | Bulk | CF-RC | - | 5 % | - | - | - | 350 PPM / C | Standard | 6.2 Ohms | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 280-CR25-15-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 1.280727 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 15 Ohms | - | - | - | - | 25 W | - | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 13.5 mm | - | 64 mm | 14.5 mm | ||
![]() 280-CR15-300-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.782928 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 300 Ohms | - | - | - | - | 15 W | - | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 11.5 mm | - | 49 mm | 12.5 mm | ||
![]() 280-CR25-16-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 1.202225 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 16 Ohms | - | - | - | - | 25 W | - | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 13.5 mm | - | 64 mm | 14.5 mm | ||
![]() 270-17.4-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 17.4 Ohms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 291-1.3-RC Xicon | In Stock | - | - | - | - | 2 | - | - | 200 | XICON PASSIVE COMPONENTS | - | 291-13-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.26 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | 350 PPM / C | Standard | 1.3 Ohms | Tin (Sn) | - | - | - | 250 mW (1/4 W) | Bulk | - | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-51.1-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005624 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 51.1 Ohms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 291-6.8M-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 6.8 MOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 273-383K-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 383 kOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 299-3.6-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005291 oz | 200 V | - | Bulk | CF-RC | - | 5 % | - | - | - | 350 PPM / C | Standard | 3.6 Ohms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-130-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.057438 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 130 Ohms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-243-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 243 Ohms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 280-CR15-7.5-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.782928 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 7.5 Ohms | - | - | - | - | 15 W | - | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | - | 11.5 mm | - | 49 mm | 12.5 mm | ||
![]() 299-1.6K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007720 oz | 200 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 1.6 kOhms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 291-0.5-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007628 oz | 250 V | - | Bulk | CF-RC | - | 5 % | - | - | - | 350 PPM / C | Standard | 500 mOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 262-12K-RC Xicon | In Stock | - | - | Axial | - | - | 262-12 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 0.050459 oz | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | ±350ppm/°C | - | 12 kOhms | - | Metal Oxide Film | 2W | Resistors | 2 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5.5 mm | - | - | 16 mm | - | ||
![]() 261-330-RC Xicon | In Stock | - | - | Axial | - | - | 261-330 | Xicon | 100 | - | Xicon | - | - | + 235 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | 350 V | -55°C ~ 235°C | Bulk | MO-RC | 0.197" Dia x 0.472" L (5.00mm x 12.00mm) | ±5% | - | 2 | - | ±350ppm/°C | - | 330 Ohms | - | Metal Oxide Film | 1W | Resistors | 1 W | - | Metal Oxide | - | - | - | Axial | - | - | - | - | - | Metal Oxide Resistors | - 55 C to + 235 C | Metal Oxide Film Resistors | Flame Retardant Coating, Safety | Metal Oxide Resistors | 5 mm | - | - | 12 mm | - | ||
![]() R-30BJ500-10 Xicon | In Stock | - | - | Axial | - | - | R-30BJ | - | - | - | - | - | - | - | Xicon | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 10 Ohms | - | Carbon Composition | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 299-6.8M-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005291 oz | 200 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 6.8 MOhms | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 294-160K-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | 0.021870 oz | 500 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 160 kOhms | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | - | - | 5 mm | - | - | 12 mm | - |