- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 294-6.8-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 294-68 | 100 | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.026269 oz | 500 V | -55°C ~ 155°C | Bulk | CF-RC | 0.197 Dia x 0.472 L (5.00mm x 12.00mm) | 5 % | - | 2 | - | - 450 PPM / C, 0 PPM / C | Standard | 6.8 Ohms | - | Carbon Film | 1W | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 291-6.2M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 6.2 MOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-30.9-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 30.9 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 280-CR15-4.0-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.842529 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 4 Ohms | - | - | - | - | - | 15 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | - | 49 mm | 12.5 mm | ||
![]() 291-240K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005855 oz | 250 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 240 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 299-56-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005073 oz | 200 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 56 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 291-18K-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 291-1.8K-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.65 | Details | Yes | 0.005291 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 18 kOhms | Tin (Sn) | - | - | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 280-CR10-130-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 130 Ohms | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 270-953-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 953 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 270-604-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 604 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-280-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 280 Ohms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 293-20/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Reel | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 20 Ohms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 273-174K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 174 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 273-340K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 340 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 293-16-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 16 Ohms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR10-1.5K-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 280-CR10 | 10 | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.476037 oz | - | -55°C ~ 155°C | Bulk | CR-RC | - | 5 % | - | 2 | - | 350 PPM / C | Cement Power Resistor | 1.5 kOhms | - | Metal Oxide Film | 10W | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 291-16-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 16 Ohms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 294-3.3M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.082453 oz | 500 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 3.3 MOhms | - | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 294-4.3M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.021870 oz | 500 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 4.3 MOhms | - | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | - | 5 mm | - | - | 12 mm | - | ||
![]() 270-576-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 576 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - |