- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-2.7K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 2.7 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 291-220-RC Xicon | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | 200 | XICON PASSIVE COMPONENTS | 291-220-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.66 | Details | Yes | - | 0.005291 oz | 250 V | Bulk | CF-RC | 5 % | e3 | - | Axial | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 220 Ohms | Tin (Sn) | 155 °C | -55 °C | Carbon Film | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | - | 28 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-12.7K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Reel | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 12.7 kOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-4.75M-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.014642 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 4.75 MOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-150K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007642 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 150 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-330-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.004967 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 330 Ohms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-12.1K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 2 | 5000 | XICON PASSIVE COMPONENTS | 271-12.1K/REEL-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | - | 0.006583 oz | 250 V | Cut Tape | MF-RC | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 12.1 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | - | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 271-4.99M-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 200 | XICON PASSIVE COMPONENTS | 271-4.99M-RC | MF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | , | - | - | TUBULAR PACKAGE | - | Contact Manufacturer | 5.42 | Details | Yes | Metal Film Resistors - Through Hole 4.99Mohms 1% 50PPM | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | Yes | Axial | EAR99 | 50 PPM / C | Fixed Resistor | 4.99 MOhms | NOT SPECIFIED | 155 °C | -55 °C | - | - | - | 250 mW (1/4 W) | BULK | - | FIXED RESISTOR | unknown | Axial | 0.25 W | 600 µm | - | 250 V | 0.6 mm | - | 70 °C | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-95.3K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.003861 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 95.3 kOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-54.9-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 54.9 Ohms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-49.9K/AP-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 1000 | XICON PASSIVE COMPONENTS | 271-4.99K/AP-RC | MF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.68 | Details | Yes | - | 0.009783 oz | 250 V | Reel | MF-RC | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 49.9 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | AMMO PACK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | - | 28 mm | 250 V | - | 0.54 mm | 70 °C | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-412-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 412 Ohms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-910K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 910 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 294-130-RC Xicon | In Stock | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.021870 oz | 500 V | Bulk | CF-RC | 5 % | - | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 130 Ohms | - | - | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 270-1.0M/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Reel | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 1 MOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.5 mm | - | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 271-22-RC Xicon | In Stock | - | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-22-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 22 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | - | 28 mm | 250 V | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-392-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 392 Ohms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-2.7M-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 2.7 MOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 270-6.04M-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.010092 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 6.04 MOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR10-56-RC Xicon | In Stock | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.652216 oz | - | Bulk | CR-RC | 5 % | - | - | - | - | 350 PPM / C | Cement Power Resistor | 56 Ohms | - | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 49 mm | 10 mm |