- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-162-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 162 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 280-CR5-330-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.176370 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 330 Ohms | - | - | - | 5 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 291-330/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.008899 oz | 250 V | - | Reel | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 330 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 273-150-RC Xicon | In Stock | - | - | Axial | - | - | 273-150 | 100 | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 1 % | - | 2 | - | 50 PPM / C | Fixed Resistor | 150 Ohms | - | Metal Film | 0.5W, 1/2W | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 273-36.5K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 36.5 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR5-110-RC Xicon | In Stock | - | - | Axial | - | - | 280-CR5 | 10 | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | - | 0.176370 oz | - | -55°C ~ 155°C | Bulk | CR-RC | - | 5 % | - | 2 | - | 350 PPM / C | Cement Power Resistor | 110 Ohms | - | Metal Oxide Film | 5W | 5 W | - | - | - | - | Axial | - | - | - | - | - | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 299-100-RC Xicon | In Stock | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 299-100-RC | 299-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.64 | Details | Yes | Carbon Film Resistors - Through Hole 100ohms 5% | 0.004824 oz | 200 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 100 Ohms | Tin (Sn) | - | - | 125 mW (1/8 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | - | 0.45 mm | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 299-160K-RC Xicon | In Stock | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 299-160K-RC | 299-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.23 | Details | Yes | - | 0.004429 oz | 200 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 700 PPM / C, 0 PPM / C | Standard | 160 kOhms | Tin (Sn) | - | - | 125 mW (1/8 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | - | 0.45 mm | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 273-750-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 750 Ohms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-41.2-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 41.2 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-2.26K-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 2.26 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 273-88.7-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 88.7 Ohms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 299-360K-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.005291 oz | 200 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 360 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-27.4/AP-RC Xicon | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 27.4 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-154K-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.004824 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 154 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 280-PRM7-0.68-RC Xicon | In Stock | - | - | - | - | - | - | 75 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PRM-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 680 mOhms | - | - | - | 7 W | - | - | - | - | Radial | - | - | - | - | 5 mm | 0.75 mm | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 38 mm | - | 12.5 mm | 9 mm | ||
![]() 271-825/AP-RC Xicon | In Stock | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 825 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 293-620K-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 620 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 273-1K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 3000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.017637 oz | 350 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 1 kOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 270-3.09K-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 3.09 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - |