- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 299-270K-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 299-270K-RC | 299-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.23 | Details | Yes | 0.005291 oz | 200 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | - 700 PPM / C, 0 PPM / C | Standard | 270 kOhms | Tin (Sn) | - | - | - | - | 125 mW (1/8 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 293-36K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 36 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 270-96K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.008922 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 96 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.5 mm | - | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 291-300K-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 291-300K-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.24 | Details | Yes | 0.007019 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | - | - 700 PPM / C, 0 PPM / C | Standard | 300 kOhms | Tin (Sn) | - | - | FLAME PROOF | - | 250 mW (1/4 W) | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 273-1.4K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 1.4 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-390K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.670205 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 390 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 280-CR10-510-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 510 Ohms | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 280-PRM10-200-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 60 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | PRM-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 200 Ohms | - | - | - | - | - | 10 W | - | - | - | - | Radial | - | - | - | - | 5 mm | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 50 mm | - | 12.5 mm | 9 mm | ||
![]() 299-300K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005291 oz | 200 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 300 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 293-200K-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 293-200 | 100 | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.017637 oz | 350 V | -55°C ~ 155°C | Bulk | CF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 5 % | - | 2 | - | - 700 PPM / C, 0 PPM / C | Standard | 200 kOhms | - | Carbon Film | 0.5W, 1/2W | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 270-21.5-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 21.5 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 270-16-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 16 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 271-976K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 976 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 293-430-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 430 Ohms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-200K-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 271-200K-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.79 | Details | Yes | 0.007063 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 200 kOhms | - | - | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-240-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 271-240-RC | 271 | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | - | 4.8 | Details | Yes | 0.005841 oz | 250 V | - | Bulk | MF-RC | - | 1 % | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 240 Ohms | - | - | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 293-240-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.013075 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 240 Ohms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 299-4.7K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | 5000 | XICON PASSIVE COMPONENTS | 299-47K/REEL-RC | 299-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 1.85 mm | 3.5 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.51 | Details | Yes | 0.004385 oz | 200 V | - | Reel | CF-RC | - | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 4.7 kOhms | Tin (Sn) | - | - | - | - | 125 mW (1/8 W) | TR | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.125 W | 28 mm | 200 V | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 280-CR25-12-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.328141 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 12 Ohms | - | - | - | - | - | 25 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 13.5 mm | - | 64 mm | 14.5 mm | ||
![]() 291-910-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 291-910-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 4.66 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 910 Ohms | Tin (Sn) | - | - | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | - | 6.8 mm | - |