- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Voltage Rated | Packaging | Series | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Diameter | Size Code | Taper | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 273-47.5-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 350V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 4.75Ohm | - | 155°C | -55°C | - | 500mW | - | - | - | - | 600μm | - | 540 μm | - | - | 10mm | RoHS Compliant | ||
![]() 270-1.1K-RC Xicon | In Stock | - | - | - | Metal | - | 200V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 1.1kOhm | - | 155°C | -55°C | - | 125mW | - | - | - | - | - | - | 450 μm | - | - | 3.5mm | RoHS Compliant | ||
![]() 273-3.01K-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 350V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 3.01kOhm | - | 155°C | -55°C | - | 500mW | - | - | - | - | - | - | 540 μm | - | - | 10mm | RoHS Compliant | ||
![]() 271-243/AP-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 250V | - | - | 1% | - | - | Axial | - | 50 ppm/°C | 24.3Ohm | - | 155°C | -55°C | - | 250mW | - | - | - | - | - | - | 540 μm | - | - | 6.8mm | RoHS Compliant | ||
![]() 273-2K-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 350V | Bulk | 292-RC | 1% | e3 | 2 | Axial | EAR99 | 50 ppm/°C | 2kOhm | Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | 500mW | TR | Chip | FIXED RESISTOR | 0.1W | - | 150V | 540 μm | 0805 | - | 10mm | RoHS Compliant | ||
![]() 271-2.7K-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 250V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 2.7kOhm | - | 155°C | -55°C | - | 250mW | - | - | - | - | - | - | 540 μm | - | - | 6.8mm | RoHS Compliant | ||
![]() 320-1510-100K Xicon | In Stock | - | - | Through Hole | - | 3 | - | - | - | 20% | - | - | Radial | - | - | 100kOhm | - | 70°C | -25°C | Carbon | 250mW | - | - | - | - | - | - | - | - | Linear | - | Non-RoHS Compliant | ||
![]() 271-8.66K-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 250V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 8.66kOhm | - | 155°C | -55°C | - | 250mW | - | - | - | - | - | - | 540 μm | - | - | 6.8mm | RoHS Compliant | ||
![]() 273-392-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 350V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 39.2Ohm | - | 155°C | -55°C | - | 500mW | - | - | - | - | - | - | 540 μm | - | - | 10mm | RoHS Compliant | ||
![]() 271--2K/AP-RC Xicon | In Stock | - | - | - | Metal | - | 250V | - | - | 1% | - | - | Axial | - | 50 ppm/°C | 2kOhm | - | 155°C | -55°C | - | 250mW | - | - | - | - | - | - | 540 μm | - | - | 6.8mm | RoHS Compliant | ||
![]() 273-332-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 350V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 33.2Ohm | - | 155°C | -55°C | - | 500mW | - | - | - | - | - | - | 540 μm | - | - | 10mm | RoHS Compliant | ||
![]() 273-2.67K-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 350V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 2.67kOhm | - | 155°C | -55°C | Metal Film | 500mW | - | - | - | - | - | - | 540 μm | - | - | 10mm | RoHS Compliant | ||
![]() 271-62-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 250V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 62Ohm | - | 155°C | -55°C | - | 250mW | - | - | - | - | - | - | 540 μm | - | - | 6.8mm | RoHS Compliant | ||
![]() 270-69.8K-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 200V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 6.98kOhm | - | 155°C | -55°C | - | 125mW | - | - | - | - | - | - | 450 μm | - | - | 3.5mm | RoHS Compliant | ||
![]() 271-14.7K-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 250V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 1.47kOhm | - | 155°C | -55°C | - | 250mW | - | - | - | - | - | - | 540 μm | - | - | 6.8mm | RoHS Compliant | ||
![]() 273-200-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 350V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 200Ohm | - | 155°C | -55°C | - | 500mW | - | - | - | - | - | - | 540 μm | - | - | 10mm | RoHS Compliant | ||
![]() 270-150-RC Xicon | In Stock | - | - | - | Metal | - | 200V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 150Ohm | - | 155°C | -55°C | - | 125mW | - | - | - | - | - | - | 450 μm | - | - | 3.5mm | RoHS Compliant | ||
![]() 273-324-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 350V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 32.4Ohm | - | 155°C | -55°C | - | 500mW | - | - | - | - | - | - | 540 μm | - | - | 10mm | RoHS Compliant | ||
![]() 271-931-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 250V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 93.1Ohm | - | 155°C | -55°C | - | 250mW | - | - | - | - | - | - | 540 μm | - | - | 6.8mm | RoHS Compliant | ||
![]() 271-47-RC Xicon | In Stock | - | - | Through Hole | Metal | - | 250V | Bulk | - | 1% | - | - | Axial | - | 50 ppm/°C | 47Ohm | - | 155°C | -55°C | - | 250mW | - | - | - | - | - | - | 540 μm | - | - | 6.8mm | RoHS Compliant |