- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-11-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007285 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 11 Ohms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 270-82-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.004780 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 82 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 294-75-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.021870 oz | 500 V | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 75 Ohms | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | - | - | - | 5 mm | - | 12 mm | - | ||
![]() 273-121-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 121 Ohms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | 10 mm | - | ||
![]() 293-75-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 75 Ohms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-32.4-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 32.4 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-CR10-1.2-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | Bulk | CR-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 1.2 Ohms | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | 49 mm | 10 mm | ||
![]() 280-PRM7-75-RC Xicon | In Stock | - | - | - | - | - | - | 75 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.453761 oz | - | Bulk | PRM-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 75 Ohms | - | - | - | 7 W | - | - | - | - | Radial | - | - | - | 5 mm | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 38 mm | 12.5 mm | 9 mm | ||
![]() 293-4.3M-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | CF-RC | 5 % | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 4.3 MOhms | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | 10 mm | - | ||
![]() 270-634-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.005074 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 634 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 299-3.3M-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.005291 oz | 200 V | Bulk | CF-RC | 5 % | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 3.3 MOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 291-82-RC Xicon | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 200 | XICON PASSIVE COMPONENTS | 291-8.2-RC | 291-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.68 | Details | Yes | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | e3 | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 82 Ohms | Tin (Sn) | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-CR15-3.9-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.782928 oz | - | Bulk | CR-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 3.9 Ohms | - | - | - | 15 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 270-97.6-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 97.6 Ohms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 280-PRM7-680-RC Xicon | In Stock | - | - | - | - | - | - | 75 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | Bulk | PRM-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 680 Ohms | - | - | - | 7 W | - | - | - | - | Radial | - | - | - | 5 mm | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 38 mm | 12.5 mm | 9 mm | ||
![]() 280-CR15-2.4-RC Xicon | In Stock | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.782928 oz | - | Bulk | CR-RC | 5 % | - | - | 400 PPM / C | Cement Power Resistor | 2.4 Ohms | - | - | - | 15 W | - | - | - | - | Axial | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | 49 mm | 12.5 mm | ||
![]() 299-3.2K-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.005291 oz | 200 V | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 3.2 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | 3.5 mm | - | ||
![]() 291-3.9M-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.010092 oz | 250 V | Bulk | CF-RC | 5 % | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 3.9 MOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 291-3.2K-RC Xicon | In Stock | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | CF-RC | 5 % | - | - | - 450 PPM / C, 0 PPM / C | Standard | 3.2 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | 2.5 mm | - | 6.8 mm | - | ||
![]() 280-PRM5-75-RC Xicon | In Stock | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.356851 oz | - | Bulk | PRM-RC | 5 % | - | - | 350 PPM / C | Cement Power Resistor | 75 Ohms | - | - | - | 5 W | - | - | - | - | Radial | - | - | - | 5 mm | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 25 mm | 12.5 mm | 9 mm |