- Diameter
- Factory Pack QuantityFactory Pack Quantity
- Features
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Packaging
- Power Rating
- Resistance
- RoHS
- Series
Attribute column
Manufacturer
Xicor Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 270-80.6-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 80.6 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.5 mm | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 273-205K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 205 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 280-CR5-24-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.176370 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 350 PPM / C | Cement Power Resistor | 24 Ohms | - | - | - | - | - | 5 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 280-CR10-2.4-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.359794 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 2.4 Ohms | - | - | - | - | - | 10 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 49 mm | 10 mm | ||
![]() 291-15M-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 291-15M-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.12 | Details | Yes | 0.007055 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 1500 PPM / C, 0 PPM / C | Standard | 15 MOhms | Tin (Sn) | - | - | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 273-240-RC Xicon | In Stock | - | - | Axial | - | - | - | - | - | 273-240 | 100 | - | - | - | + 155 C | Xicon | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 0.013379 oz | 350 V | -55°C ~ 155°C | Bulk | MF-RC | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | 1 % | - | 2 | - | 50 PPM / C | Fixed Resistor | 240 Ohms | - | Metal Film | 0.5W, 1/2W | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 271-2.37K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Cut Tape | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 2.37 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 291-130K-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 291-130K-RC | CF-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.24 | Details | Yes | 0.068925 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 700 PPM / C, 0 PPM / C | Standard | 130 kOhms | Tin (Sn) | - | - | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 271-47.5/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | - | Reel | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 47.5 Ohms | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 270-40.2-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.004984 oz | 200 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 40.2 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | 0.5 mm | 0.45 mm | - | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 291-33-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | 200 | XICON PASSIVE COMPONENTS | 291-3.3-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | - | 5.12 | Details | Yes | 0.005940 oz | 250 V | - | Bulk | CF-RC | - | 5 % | e3 | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 33 Ohms | Tin (Sn) | - | - | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.6 mm | 70 °C | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 293-22K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.015542 oz | 350 V | - | Reel | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 22 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 293-1.5K/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Reel | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 1.5 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 299-130K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.005291 oz | 200 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 700 PPM / C, 0 PPM / C | Standard | 130 kOhms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 280-CR5-3.6-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.148503 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 3.6 Ohms | - | - | - | - | - | 5 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 9 mm | - | 22 mm | 10 mm | ||
![]() 293-1.6M-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 1500 PPM / C, 0 PPM / C | Standard | 1.6 MOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | - | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 273-1.13K-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.014521 oz | 350 V | - | Bulk | MF-RC | - | 1 % | - | - | - | 50 PPM / C | Fixed Resistor | 1.13 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | - | 0.54 mm | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | - | - | 10 mm | - | ||
![]() 299-180-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.011858 oz | 200 V | - | Bulk | CF-RC | - | 5 % | - | - | - | - 450 PPM / C, 0 PPM / C | Standard | 180 Ohms | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | - | - | 0.45 mm | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | ||
![]() 291-1.0M/AP-RC Xicon | In Stock | - | - | - | - | - | - | - | 2 | - | 1000 | XICON PASSIVE COMPONENTS | 291-10M/AP-RC | 291-RC | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | - | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Obsolete | - | 5.72 | Details | Yes | 0.010902 oz | 250 V | - | Reel | CF-RC | - | 5 % | - | - | EAR99 | - 700 PPM / C, 0 PPM / C | Standard | 1 MOhms | - | - | - | - | - | 250 mW (1/4 W) | Ammo Pack | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | - | - | 0.6 mm | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | ||
![]() 280-CR15-6.8-RC Xicon | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.782928 oz | - | - | Bulk | CR-RC | - | 5 % | - | - | - | 400 PPM / C | Cement Power Resistor | 6.8 Ohms | - | - | - | - | - | 15 W | - | - | - | - | Axial | - | - | - | - | - | 0.75 mm | - | - 55 C to + 155 C | Power Resistors Wirewound Cement Filled Ceramic | - | - | 11.5 mm | - | 49 mm | 12.5 mm |